- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Shell Material | Material | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base Product Number | Base/Housing Material | Body Orientation | Brand | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Insert Arrangement | Lead Free Status / RoHS Status | Manufacturer | Mating Style | Mfr | MIL Type | Mounting | Package | Part # Aliases | Product Status | Qualification | RoHS | Shell Sizes | Shell Style# | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Shielding | Ingress Protection | Resistor Type | Shell Size - Insert | Number of Contacts | Contact Gender | Housing Color | ELV | Plating | Cable Opening | Family | Thread Size | Product Type | Wire/Cable Diameter | Includes | Diode Configuration | Cable Exit | Cable Diameter | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product | Features | Product Category | Strain Relief | Product Length | Product Width | Diameter - Outside | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40AC90-2010AI TE Connectivity | 4 | - | - | - | Gold | - | - | - | 90 | Electroless Nickel (AMS-C-26074) | 1194230-5 | Aluminum | - | - | Straight | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | 23-35 | - | - | - | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | 539047-000 | TXR40AC90-2010AI | - | Crimp | - | -65 to 200 °C | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 32.66 mm | - | - | - | - | ||
![]() APH1-09-12-40-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | - | - | 9.5 | Straight | - | - | Aluminum Alloy | - | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H | AAF7632-00 | APH1-09-12-40-1-ZN-SB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Dual Anode | - | - | - | 60 | - | - | - | - | - | - | - | - | - | ||
![]() STXR40AZ90-2020AI TE Connectivity | In Stock | - | - | - | - | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | - | Polyamide | Straight | - | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | EL4398-000 | STXR40AZ90-2020AI | - | - | 600 Vdc | -40 to 140 °C | - | - | - | - | - | Sealed Connector | - | - | - | - | 1 | Plug | - | - | 10.4000 mm | - | - | - | - | 2 | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.9 mm | - | - | - | - | ||
![]() HEX40-AC-45-23-A13-1 TE Connectivity | 21 | - | - | - | - | - | - | - | 45 | Electroless Nickel | 9-1198910-0 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 425030-000 | HEX40-AC-45-23-A13-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AB-90-17-A6-1 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | 90 | Cadmium | 6-1192586-6 | Aluminum Alloy | - | - | Straight | - | - | - | - | - | - | - | - | 19-11 | - | - | - | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | 343345-000 | HEX41-AB-90-17-A6-1 | - | Crimp | - | -65 to 200 °C | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 32.74 mm | - | - | - | - | ||
![]() HEX40-AC-00-15-A5-3-DS TE Connectivity | In Stock | - | - | - | - | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 3-1197964-5 | Aluminum Alloy | - | - | - | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | 962168-000 | HEX40-AC-00-15-A5-3-DS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-00-15-A5-C TE Connectivity | In Stock | - | - | - | - | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 1-1197401-8 | Aluminum Alloy | - | - | - | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | 955935-000 | HEX40-AC-00-15-A5-C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-0804BI TE Connectivity | In Stock | - | - | - | - | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | - | - | 0 – 6.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AAG5191-00 | TXR40AZ9W-0804BI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-2416AI TE Connectivity | In Stock | - | - | - | - | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | - | - | 0 – 25.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AAG5234-00 | TXR40AZ9W-2416AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-1608BI TE Connectivity | In Stock | - | - | - | - | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | - | - | 0 – 12.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AAG5334-00 | TXR40AZ9W-1608BI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-1610AI TE Connectivity | In Stock | - | - | - | - | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | - | - | 0 – 15.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AAG5339-00 | TXR40AZ9W-1610AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-2214BI TE Connectivity | In Stock | - | - | - | - | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | - | - | 0 – 22.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AAG5404-00 | TXR40AZ9W-2214BI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AC9W-2014AI TE Connectivity | In Stock | - | - | - | - | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | - | - | - | - | 0 – 22.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AAG5394-00 | TXR40AC9W-2014AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-2012BI TE Connectivity | In Stock | - | - | - | - | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | - | - | 0 – 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AAG5391-00 | TXR40AZ9W-2012BI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AC9W-1610AI TE Connectivity | In Stock | - | - | - | - | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | - | - | - | - | 0 – 15.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AAH3554-00 | TXR54AC9W-1610AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB45-1612AI TE Connectivity | In Stock | - | - | Production (Last Updated: 6 days ago) | - | - | Aluminium | - | - | - | - | - | TXR41AB45 | - | - | - | - | - | - | - | - | - | MIL-DTL-38999 Series I, II | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Bulk | TXR | - | - | - | Backshell, Heat Shrink Adapter | - | 175 °C | -65 °C | Green | - | - | - | - | - | Shielded | - | - | 16, 17 | - | - | - | Non-Compliant | Cadmium | - | Eurostyle Terminal Blocks | 15/16-20 UNEF | - | 15.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | - | 45° | - | - | - | - | Tinel Lock | - | - | - | - | 1.213 (30.80mm) | - | Not Applicable | ||
![]() TXR18AB00-2212AI TE Connectivity | 99 | - | - | - | Tin | Aluminum Alloy | Aluminum Alloy | - | - | - | - | - | TXR18AB00 | Nylon | Right Angle | TE Connectivity / Raychem | - | - | - | - | Copper Alloy | 1 | Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors | - | - | TE Connectivity | Self Locking | TE Connectivity Raychem Cable Protection | MIL-DTL-5015 | Cable Mount | Bulk | 103943-000 | Active | - | N | 22 | Straight | - | - | - | - | - | IDT | - | -55 to 105 °C | - | TXR | - | - | - | Tinel Lock Adapter | - | - | - | Olive Drab | - | Receptacle | Circular Connectors | - | 3.9600 mm | Unshielded | - | - | 22 | - | - | Orange | - | Cadmium | - | - | 1 1/4-18 UNEF | Circular MIL Spec Strain Reliefs & Adapters | - | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | - | 180° | 18.54 mm | - | - | Adapters | Tinel Lock | Circular MIL Spec Strain Reliefs & Adapters | - | 47.55 mm | - | 1.598 (40.60mm) | - | - | ||
![]() HEX54-KC-90-13-A3-1 TE Connectivity | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | HEX54 | - | - | - | - | - | - | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015, MIL-DTL-83723 Series III | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | HexaShield | Active | -- | 2 ppm/°C | Backshell, Heat Shrink Adapter | 475 Ohm | - | - | Silver | - | - | - | 0.0625 W | - | Shielded | -- | Ultra High Precision | 7, 12 | - | - | - | - | Electroless Nickel | -- | - | 3/4-20 UNEF-2B | - | - | 4 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 Star | - | 90° | - | 0.01 | - | - | Clamping Nut | - | - | 1.55 | 0.8 | 0.984 (25.00mm) | -- | - | ||
![]() TXR54AC00-2407AI TE Connectivity | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-39009 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 20ppm/°C | Tinel Lock Backshell | 249 Ohm | - | - | - | - | - | - | 30 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | 49.99 mm | 28.96 mm | - | - | - | ||
![]() HEX40-AB-00-21-A9-1 TE Connectivity | In Stock | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | HEX40 | - | - | - | - | - | - | - | - | - | MIL-DTL-38999 Series III, IV | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | - | Active | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | HexaShield | Active | -- | 200 ppm/K | Backshell, Heat Shrink Adapter | 33 kOhm | - | - | Olive Drab | - | - | - | 0.125 W | - | Shielded | -- | General Purpose | 21, G | - | - | - | - | Cadmium | -- | - | M31x1 | - | - | 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star | - | 180° | - | 5 | - | - | Clamping Nut | - | - | 2 mm | 1.25 mm | 1.516 (38.50mm) | -- | - |