- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector & Contact Terminates Tou2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | Sealableu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR54AB90-2216BI TE Connectivity | In Stock | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1192405-2 | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 317555-000 | TXR54AB90-2216BI | - | ||
![]() TXR54AB00-2406BI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1193270-1 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 434855-000 | TXR54AB00-2406BI | - | ||
![]() CJ0935-000 TE Connectivity | 33 | - | - | - | Cadmium | FLX40-041-01 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | CJ0935-000 | FLX40-041-01 | Ferrule, HexaShield F | ||
![]() 1828-00-440014 TE Connectivity | In Stock | - | - | Straight | Cadmium | - | Aluminum Alloy | - | - | - | - | - | - | - | CF9845-000 | 1828-00-440014 | - | ||
![]() BTH3-11-08-2-Z TE Connectivity | In Stock | - | - | 90 | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | 0 – 12.7 | - | - | - | - | - | AAG4024-00 | BTH3-11-08-2-Z | Band Adapter | ||
![]() R85049/84-14N03 TE Connectivity | In Stock | - | - | 90 | Electroless Nickel | M85049/84-14N03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/84-14N03 | No | CW4785-000 | R85049/84-14N03 | - | ||
![]() R85049/82-12W02 TE Connectivity | In Stock | - | - | Straight | Cadmium | M85049/82-12W02 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/82-12W02 | No | CW3734-000 | R85049/82-12W02 | - | ||
![]() R85049/84-22W02 TE Connectivity | In Stock | - | - | 90 | Cadmium | M85049/84-22W02 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/84-22W02 | No | CW4040-000 | R85049/84-22W02 | - | ||
![]() R85049/84-16W03 TE Connectivity | In Stock | - | - | 90 | Cadmium | M85049/84-16W03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/84-16W03 | No | CW4046-000 | R85049/84-16W03 | - | ||
![]() R85049/85-14N02 TE Connectivity | In Stock | - | - | Straight | Electroless Nickel | M85049/85-14N02 | Aluminum Alloy | 14.27u2009mmu2009[u2009.562u2009inu2009] | - | - | - | Cable-to-Cable | R85049/85-14N02 | - | CW4575-000 | R85049/85-14N02 | - | ||
![]() R85049/87-12N03 TE Connectivity | 2624 |
| - | 90 | Electroless Nickel | M85049/87-12N03 | Aluminum Alloy | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | - | Cable-to-Cable | R85049/87-12N03 | - | CW4858-000 | R85049/87-12N03 | - | ||
![]() R85049/85-12W01 TE Connectivity | In Stock | - | - | Straight | Cadmium | M85049/85-12W01 | Aluminum Alloy | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | - | Cable-to-Cable | R85049/85-12W01 | - | CW3784-000 | R85049/85-12W01 | - | ||
![]() R85049/82-24N03 TE Connectivity | In Stock | - | - | Straight | Electroless Nickel | M85049/82-24N03 | - | - | - | Wire & Cable | - | Cable-to-Cable | R85049/82-24N03 | No | CW4480-000 | R85049/82-24N03 | - | ||
![]() R85049/85-16W01 TE Connectivity | 2707 |
| - | Straight | Cadmium | M85049/85-16W01 | Aluminum Alloy | 12.7u2009mmu2009[u2009.5u2009inu2009] | - | - | - | Cable-to-Cable | R85049/85-16W01 | - | CW3786-000 | R85049/85-16W01 | - | ||
![]() R85049/90-13N02 TE Connectivity | In Stock | - | - | 90 | Electroless Nickel | M85049/90-13N02 | Aluminum Alloy | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | - | Cable-to-Cable | R85049/90-13N02 | - | CW4616-000 | R85049/90-13N02 | - | ||
![]() R85049/90-13N03 TE Connectivity | In Stock | - | - | 90 | Electroless Nickel | M85049/90-13N03 | Aluminum Alloy | 11.13u2009mmu2009[u2009.438u2009inu2009] | - | - | - | Cable-to-Cable | R85049/90-13N03 | - | CW4625-000 | R85049/90-13N03 | - | ||
![]() R85049/86-18W02 TE Connectivity | In Stock | - | - | 45 | Cadmium | M85049/86-18W02 | Aluminum Alloy | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | - | Cable-to-Cable | R85049/86-18W02 | - | CW6219-000 | R85049/86-18W02 | - | ||
![]() R85049/82-18W03 TE Connectivity | In Stock | - | - | Straight | Cadmium | M85049/82-18W03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/82-18W03 | No | CW3747-000 | R85049/82-18W03 | - | ||
![]() R85049/86-12W02 TE Connectivity | In Stock | - | - | 45 | Cadmium | M85049/86-12W02 | Aluminum Alloy | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | - | Cable-to-Cable | R85049/86-12W02 | - | CW6216-000 | R85049/86-12W02 | - | ||
![]() R85049/82-20W03 TE Connectivity | In Stock | - | - | Straight | Cadmium | M85049/82-20W03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/82-20W03 | No | CW3748-000 | R85049/82-20W03 | - |