- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR41AZ00-2218AI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | EL5004-000 | TXR41AZ00-2218AI | - | ||
![]() HEX40-AB-90-15-A5-2 TE Connectivity | 20 | - | - | - | 90 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 6-1193273-8 | Aluminum Alloy | - | - | - | Cable-to-Cable | 40 | 435371-000 | HEX40-AB-90-15-A5-2 | - | ||
![]() HEX40-AB-00-13-A3-1 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | 3-1190932-1 | Aluminum Alloy | - | - | - | - | - | 128305-000 | HEX40-AB-00-13-A3-1 | - | ||
![]() HEX40-AC-90-19-A7-1-DS TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | 8-1196544-8 | Aluminum Alloy | - | - | - | - | - | 838651-000 | HEX40-AC-90-19-A7-1-DS | - | ||
![]() HEX40-AC-00-11-A2-1 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | 5-1191386-1 | Aluminum Alloy | - | - | - | - | - | 191145-000 | HEX40-AC-00-11-A2-1 | - | ||
![]() HEX40-AB-90-17-A6-2-DS TE Connectivity | In Stock | - | - | - | 90 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 5-1191783-2 | Aluminum Alloy | - | - | - | Cable-to-Cable | 40 | 243035-000 | HEX40-AB-90-17-A6-2-DS | - | ||
![]() HEX40-AC-00-25-A17-3 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 8-1200593-5 | Aluminum Alloy | - | - | - | Cable-to-Cable | 40 | C31233-000 | HEX40-AC-00-25-A17-3 | - | ||
![]() HEX41-AB-00-13-A3-1 TE Connectivity | 6 | - | - | - | Straight | Cadmium | 2-1190305-6 | Aluminum Alloy | - | - | - | - | - | 039893-000 | HEX41-AB-00-13-A3-1 | - | ||
![]() HEX40-AB-00-17-A6-1 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | 7-1192480-9 | Aluminum Alloy | - | - | - | - | - | 327913-000 | HEX40-AB-00-17-A6-1 | - | ||
![]() HEX41-AB-90-21-A9-1 TE Connectivity | 16 | - | - | - | 90 | Cadmium | 5-1196200-6 | Aluminum Alloy | - | - | - | - | - | 801941-000 | HEX41-AB-90-21-A9-1 | - | ||
![]() HEX40-AC-00-21-A9-3-DS TE Connectivity | In Stock | - | - | - | - | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 3-1197965-5 | - | - | - | - | - | - | 125076-000 | HEX40-AC-00-21-A9-3-DS | Ferrule, HexaShield | ||
![]() HEX54-AB-00-11-A2-1 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | 8-1197082-8 | Aluminum Alloy | - | - | - | - | - | 912021-000 | HEX54-AB-00-11-A2-1 | - | ||
![]() HEX40-AC-90-25-A12-2 TE Connectivity | 2702 |
| - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 6-1195428-3 | Aluminum Alloy | - | - | - | Cable-to-Cable | 40 | 691399-000 | HEX40-AC-90-25-A12-2 | - | ||
![]() HEX54-AB-00-23-A10-2 TE Connectivity | In Stock | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 3-1194354-3 | Aluminum Alloy | - | - | - | Cable-to-Cable | 54 | 550985-000 | HEX54-AB-00-23-A10-2 | - | ||
![]() HEX41-AB-90-17-A6-2 TE Connectivity | In Stock | - | - | - | 90 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 5-1193928-5 | Aluminum Alloy | - | - | - | Cable-to-Cable | 41 | 506347-000 | HEX41-AB-90-17-A6-2 | - | ||
![]() BTH3C-09-04-1-C TE Connectivity | In Stock | - | - | 6.3 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | AAG5009-00 | BTH3C-09-04-1-C | - | ||
![]() BTH1-21-15-2-Z TE Connectivity | In Stock | - | - | - | Straight | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | 0 – 23.8 | - | - | - | AAG5176-00 | BTH1-21-15-2-Z | Band Adapter | ||
![]() TXR40AC9W-0804AI TE Connectivity | In Stock | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | 0 – 6.3 | - | - | - | AAG5184-00 | TXR40AC9W-0804AI | Tinel-Lock Adapter | ||
![]() TXR40AC9W-1005AI TE Connectivity | In Stock | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | 0 – 7.9 | - | - | - | AAG5220-00 | TXR40AC9W-1005AI | Tinel-Lock Adapter | ||
![]() TXR40AC9W-1005BI TE Connectivity | In Stock | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | 0 – 7.9 | - | - | - | AAG5221-00 | TXR40AC9W-1005BI | Tinel-Lock Adapter |