- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Connector Systemu2009 | Contact Materials | Frequency Aging | Mode of Oscillation | Mounting | Qualification | Standard Frequency | Supplier Package | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Frequency Stability | Pin Count | Housing Color | Load Capacitance | Frequency Tolerance | Series Resistance | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70H1-11-05-1-C TE Connectivity | 2817 |
| - | - | 7.9 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | AEC-Q200 | - | - | 40 | 70H1-11-05-1-C | 70H1-11-05-1-C | - | - | 100 ppm/K | - | 150 kOhm | - | 0.25 W | - | General Purpose | - | - | - | - | - | - | 1 | 3.2 mm | 1.6 mm | ||
![]() 70H1-11-07-1-ZB TE Connectivity | 2451 |
| - | Gold | 11.1 | Straight | - | Aluminum Alloy | Thermoplastic | Straight | Wire-to-Wire | Phosphor Bronze | - | - | Through Hole | - | - | - | 40 | 70H1-11-07-1-ZB | 70H1-11-07-1-ZB | Solder | -65 to 105 °C | - | - | - | Header | - | 1.2700 mm | - | - | - | Black | - | - | - | - | 51.18 mm | - | ||
![]() 70H1-11-06-4-J TE Connectivity | 2854 |
| - | - | 9.5 | Straight | - | Stainless Steel | - | - | Wire-to-Wire | - | - | - | - | AEC-Q200 | - | - | 40 | 70H1-11-06-4-J | 70H1-11-06-4-J | - | - | 200 ppm/K | - | 4.99 Ohm | - | 0.1 W | - | General Purpose | - | - | - | - | - | - | 1 | 1.55 mm | 0.85 mm | ||
![]() 70H1-11-05-2-Z TE Connectivity | In Stock | - | - | - | 7.9 | Straight | - | Nickel Aluminum Bronze | - | - | Wire-to-Wire | - | - | - | - | AEC-Q200 | - | - | 40 | 70H1-11-05-2-Z | 70H1-11-05-2-Z | - | - | 25.0000 ppm/°C | - | 54.9 kOhm | - | 0.2 W | - | Sulfur Resistant, Precision | - | - | - | - | - | - | 0.1 | 1.91 mm | 1.27 mm | ||
![]() 70H1-13-09-2-Z TE Connectivity | In Stock | - | - | - | 14.2 | Straight | - | Nickel Aluminum Bronze | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 40 | 70H1-13-09-2-Z | 70H1-13-09-2-Z | - | - | 100.0000 ppm/°C | - | 47 Ohm | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | 2 | 7.62 | - | ||
![]() 70H1-15-07-1-B TE Connectivity | In Stock | - | - | - | 11.1 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | Fundamental | Surface Mount | - | 12 MHz | HC-49/US SM | 40 | 70H1-15-07-1-B | 70H1-15-07-1-B | - | -40 to 85 °C | - | - | - | - | - | - | - | - | 3 | - | - | - | 40 Ohm | - | - | - | ||
![]() 70H1-13-14-1-B TE Connectivity | In Stock | - | - | - | 22.23 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 40 | 70H1-13-14-1-B | 70H1-13-14-1-B | - | - | 50.0000 ppm/°C | - | 49.9 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | 0.5 | 7.62 | - | ||
![]() 70H1-15-17-1-B TE Connectivity | 2924 |
| - | - | 26.98 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | AEC-Q200 | - | - | 40 | 70H1-15-17-1-B | 70H1-15-17-1-B | - | - | 100 ppm/K | - | 47 Ohm | - | 0.0625 W | - | General Purpose | - | - | - | - | - | - | 1 | 1 mm | 0.5 mm | ||
![]() 70H1-17-05-1-B TE Connectivity | In Stock | - | - | - | 7.9 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | Fundamental | Surface Mount | - | 48 MHz | SMD | 40 | 70H1-17-05-1-B | 70H1-17-05-1-B | - | -20 to 70 °C | - | Crystal | - | - | - | - | - | - | 4 | - | - | - | 60 Ohm | - | - | - | ||
![]() 70H1-17-09-1-ZN TE Connectivity | In Stock | - | - | - | 14.2 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 40 | 70H1-17-09-1-ZN | 70H1-17-09-1-ZN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70H1-19-13-1-B TE Connectivity | In Stock | - | - | - | 20.62 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 40 | 70H1-19-13-1-B | 70H1-19-13-1-B | - | - | 100.0000 ppm/°C | - | 1.33 kOhm | - | 0.25 W | - | - | - | - | - | - | - | - | 1 | 10.8 | - | ||
![]() 70H1-17-13-1-B TE Connectivity | In Stock | - | - | - | 20.62 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 40 | 70H1-17-13-1-B | 70H1-17-13-1-B | - | - | 100 ppm/K | - | 12.7 kOhm | - | 0.0625 W | - | General Purpose | - | - | - | - | - | - | 1 | 1 | 0.5 | ||
![]() 70H1-17-08-1-ZB TE Connectivity | In Stock | - | - | - | 12.7 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 40 | 70H1-17-08-1-ZB | 70H1-17-08-1-ZB | - | - | 100.0000 ppm/°C | - | 1.82 kOhm | - | 0.5 W | - | Industrial | - | - | - | - | - | - | 1 | 6.1 | - | ||
![]() 70H1-21-13-1-B TE Connectivity | In Stock | - | - | - | 20.62 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 40 | 70H1-21-13-1-B | 70H1-21-13-1-B | - | - | 25 ppm/°C | - | 78.7 Ohm | - | 1 W | - | High Reliability | - | - | - | - | - | - | 1 | - | - | ||
![]() 70H1-23-17-1-ZN TE Connectivity | 2162 |
| - | - | 26.98 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 40 | 70H1-23-17-1-ZN | 70H1-23-17-1-ZN | - | - | 50.0000 ppm/°C | - | 4.53 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | 1 | 7.62 | - | ||
![]() 70H3-09-05-1-C TE Connectivity | In Stock | - | - | - | 7.9 | 90 | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 40 | 70H3-09-05-1-C | 70H3-09-05-1-C | - | - | 100.0000 ppm/°C | - | 51 Ohm | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | 2 | 7.62 | - | ||
![]() 70H2-17-10-1-ZB TE Connectivity | In Stock | - | - | - | 15.87 | 45 | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 40 | 70H2-17-10-1-ZB | 70H2-17-10-1-ZB | - | - | 100.0000 ppm/°C | - | 665 kOhm | - | 0.5 W | - | Industrial | - | - | - | - | - | - | 1 | 6.1 | - | ||
![]() HEX40-AC-45-25-A12-3 TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | Aluminum Alloy | - | - | Cable-to-Cable | - | ±3 ppm/Year | Fundamental | Surface Mount | - | 24 MHz | - | 40 | CZ6862-000 | HEX40-AC-45-25-A12-3 | - | -10 to 60 °C | - | Crystal | - | - | - | - | - | 0 ppm | 4 | - | 10 pF | ±30 ppm | 200 Ohm | - | - | - | ||
![]() 70H3-13-09-1-B TE Connectivity | In Stock | - | - | - | 14.2 | 90 | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 40 | 70H3-13-09-1-B | 70H3-13-09-1-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70H3-17-05-1-ZB TE Connectivity | In Stock | - | - | - | 7.9 | 90 | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 40 | 70H3-17-05-1-ZB | 70H3-17-05-1-ZB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |