- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Capacitance Tolerance | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Temperature Coefficient | Resistance | Capacitance | Power Rating | Resistor Type | ESR | Resistance Tolerance | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STXR40AZ90-1618AI TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | EK9364-000 | STXR40AZ90-1618AI | - | - | - | - | - | - | - | - | - | ||
![]() 70H1-17-06-1-ZN TE Connectivity | In Stock | - | - | - | Straight | - | - | Aluminum | 9.52u2009mmu2009[u2009.374u2009inu2009] | - | - | - | - | 40 | - | AAG6882-00 | 70H1-17-06-1-ZN | Braided | - | - | - | - | - | - | - | - | ||
![]() 70H1-15-20-1-ZB TE Connectivity | In Stock | - | - | - | Straight | - | - | Aluminum | 31.8u2009mmu2009[u20091.25u2009inu2009] | - | - | - | - | 40 | - | AAG7836-00 | 70H1-15-20-1-ZB | Braided | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ90-1812BI TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | EJ3571-000 | TXR40AZ90-1812BI | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ00-1607BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | EJ3570-000 | TXR40AZ00-1607BI | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AZ9W-1408AI TE Connectivity | In Stock | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | 0 – 12.7 | - | - | - | - | - | AAH3548-00 | TXR54AZ9W-1408AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | ||
![]() 91H1-25-08-1-B TE Connectivity | In Stock | - | - | 12.7 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | 40 | - | EK2295-000 | 91H1-25-08-1-B | - | - | - | - | - | - | - | - | - | ||
![]() BTH1-13-07-4-J-SB TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | 0 – 11.1 | - | - | - | - | - | AAE0439-00 | BTH1-13-07-4-J-SB | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() STXR40BW00-0806AI TE Connectivity | In Stock | - | - | - | Straight | Unplated (Shotblast Glass Bead) | 1-1899174-2 | Nickel Aluminum Bronze | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | CF0571-000 | STXR40BW00-0806AI | - | - | - | - | - | - | - | - | - | ||
![]() TXR18AB00C3616AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1198902-5 | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | 749276-000 | TXR18AB00C3616AI | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB90-1412AI TE Connectivity | 2 | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1192455-2 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | 324385-000 | TXR40AB90-1412AI | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AC45-2412AI TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel (AMS-C-26074) | 6-1194586-4 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | 578617-000 | TXR40AC45-2412AI | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-1606BI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1196411-2 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | 822071-000 | TXR40AB00-1606BI | - | - | - | - | - | - | - | - | - | ||
![]() APH1-13-18-45-1-C-SB TE Connectivity | In Stock | - | - | 14.2 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | H | AAF5177-00 | APH1-13-18-45-1-C-SB | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB00-0806AI TE Connectivity | 11 | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1193358-5 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | 20% | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | 446901-000 | TXR41AB00-0806AI | - | - | - | 33 uF | - | - | 40 mOhm | - | 6.3 x 6.3 x 7.7 | ||
![]() TXR54AB00-1404BI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1190434-6 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 057141-000 | TXR54AB00-1404BI | - | 300 ppm/°C | 1 Ohm | - | 0.5 W | High Reliability | - | 5 | - | ||
![]() TXR41AB90-1405BI TE Connectivity | In Stock | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1192281-4 | Aluminum | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | 301203-000 | TXR41AB90-1405BI | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB45-2212AI TE Connectivity | In Stock | - | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1193071-5 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 407083-000 | TXR54AB45-2212AI | - | - | - | - | - | - | - | - | - | ||
![]() TXR18AB00C2008AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1196451-0 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | 825981-000 | TXR18AB00C2008AI | - | - | - | - | - | - | - | - | - | ||
![]() TXR15AB00-2420AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1195937-2 | Aluminum | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | - | AS50151 Solder Contact with ENDBELL | - | - | - | 762529-000 | TXR15AB00-2420AI | - | - | - | - | - | - | - | - | - |