- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | Qualification | TE Internal # | TE Internal Description | Voltage, Rating | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR54AB90-2412AI TE Connectivity | In Stock | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1196138-8 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | 792767-000 | TXR54AB90-2412AI | - | 50 ppm/°C | 53.6 kOhm | 0.1 W | High Reliability | 1 | - | - | ||
![]() TXR15AB00-1618AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1190940-0 | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | AS50151 Solder Contact with ENDBELL | - | 129513-000 | TXR15AB00-1618AI | - | - | - | - | - | - | - | - | ||
![]() TXR40SJ90-1610BI TE Connectivity | In Stock | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 8-1201113-4 | Corrosion Resisting Steel | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | A50240-000 | TXR40SJ90-1610BI | - | - | - | - | - | - | - | - | ||
![]() TXR61AB00-2208AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1193154-0 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-C-81511 Series 1/Class A,E,F, MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 2/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T, MIL-C-81511 Series 3 & 4/Class A,E,F, MIL-C-81511 Series 3/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F | - | 418565-000 | TXR61AB00-2208AI | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-2020BI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1192048-5 | Aluminum | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | 276599-000 | TXR40AB00-2020BI | - | - | - | - | - | - | - | - | ||
![]() TXR78AB00-3212AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1191006-9 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | BS9522 F0032 (AB), VG 95234 | - | 138775-000 | TXR78AB00-3212AI | - | 100 ppm/°C | 1.5 kOhm | 0.25 W | High Reliability | 1 | - | - | ||
![]() TXR40SJ90-1008AI TE Connectivity | In Stock | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Corrosion Resisting Steel | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | CF4380-000 | TXR40SJ90-1008AI | - | - | - | - | - | - | - | - | ||
![]() TXR15AB00-2010AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1197402-8 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | AS50151 Solder Contact with ENDBELL | MIL-PRF-55342 | 956187-000 | TXR15AB00-2010AI | - | 100 ppm/°C | 3.3 kOhm | 0.1 W | High Reliability | 1 | 1.6 mm | 0.81 mm | ||
![]() TXR41AB00-2204AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1194662-3 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | 589263-000 | TXR41AB00-2204AI | - | 25 ppm/°C | 750 Ohm | 0.25 W | High Reliability | 1 | - | - | ||
![]() TXR61AB90-1612AI TE Connectivity | In Stock | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1191777-5 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | MIL-C-81511 Series 1/Class A,E,F, MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 2/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T, MIL-C-81511 Series 3 & 4/Class A,E,F, MIL-C-81511 Series 3/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F | - | 242051-000 | TXR61AB90-1612AI | - | - | - | - | - | - | - | - | ||
![]() TXR18AB00C2016AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1196554-0 | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | 840043-000 | TXR18AB00C2016AI | 75 V | 50 ppm/°C | 14.7 kOhm | 0.15 W | Precision | 0.1 | - | - | ||
![]() TXR40AB45-0804BI TE Connectivity | 2 | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1196516-1 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | 834745-000 | TXR40AB45-0804BI | - | - | - | - | - | - | - | - | ||
![]() TXR41AB00-1612BI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1195544-4 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | 707291-000 | TXR41AB00-1612BI | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-1014AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1195844-9 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | 749341-000 | TXR40AB00-1014AI | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-1806AI TE Connectivity | 25 | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1192064-4 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | 278878-000 | TXR54AB00-1806AI | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-1416AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1191254-8 | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | 172415-000 | TXR40AB00-1416AI | - | - | - | - | - | - | - | - | ||
![]() TXR40BW00-1406AI TE Connectivity | In Stock | - | - | Straight | Unplated (Shotblast Glass Bead) | 3-1196508-0 | Nickel Aluminum Bronze | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | 833525-000 | TXR40BW00-1406AI | - | - | - | - | - | - | - | - | ||
![]() TXR40AB90-1408BI TE Connectivity | In Stock | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1192743-9 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | 365823-000 | TXR40AB90-1408BI | - | 25 ppm/°C | 2.43 kOhm | 0.05 W | High Reliability | 0.1 | - | - | ||
![]() TXR40AB00-1212AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1196949-3 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | 893443-000 | TXR40AB00-1212AI | - | - | - | - | - | - | - | - | ||
![]() TXR18AB00-2818AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1196485-2 | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | 830629-000 | TXR18AB00-2818AI | - | - | - | - | - | - | - | - |