- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | TE Internal # | TE Internal Description | Voltage, Rating | Temperature Coefficient | Resistance | Capacitance | Power Rating | Resistor Type | Inductance | Manufacturer Size Code | ESR | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR76AB00-1404AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1196145-5 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | BS9522 F0017, BS9522 N0001, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | 793713-000 | TXR76AB00-1404AI | - | - | - | - | - | - | 470 nH | - | - | 20 | 12.2 A | - | 5.18 mm | 5.18 mm | ||
![]() TXR18AB00-2216AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1196178-5 | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | 799147-000 | TXR18AB00-2216AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AC00-1610BI TE Connectivity | 26 | - | - | Straight | Electroless Nickel (AMS-C-26074) | 3-1194752-2 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | 600577-000 | TXR40AC00-1610BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB90-1412BI TE Connectivity | 3 | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1195650-7 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | 722719-000 | TXR40AB90-1412BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40BC90-1608AI TE Connectivity | In Stock | - | - | 90 | Electroless Nickel (AMS-C-26074) | 8-1193304-5 | Nickel Aluminum Bronze | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | 439795-000 | TXR40BC90-1608AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-2216AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1196182-0 | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | 799612-000 | TXR54AB00-2216AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-1214AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1194061-8 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | 517267-000 | TXR40AB00-1214AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB90-2408AI TE Connectivity | In Stock | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1197198-7 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | 928303-000 | TXR40AB90-2408AI | - | 250 ppm/K | 499 Ohm | - | 0.0313 W | General Purpose | - | - | - | - | - | 1 | - | - | ||
![]() TXR40AB00-1814BI TE Connectivity | 11 | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1197273-0 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | 938881-000 | TXR40AB00-1814BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB00-2408AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1193555-1 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | 474575-000 | TXR41AB00-2408AI | 75 V | 25 ppm/°C | 240 Ohm | - | 0.15 W | Precision | - | - | - | - | - | 0.1 | - | - | ||
![]() TXR54AB45-1208AI TE Connectivity | In Stock | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1193537-8 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | 472157-000 | TXR54AB45-1208AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40BW00-0804AI TE Connectivity | In Stock | - | - | Straight | Unplated (Shotblast Glass Bead) | 1-1192282-2 | Nickel Aluminum Bronze | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | 301227-000 | TXR40BW00-0804AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB45-2418BI TE Connectivity | 2 | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1195932-5 | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | 761825-000 | TXR41AB45-2418BI | - | - | - | 33 uF | - | - | - | M | 1.5 Ohm | - | - | - | 1.6 mm | 1.6 x 0.85 x 0.9 | ||
![]() TXR41AB90-2412AI TE Connectivity | 15 | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1193342-2 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | 444671-000 | TXR41AB90-2412AI | - | 100 ppm/°C | 267 Ohm | - | 0.5 W | High Reliability | - | - | - | - | - | 1 | - | - | ||
![]() TXR54AB00-2010BI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1190108-4 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | 013839-000 | TXR54AB00-2010BI | - | 100 ppm/°C | 5.9 kOhm | - | 0.25 W | High Reliability | - | - | - | - | - | 1 | - | - | ||
![]() TXR41AB90-1607BI TE Connectivity | In Stock | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1193673-8 | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | 491147-000 | TXR41AB90-1607BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB90-2410AI TE Connectivity | In Stock | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1193630-4 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | 485111-000 | TXR54AB90-2410AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-2220BI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1190264-2 | Aluminum | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | 034115-000 | TXR40AB00-2220BI | - | 25 ppm/°C | 301 Ohm | - | 0.15 W | Sulfur Resistant, Precision | - | - | - | - | - | 0.1 | - | - | ||
![]() TXR21AB90-2212AI TE Connectivity | In Stock | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1196550-5 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | MIL-DTL-26482 Series 1/Class E,F,J,P | 839435-000 | TXR21AB90-2212AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-1212AI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1197118-5 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | 917031-000 | TXR54AB00-1212AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - |