- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Maximum Operating Supply Voltage | Minimum Operating Supply Voltage | Mounting | Number of I/O Lines | Number of Words | Supplier Package | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Timing Type | Typical Operating Supply Voltage | Usage Level | Operating Temperature | Pin Count | Interface | Number of Ports | Program Memory Size | Address Bus Width | Density | Screening Level |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70D3-10-06-1-ZB TE Connectivity | In Stock | - | - | 9.5 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 76 | 70D3-10-06-1-ZB | 70D3-10-06-1-ZB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70D1-10-07-1-ZB TE Connectivity | In Stock | - | - | 11.1 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 76 | 70D1-10-07-1-ZB | 70D1-10-07-1-ZB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70F1-14-10-1-B TE Connectivity | In Stock | - | - | 15.8 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 41 | 70F1-14-10-1-B | 70F1-14-10-1-B | - | - | - | - | - | - | I2C | - | 4 Kb | - | - | - | ||
![]() 70D1-08-03-1-B TE Connectivity | 41 |
| - | 4.7 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 76 | 70D1-08-03-1-B | 70D1-08-03-1-B | - | - | - | - | - | - | I2C/SCI/SPI | - | 60 Kb | - | - | - | ||
![]() 70A1-22-08-1-B TE Connectivity | In Stock | - | - | 12.7 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 3.6 V | 2.2 V | Surface Mount | 16 Bit | 512 kWords | TSOP-II | 54 | 70A1-22-08-1-B | 70A1-22-08-1-B | - | Asynchronous | 2.5, 3.3 V | Industrial grade | -40 to 85 °C | 44 | - | 1 | - | 19 Bit | 8 Mb | Industrial | ||
![]() 70A3-22-12-1-C TE Connectivity | 2267 |
| - | 19 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 54 | 70A3-22-12-1-C | 70A3-22-12-1-C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70A1-14-08-1-ZB TE Connectivity | 2529 |
| - | 12.7 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 54 | 70A1-14-08-1-ZB | 70A1-14-08-1-ZB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70D1-08-04-1-ZB TE Connectivity | 41 |
| - | 6.3 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 76 | 70D1-08-04-1-ZB | 70D1-08-04-1-ZB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH1-21-10-2-Z TE Connectivity | In Stock | - | - | - | Straight | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | 0 – 15.8 | - | - | - | - | - | - | - | - | - | AAE2888-00 | BTH1-21-10-2-Z | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR61AB00-1404AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1197123-6 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-C-81511 Series 1/Class A,E,F, MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 2/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T, MIL-C-81511 Series 3 & 4/Class A,E,F, MIL-C-81511 Series 3/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F | - | - | - | - | - | - | - | - | 917753-000 | TXR61AB00-1404AI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB45-2218BI TE Connectivity | In Stock | - | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1191689-3 | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | 229931-000 | TXR40AB45-2218BI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR18AB45-2808BI TE Connectivity | 5 | - | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1197330-8 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | - | - | - | - | - | 947403-000 | TXR18AB45-2808BI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB90-2014BI TE Connectivity | 34 | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1193305-0 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | - | 439831-000 | TXR54AB90-2014BI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB45-1206AI TE Connectivity | 8 | - | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1196467-1 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | - | 828093-000 | TXR54AB45-1206AI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-1004BI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1190246-1 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | 031839-000 | TXR40AB00-1004BI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40BW00-2416AI TE Connectivity | In Stock | - | - | - | Straight | Unplated (Shotblast Glass Bead) | 1-1192825-4 | Nickel Aluminum Bronze | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | 377253-000 | TXR40BW00-2416AI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB00-1212AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1195626-2 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | - | - | 719317-000 | TXR41AB00-1212AI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR66SJ90-4024BI TE Connectivity | In Stock | - | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Corrosion Resisting Steel | 19.1 – 30.5u2009mmu2009[u2009.75 – 1.2u2009inu2009] | - | VG 95234 | - | - | - | - | - | - | - | - | CF4666-000 | TXR66SJ90-4024BI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR18AB00-2416AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1195176-7 | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | - | - | - | - | - | 656291-000 | TXR18AB00-2416AI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR15AB00-1205AI TE Connectivity | 142 | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1194777-6 | Aluminum | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | AS50151 Solder Contact with ENDBELL | - | - | - | - | - | - | - | - | 603625-000 | TXR15AB00-1205AI | - | - | - | - | - | - | - | - | - | - | - | - |