- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Capacitance | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR76AB00-1604AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1191016-5 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | BS9522 F0017, BS9522 N0001, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | 140257-000 | TXR76AB00-1604AI | - | - | - | ||
![]() TXR54AB00-3220AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1197244-3 | Aluminum | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | 934921-000 | TXR54AB00-3220AI | - | - | - | ||
![]() TXR40AC45-1610AI TE Connectivity | In Stock | - | - | - | - | 45 | - | Electroless Nickel (AMS-C-26074) | 2-1193093-6 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 410097-000 | TXR40AC45-1610AI | - | - | - | ||
![]() TXR54AB00-1412BI TE Connectivity | 10 | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1195899-6 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | 757117-000 | TXR54AB00-1412BI | - | - | - | ||
![]() TXR54AC90-1608AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Electroless Nickel (AMS-C-26074) | 5-1191701-8 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | 231599-000 | TXR54AC90-1608AI | - | - | - | ||
![]() TXR54AB90-1412BI TE Connectivity | 30 | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1195884-1 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | 754923-000 | TXR54AB90-1412BI | - | - | - | ||
![]() TXR54SJ00-2208AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 3-1899121-2 | Corrosion Resisting Steel | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | CA5917-000 | TXR54SJ00-2208AI | - | - | - | ||
![]() TXR40SC00-2420BI TE Connectivity | In Stock | - | - | - | - | Straight | - | Electroless Nickel (AMS-C-26074) | 1197007-1 | Corrosion Resisting Steel | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 901491-000 | TXR40SC00-2420BI | - | - | - | ||
![]() TXR40AU00-1010BI TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Cobalt | 8-1200715-7 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | D42302-000 | TXR40AU00-1010BI | - | - | - | ||
![]() BTA1-14-06-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Cobalt | - | Aluminum | - | 0 – 9.5 | - | - | - | BTA1-14-06-1-ZB-SB | BTA1-14-06-1-ZB-SB | Band Adapter | - | - | ||
![]() BTA1-12-08-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Cobalt | - | Aluminum | - | 0 – 12.7 | - | - | - | BTA1-12-08-1-ZB-SB | BTA1-12-08-1-ZB-SB | Band Adapter | - | - | ||
![]() BTA3-10-08-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | 90 | - | Zinc Cobalt | BTA310081ZBSB | Aluminum | - | 0 – 12.7 | - | - | - | BTA3-10-08-1-ZB-SB | BTA3-10-08-1-ZB-SB | Band Adapter | - | - | ||
![]() BTA1-12-04-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Cobalt | - | Aluminum | - | 0 – 6.3 | - | - | - | BTA1-12-04-1-ZB-SB | BTA1-12-04-1-ZB-SB | Band Adapter | - | - | ||
![]() BTA3-22-06-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | 90 | - | Zinc Cobalt | - | Aluminum | - | 0 – 9.5 | - | - | - | BTA3-22-06-1-ZB-SB | BTA3-22-06-1-ZB-SB | Band Adapter | - | - | ||
![]() 91LC3-22-12-1-ZB-HE300 TE Connectivity | In Stock | - | - | 19u2009mmu2009[u2009.748u2009inu2009] | - | 90 | 12 | - | - | Aluminum Alloy | - | - | - | - | 58 | AAB4188-00 | 91LC3-22-12-1-ZB-HE300 | - | - | - | ||
![]() 91L1-22-06-1-ZB-HE100 TE Connectivity | In Stock | - | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | Straight | 6 | - | - | Aluminum Alloy | - | - | - | - | 18 | AAB3872-00 | 91L1-22-06-1-ZB-HE100 | - | - | - | ||
![]() BTF3-11-06-1-ZN TE Connectivity | In Stock | - | - | - | 9.5 | 90 | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 41 | AAE2917-00 | BTF3-11-06-1-ZN | - | 1 uF | 0.6 x 0.3 x 0.56 | ||
![]() 70F1-25-20-1-B TE Connectivity | 2963 |
| - | - | 31.8 | Straight | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 41 | 70F1-25-20-1-B | 70F1-25-20-1-B | - | - | - | ||
![]() 70H1-15-08-1-C TE Connectivity | 2615 |
| - | - | 12.7 | Straight | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | 70H1-15-08-1-C | 70H1-15-08-1-C | - | - | - | ||
![]() 70H1-23-11-1-B TE Connectivity | 2384 |
| - | - | 17.47 | Straight | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | 70H1-23-11-1-B | 70H1-23-11-1-B | - | - | - |