- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTH3-11-07-1-C TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | Aluminum | - | 0 – 11.1 | - | - | - | BTH3-11-07-1-C | BTH3-11-07-1-C | Band Adapter | ||
![]() BTH3-13-04-1-ZN-SB TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | Aluminum | - | 0 – 6.3 | - | - | - | BTH3-13-04-1-ZN-SB | BTH3-13-04-1-ZN-SB | Band Adapter | ||
![]() BTH3-13-05-1-ZN-SB TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | Aluminum | - | 0 – 7.9 | - | - | - | BTH3-13-05-1-ZN-SB | BTH3-13-05-1-ZN-SB | Band Adapter | ||
![]() BTH3-13-18-1-ZN-SB TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | Aluminum | - | 0 – 28.6 | - | - | - | BTH3-13-18-1-ZN-SB | BTH3-13-18-1-ZN-SB | Band Adapter | ||
![]() BTH3-15-07-4-JZ-SB TE Connectivity | In Stock | - | - | 11.1 | 90 | - | 303 Stainless Steel | - | - | - | Wire-to-Wire | 40 | BTH3-15-07-4-JZ-SB | BTH3-15-07-4-JZ-SB | - | ||
![]() BTH3-15-08-1-ZN TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | Aluminum | - | 0 – 12.7 | - | - | - | BTH3-15-08-1-ZN | BTH3-15-08-1-ZN | Band Adapter | ||
![]() BTH3-15-09-1-ZB-SB TE Connectivity | In Stock | - | - | - | 90 | Zinc Cobalt | Aluminum | - | 0 – 14.2 | - | - | - | BTH3-15-09-1-ZB-SB | BTH3-15-09-1-ZB-SB | Band Adapter | ||
![]() BTH3-17-16-1-B TE Connectivity | In Stock | - | - | - | 90 | Cadmium | Aluminum | - | 0 – 25.4 | - | - | - | BTH3-17-16-1-B | BTH3-17-16-1-B | Band Adapter | ||
![]() BTH3-19-06-1-ZN-SB TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | Aluminum | - | 0 – 9.5 | - | - | - | BTH3-19-06-1-ZN-SB | BTH3-19-06-1-ZN-SB | Band Adapter | ||
![]() BTH3-19-14-1-ZN-SB TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | Aluminum | - | 0 – 22.2 | - | - | - | BTH3-19-14-1-ZN-SB | BTH3-19-14-1-ZN-SB | Band Adapter | ||
![]() BTH3-21-20-1-C TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | Aluminum | - | 0 – 31.8 | - | - | - | BTH3-21-20-1-C | BTH3-21-20-1-C | Band Adapter | ||
![]() BTH3-25-16-4-J TE Connectivity | In Stock | - | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | Stainless Steel | - | 0 – 25.4 | - | - | - | BTH3-25-16-4-J | BTH3-25-16-4-J | Band Adapter | ||
![]() BTH3-25-24-1-C TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | Aluminum | - | 0 – 38.1 | - | - | - | BTH3-25-24-1-C | BTH3-25-24-1-C | Band Adapter | ||
![]() STXR40AZ90-1818AI TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel (ASTM B841) | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EK9366-000 | STXR40AZ90-1818AI | - | ||
![]() TXR40AZ90-1808AI TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel (ASTM B841) | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EK9378-000 | TXR40AZ90-1808AI | - | ||
![]() STXR58AB00-2212AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact (ITT CANNON), CA3106 (ITT CANNON), VG 95234 | - | - | EK9371-000 | STXR58AB00-2212AI | - | ||
![]() TXR54AU90-1407BI TE Connectivity | In Stock | - | - | - | 90 | Zinc Cobalt | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | EK9384-000 | TXR54AU90-1407BI | - | ||
![]() STXR40AZ90-1618AI TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel (ASTM B841) | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EK9364-000 | STXR40AZ90-1618AI | - | ||
![]() BTA1-12-09-4-J TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | Stainless Steel | - | 0 – 14.2 | - | - | - | BTA1-12-09-4-J | BTA1-12-09-4-J | Band Adapter | ||
![]() BTA1-16-11-4-J TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | Stainless Steel | - | 0 – 17.4 | - | - | - | BTA1-16-11-4-J | BTA1-16-11-4-J | Band Adapter |