- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Frequency Aging | Fuse Material | Mode of Oscillation | Mounting | Qualification | Standard Frequency | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Frequency Stability | Pin Count | Frequency Tolerance | Family | Series Resistance | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTA1-20-12-1-B TE Connectivity | In Stock | - | - | - | Straight | Cadmium | Aluminum | - | 0 – 19 | - | - | - | - | - | - | - | - | - | BTA1-20-12-1-B | BTA1-20-12-1-B | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-24-12-1-B TE Connectivity | In Stock | - | - | - | Straight | Cadmium | Aluminum | - | 0 – 19 | - | - | - | - | - | - | - | - | - | BTA1-24-12-1-B | BTA1-24-12-1-B | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-16-06-1-B TE Connectivity | In Stock | - | - | - | Straight | Cadmium | Aluminum | - | 0 – 9.5 | - | - | - | - | - | - | - | - | - | BTA1-16-06-1-B | BTA1-16-06-1-B | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-16-06-4-J-SB TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | Stainless Steel | - | 0 – 9.5 | - | - | - | - | - | - | - | - | - | BTA1-16-06-4-J-SB | BTA1-16-06-4-J-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-18-13-4-J-SB TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | Stainless Steel | - | 0 – 20.6 | - | - | - | - | - | - | - | - | - | BTA1-18-13-4-J-SB | BTA1-18-13-4-J-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-16-19-4-J-SB TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | Stainless Steel | - | 0 – 30.2 | - | - | - | - | - | - | - | - | - | BTA1-16-19-4-J-SB | BTA1-16-19-4-J-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-24-12-1-B-SB TE Connectivity | In Stock | - | - | - | Straight | Cadmium | Aluminum | - | 0 – 19 | - | - | - | - | - | - | - | - | - | BTA1-24-12-1-B-SB | BTA1-24-12-1-B-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70H3-11-05-1-ZN-SE TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | Aluminum | - | 0 – 7.9 | - | - | - | - | - | - | - | - | - | BAE0204-00 | 70H3-11-05-1-ZN-SE | Braided | - | - | 50.0000 ppm/°C | - | 80.6 kOhm | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 0.1 | 4.75 | - | ||
![]() 70H3-19-10-1-C-SE TE Connectivity | 2881 |
| - | - | 90 | Electroless Nickel | Aluminum | - | 0 – 15.8 | - | - | ±3 ppm/Year | - | Fundamental | Surface Mount | - | 32 MHz | - | BAE0196-00 | 70H3-19-10-1-C-SE | Braided | - | -10 to 60 °C | - | Crystal | - | - | - | 20 ppm | 4 | ±20 ppm | - | 200 Ohm | - | - | - | ||
![]() 70H3-25-18-1-C-SE TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | Aluminum | - | 0 – 28.6 | - | - | - | - | - | - | - | - | - | BAE0201-00 | 70H3-25-18-1-C-SE | Braided | - | - | 50.0000 ppm/°C | - | 82.5 kOhm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 1 | 7.62 | - | ||
![]() 70A3-24-18-1-C-SE TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | Aluminum | - | 0 – 28.6 | - | - | - | - | - | - | - | - | - | BAE0228-00 | 70A3-24-18-1-C-SE | Braided | - | - | 50.0000 ppm/°C | - | 237 Ohm | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 1 | 4.75 | - | ||
![]() BTA1-24-06-1-C TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | Aluminum | - | 0 – 9.5 | - | - | - | - | - | - | - | - | - | BTA1-24-06-1-C | BTA1-24-06-1-C | Band Adapter | - | - | - | - | - | 500 mW | Industrial | - | - | - | - | - | 1 | - | - | ||
![]() BTA3-10-04-1-C TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | Aluminum | - | 0 – 6.3 | - | - | - | - | - | - | - | - | - | BTA3-10-04-1-C | BTA3-10-04-1-C | Band Adapter | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 1 | - | - | ||
![]() TXR40AZ00-1008AI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | EK2975-000 | TXR40AZ00-1008AI | - | - | - | 25.0000 ppm/°C | - | 2.74 kOhm | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 1 | 7.62 | - | ||
![]() 70H1-13-08-1-B TE Connectivity | 2070 |
| - | 12.7 | Straight | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | Glass Melamine | - | - | - | - | 40 | EK4777-000 | 70H1-13-08-1-B | - | 170 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70H1-15-10-1-C TE Connectivity | 2139 |
| - | 15.87 | Straight | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | MIL-PRF-39009 | - | 40 | EK4781-000 | 70H1-15-10-1-C | - | - | - | ± 20ppm/°C | - | 5.62 kOhm | 20 W | - | - | - | - | - | - | ± 1% | 26.97 mm | 27.43 mm | ||
![]() 70H1-19-12-1-C TE Connectivity | In Stock | - | - | 19.05 | Straight | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 40 | EK4786-000 | 70H1-19-12-1-C | - | - | - | 50.0000 ppm/°C | - | 12.1 kOhm | 0.125 W | - | - | - | - | - | - | 1 | 10.8 | - | ||
![]() 70H1-17-12-1-C TE Connectivity | In Stock | - | - | 19.05 | Straight | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 40 | EK4783-000 | 70H1-17-12-1-C | - | - | - | - | - | - | - | - | - | - | - | Corcom Power Inlet Filters & Power Entry Modules | - | - | - | - | ||
![]() 70H3-13-08-1-ZN TE Connectivity | In Stock | - | - | 12.7 | 90 | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 40 | EK4805-000 | 70H3-13-08-1-ZN | - | - | - | 100 ppm/K | - | 22.1 kOhm | 0.1 W | General Purpose | - | - | - | - | - | 1 | - | - | ||
![]() 70H3-13-08-1-B TE Connectivity | In Stock | - | - | 12.7 | 90 | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 40 | EK4803-000 | 70H3-13-08-1-B | - | - | - | - | - | - | 250 mW | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 1 | - | - |