- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Mounting | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Terminate To | Termination Device Typeu2009 | Termination Method | Voltage, Rating | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70H3-17-12-1-B TE Connectivity | In Stock | - | - | - | 19.05 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | 40 | - | EK4809-000 | 70H3-17-12-1-B | - | - | - | - | - | - | - | - | 125 mW | - | High Reliability, MIL-PRF-55182 | - | 1 | - | - | ||
![]() BTH1-13-08-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel | - | Aluminum | - | - | - | 0 – 12.7 | - | - | - | - | - | - | EK4885-000 | BTH1-13-08-1-ZN-SB | - | Band Adapter | - | 200 V | 50.0000 ppm/°C | - | 3.32 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | 1 | 7.62 | - | ||
![]() BTH1-25-16-1-ZN-SB TE Connectivity | In Stock | - | - | Gold | - | Straight | Zinc Nickel | - | Aluminum | - | Straight | - | 0 – 25.4 | - | - | Brass | Edge Mount | - | - | EK4903-000 | BTH1-25-16-1-ZN-SB | PCB | Band Adapter | Solder | - | - | SMA | - | Plug | - | - | - | - | - | 9.52 mm | - | ||
![]() BTH1-23-16-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel | - | Aluminum | - | - | - | 0 – 25.4 | - | - | - | - | - | - | EK4900-000 | BTH1-23-16-1-ZN-SB | - | Band Adapter | - | - | 100 ppm/°C | - | 23.7 Ohm | - | 0.8 W | - | High Reliability | - | 1 | 5 | 2.49 | ||
![]() 37H3-17-06-1-ZN-CC-AD TE Connectivity | In Stock | - | - | - | 11.1 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | H | AAF5637-00 | 37H3-17-06-1-ZN-CC-AD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB00-1612AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1192571-8 | Aluminum | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | - | 340939-000 | TXR21AB00-1612AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB90-2212BI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1193403-2 | Aluminum | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | 453289-000 | TXR40AB90-2212BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-2006AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1196022-0 | Aluminum | - | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | 773271-000 | TXR54AB00-2006AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-2410BI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1193390-2 | Aluminum | - | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | 451483-000 | TXR54AB00-2410BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB00-1605AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1195212-1 | Aluminum | - | - | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | - | 661269-000 | TXR21AB00-1605AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-1207BI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1190096-8 | Aluminum | - | - | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | 012275-000 | TXR54AB00-1207BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AC45-0804AI TE Connectivity | 63 | - | - | - | - | 45 | Electroless Nickel (AMS-C-26074) | 8-1190026-5 | Aluminum | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | 003547-000 | TXR54AC45-0804AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-1412BI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1195949-9 | Aluminum | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | 764227-000 | TXR40AB00-1412BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-1408BI TE Connectivity | 176 | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1197657-1 | Aluminum | - | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | 990207-000 | TXR40AB00-1408BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR18AB00C1106AI TE Connectivity | In Stock | - | - | Gold | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1191513-9 | Aluminum | Polyester | Straight | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | Phosphor Bronze | Through Hole | - | - | 208809-000 | TXR18AB00C1106AI | - | - | Solder | - | - | - | - | - | - | 2.5400 mm | - | Black | - | - | - | ||
![]() TXR54AB90-2214AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1191450-9 | Aluminum | - | - | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | 200191-000 | TXR54AB90-2214AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-2005AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1194020-1 | Aluminum | - | - | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | 511469-000 | TXR54AB00-2005AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB00-1212BI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | - | Aluminum | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | CF3792-000 | TXR41AB00-1212BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-2818AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1191699-3 | Aluminum | - | - | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | 231327-000 | TXR54AB00-2818AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB90-2008AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1194195-1 | Aluminum | - | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | - | 534451-000 | TXR21AB90-2008AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |