- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Approved Standardsu2009 | Backshell Materialu2009 | Backshell Product Typeu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Insert Arrangement | Mil-Spec | Mounting | Operating Temperature Rangeu2009 | Primary Product Materialu2009 | Sealableu2009 | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Voltage, Rating | Operating Temperature | Type | Number of Rows | Gender | Pitch | Number of Contacts | Contact Gender | Housing Color | Diode Configuration | Repetitive Peak Reverse Voltage | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTH1-11-07-4-J TE Connectivity | In Stock | - | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | - | Stainless Steel | - | - | - | - | 0 – 11.1 | - | - | - | - | - | - | - | - | - | - | AAF6810-00 | BTH1-11-07-4-J | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AC90-2010AI TE Connectivity | 4 | - | - | Gold | - | 90 | Electroless Nickel (AMS-C-26074) | 1194230-5 | - | Aluminum | - | - | Straight | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | 23-35 | - | Wall Mount | - | - | - | - | - | 539047-000 | TXR40AC90-2010AI | - | Crimp | - | -65 to 200 °C | - | - | Receptacle | - | - | Pin | - | - | - | No | 32.66 mm | ||
![]() APH1-09-12-40-1-ZN-SB TE Connectivity | In Stock | - | - | - | 9.5 | Straight | - | - | - | Aluminum Alloy | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | H | AAF7632-00 | APH1-09-12-40-1-ZN-SB | - | - | - | - | - | - | - | - | - | - | - | Single Dual Anode | 60 | - | - | ||
![]() STXR40AZ90-2020AI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | - | Aluminum | - | Polyamide | Straight | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | Cable Mount | - | - | - | - | - | EL4398-000 | STXR40AZ90-2020AI | - | - | 600 Vdc | -40 to 140 °C | Sealed Connector | 1 | Plug | 10.4000 mm | 2 | - | Black | - | - | - | 32.9 mm | ||
![]() HEX40-AC-45-23-A13-1 TE Connectivity | 21 | - | - | - | - | 45 | Electroless Nickel | 9-1198910-0 | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 425030-000 | HEX40-AC-45-23-A13-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AB-90-17-A6-1 TE Connectivity | In Stock | - | - | Gold | - | 90 | Cadmium | 6-1192586-6 | - | Aluminum Alloy | - | - | Straight | - | - | - | - | 19-11 | - | Wall Mount | - | - | - | - | - | 343345-000 | HEX41-AB-90-17-A6-1 | - | Crimp | - | -65 to 200 °C | - | - | Receptacle | - | - | Pin | - | - | - | No | 32.74 mm | ||
![]() HEX40-AC-00-15-A5-3-DS TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 3-1197964-5 | - | Aluminum Alloy | - | - | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | 40 | - | 962168-000 | HEX40-AC-00-15-A5-3-DS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-00-15-A5-C TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 1-1197401-8 | - | Aluminum Alloy | - | - | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | 40 | - | 955935-000 | HEX40-AC-00-15-A5-C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-0804BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Zinc Nickel | - | - | Aluminum | - | - | - | - | 0 – 6.3 | - | - | - | - | - | - | - | - | - | - | AAG5191-00 | TXR40AZ9W-0804BI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-2416AI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Zinc Nickel | - | - | Aluminum | - | - | - | - | 0 – 25.4 | - | - | - | - | - | - | - | - | - | - | AAG5234-00 | TXR40AZ9W-2416AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-1608BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Zinc Nickel | - | - | Aluminum | - | - | - | - | 0 – 12.7 | - | - | - | - | - | - | - | - | - | - | AAG5334-00 | TXR40AZ9W-1608BI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-1610AI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Zinc Nickel | - | - | Aluminum | - | - | - | - | 0 – 15.8 | - | - | - | - | - | - | - | - | - | - | AAG5339-00 | TXR40AZ9W-1610AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-2214BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Zinc Nickel | - | - | Aluminum | - | - | - | - | 0 – 22.2 | - | - | - | - | - | - | - | - | - | - | AAG5404-00 | TXR40AZ9W-2214BI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR76AU90-1806AI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Cobalt | - | - | Aluminum | - | - | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | BS9522 F0017, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | - | - | - | - | - | EF4067-000 | TXR76AU90-1806AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-90-15-A5-3 TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 4-1201747-8 | - | Aluminum Alloy | - | - | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | 40 | - | A49721-000 | HEX40-AB-90-15-A5-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BND-1425P TE Connectivity | In Stock | - | - | - | - | - | - | 6-1200162-8 | 85049/128-4 | - | Band Termination Strap | - | - | - | - | - | - | - | - | - | -65 – 200u2009°Cu2009[u2009-85 – 392u2009°Fu2009] | Steel | - | - | - | 229126-000 | BND-1425P | - | - | - | - | Adaptive Compute Acc | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR58AB00-3214AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1201756-6 | - | Aluminum | - | - | - | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact (ITT CANNON), CA3106 (ITT CANNON), VG 95234 | - | - | - | - | - | - | - | - | - | C45275-000 | TXR58AB00-3214AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-17-18-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel | - | - | Aluminum | - | - | - | - | 0 – 28.6 | - | - | - | - | - | - | - | - | - | - | AAE4519-00 | BTH3-17-18-1-ZN-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/83-22N03 TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel | M85049/83-22N03 | - | Aluminum Alloy | - | - | - | - | - | - | Cable-to-Cable | - | R85049/83-22N03 | - | - | - | No | - | - | CW6015-000 | R85049/83-22N03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/89-15N03 TE Connectivity | 2825 |
| - | - | - | 45 | Electroless Nickel | M85049/89-15N03 | - | Aluminum Alloy | - | - | - | 14.27u2009mmu2009[u2009.562u2009inu2009] | - | - | Cable-to-Cable | - | R85049/89-15N03 | - | - | - | - | - | - | CW5206-000 | R85049/89-15N03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |