- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R85049/89-9W03 TE Connectivity | In Stock | - | - | - | 45 | Cadmium | M85049/89-9W03 | Aluminum Alloy | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Cable-to-Cable | R85049/89-9W03 | - | - | CW5124-000 | R85049/89-9W03 | - | ||
![]() TXR40AU90-1004BI TE Connectivity | In Stock | - | - | - | 90 | Zinc Cobalt | 3-1201114-0 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | D94941-000 | TXR40AU90-1004BI | - | ||
![]() TXR40AU90-1004AI TE Connectivity | In Stock | - | - | - | 90 | Zinc Cobalt | 1200737-5 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | C05137-000 | TXR40AU90-1004AI | - | ||
![]() TXR40AU00-1410BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Cobalt | 8-1200500-5 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | E03665-000 | TXR40AU00-1410BI | - | ||
![]() TXR40SC00-2416BI TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 1192713-8 | Corrosion Resisting Steel | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | 361775-000 | TXR40SC00-2416BI | - | ||
![]() APH3-19-24-1-ZN-SB TE Connectivity | In Stock | - | - | 19 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | H | AAF0586-00 | APH3-19-24-1-ZN-SB | - | ||
![]() TXR40BW90-1410AI TE Connectivity | In Stock | - | - | - | 90 | Unplated (Shotblast Glass Bead) | 6-1202095-4 | Nickel Aluminum Bronze | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | C11983-000 | TXR40BW90-1410AI | - | ||
![]() TXR54AB45-2214BI TE Connectivity | In Stock | - | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1899689-9 | Aluminum | 11.9 – 19.1u2009mmu2009[u2009.469 – .75u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | CH8431-000 | TXR54AB45-2214BI | - | ||
![]() BTA1-20-20-4-J-SB TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | 0 – 31.8 | - | - | - | - | - | AAE9352-00 | BTA1-20-20-4-J-SB | Band Adapter | ||
![]() 91H2-25-23-1-C-HE400 TE Connectivity | In Stock | - | - | 36.5 | 45 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | 40 | - | AAE9280-00 | 91H2-25-23-1-C-HE400 | - | ||
![]() TXR40SC90-2218AI TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel (AMS-C-26074) | - | Corrosion Resisting Steel | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CX2498-000 | TXR40SC90-2218AI | - | ||
![]() TXR40SC45-1608AI TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel (AMS-C-26074) | 2-1899579-2 | Corrosion Resisting Steel | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CH2352-000 | TXR40SC45-1608AI | - | ||
![]() TXR61AB90-1608AI TE Connectivity | In Stock | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1193055-9 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-C-81511 Series 1/Class A,E,F, MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 2/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T, MIL-C-81511 Series 3 & 4/Class A,E,F, MIL-C-81511 Series 3/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F | - | - | - | - | 404783-000 | TXR61AB90-1608AI | - | ||
![]() TXR61AB90-1406AI TE Connectivity | In Stock | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1191656-6 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-C-81511 Series 1/Class A,E,F, MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 2/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T, MIL-C-81511 Series 3 & 4/Class A,E,F, MIL-C-81511 Series 3/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F | - | - | - | - | 224865-000 | TXR61AB90-1406AI | - | ||
![]() TXR18AB00-1608AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1193785-3 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | - | 502935-000 | TXR18AB00-1608AI | - | ||
![]() TXR40SJ00-1206BI TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 6-1198916-6 | Corrosion Resisting Steel | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | 165838-000 | TXR40SJ00-1206BI | - | ||
![]() TXR40AB9W-1610AI TE Connectivity | In Stock | - | - | - | Swept 90 | Cadmium | - | Aluminum | - | 0 – 15.8 | - | - | - | - | - | AAG5335-00 | TXR40AB9W-1610AI | Tinel-Lock Adapter | ||
![]() BTA1-10-14-1-ZB-SB TE Connectivity | In Stock | - | - | - | Straight | Zinc Cobalt | - | Aluminum | - | 0 – 22.2 | - | - | - | - | - | BTA1-10-14-1-ZB-SB | BTA1-10-14-1-ZB-SB | Band Adapter | ||
![]() BTA1-08-04-1-C TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | 0 – 6.3 | - | - | - | - | - | BTA1-08-04-1-C | BTA1-08-04-1-C | Band Adapter | ||
![]() 91A1-12-06-1-B-HE100 TE Connectivity | In Stock | - | - | 9.5 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | 54 | - | AAA7102-00 | 91A1-12-06-1-B-HE100 | - |