- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Color Temperature | Connector General Specification Numberu2009 | Connector Systemu2009 | Maximum Forward Current | Mounting Orientation | Operating Temperature Rangeu2009 | Primary Product Materialu2009 | Sealableu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Color | Viewing Angle | Luminous Flux |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CJ0935-000 TE Connectivity | 33 | - | - | - | - | Cadmium | FLX40-041-01 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | CJ0935-000 | FLX40-041-01 | Ferrule, HexaShield F | - | - | - | ||
![]() 1828-00-440014 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | CF9845-000 | 1828-00-440014 | - | - | - | - | ||
![]() BTH3-11-08-2-Z TE Connectivity | In Stock | - | - | - | 90 | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | 0 – 12.7 | - | - | - | - | - | - | - | - | - | AAG4024-00 | BTH3-11-08-2-Z | Band Adapter | - | - | - | ||
![]() 91H3-15-20-2-Z-HE400 TE Connectivity | In Stock | - | - | 31.8 | 90 | - | - | Nickel Aluminum Bronze | - | - | - | - | Wire-to-Wire | - | - | - | - | - | 40 | AAG4593-00 | 91H3-15-20-2-Z-HE400 | - | - | - | - | ||
![]() HEX40-AB-90-13-A3-1 TE Connectivity | 5 | - | - | - | 90 | Cadmium | 1196943-1 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | 892583-000 | HEX40-AB-90-13-A3-1 | - | - | - | - | ||
![]() HEX54-SC-90-09-A1-1 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | 6-1194040-1 | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | 514343-000 | HEX54-SC-90-09-A1-1 | - | - | - | - | ||
![]() HEX40L-AB-00-23-A13-1 TE Connectivity | 2770 |
| - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 2-1200416-4 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | - | - | 40 | F04540-000 | HEX40L-AB-00-23-A13-1 | - | - | - | - | ||
![]() HEX40-AB-00-15-A5-2-DS TE Connectivity | 2876 |
| - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 5-1191022-3 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | - | - | 40 | 141053-000 | HEX40-AB-00-15-A5-2-DS | - | - | - | - | ||
![]() HEX40-AB-90-09-A1-1 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | 6-1200010-7 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | 564916-000 | HEX40-AB-90-09-A1-1 | - | - | - | - | ||
![]() HEX40-AC-90S-09-A1-1 TE Connectivity | In Stock | - | - | - | Swept 90 | Electroless Nickel | 7-1198240-8 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | 454066-000 | HEX40-AC-90S-09-A1-1 | - | - | - | - | ||
![]() HEX41-AC-90-21-A9-2 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 1-1190530-7 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | - | - | 41 | 070485-000 | HEX41-AC-90-21-A9-2 | - | - | - | - | ||
![]() STXR40AZ90-0805AI TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | EL5632-000 | STXR40AZ90-0805AI | - | - | - | - | ||
![]() HEX41-AB-00-17-A6-1 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | 1-1194720-1 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | 596801-000 | HEX41-AB-00-17-A6-1 | - | - | - | - | ||
![]() HEX40-AB-90-21-A11-1 TE Connectivity | 2790 |
| - | - | 90 | Cadmium | 1197947-8 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | 575792-000 | HEX40-AB-90-21-A11-1 | - | - | - | - | ||
![]() HEX40-AC-00-25-A12-1 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | 9-1192647-4 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | 352363-000 | HEX40-AC-00-25-A12-1 | - | - | - | - | ||
![]() 2357922-1 TE Connectivity | 1704 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | Other | No | - | 2357922-1 | FIR CLIP,CONN KIT | - | - | - | - | ||
![]() STXR40BW90-0807AI TE Connectivity | In Stock | - | - | - | 90 | Unplated (Shotblast Glass Bead) | 6-1899352-9 | Nickel Aluminum Bronze | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | CL5292-000 | STXR40BW90-0807AI | - | - | - | - | ||
![]() TXR40AB90-0808AI TE Connectivity | In Stock | - | - | - | 90 | - | - | Aluminum Alloy | - | 0 – 12.7 | - | MIL-DTL-38999 Series III & IV | - | - | - | - | - | - | - | AAD4037-00 | TXR40AB90-0808AI | Tinel-Lock Ring | - | - | - | ||
![]() 70A3-22-16-1-B-SE TE Connectivity | In Stock | - | - | - | 90 | Cadmium | - | Aluminum | - | 0 – 25.4 | - | - | - | - | - | - | - | - | - | BAE0184-00 | 70A3-22-16-1-B-SE | Braided | - | - | - | ||
![]() 70A3-16-10-1-B-SE TE Connectivity | In Stock | - | - | - | 90 | Cadmium | - | Aluminum | - | 0 – 15.8 | 4000 K | - | - | 150 mA | Top Mount | - | - | - | - | BAE0181-00 | 70A3-16-10-1-B-SE | Braided | Neutral White | 120 ° | 34.5 lm |