- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Braid Typeu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTA3-20-10-1-B TE Connectivity | In Stock | - | - | - | 90 | Cadmium | - | Aluminum | - | - | 0 – 15.8 | - | - | - | BTA3-20-10-1-B | BTA3-20-10-1-B | Band Adapter | ||
![]() 91H3-19-12-1-ZN-HE300 TE Connectivity | In Stock | - | - | 19 | 90 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | 40 | EK4868-000 | 91H3-19-12-1-ZN-HE300 | - | ||
![]() 91H3-15-08-1-C-HE200 TE Connectivity | In Stock | - | - | 12.7 | 90 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | 40 | EK4861-000 | 91H3-15-08-1-C-HE200 | - | ||
![]() 91H1-17-10-1-ZN-HE200 TE Connectivity | In Stock | - | - | 15.8 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | 40 | EK4838-000 | 91H1-17-10-1-ZN-HE200 | - | ||
![]() SETR08AI-TINEL-LOCK-RING TE Connectivity | In Stock | - | - | - | - | - | - | - | 36 Single | - | - | - | - | - | CZ3656-000 | SETR08AI-SIDE-ENTRY-TINEL-LOCK-RING | Tinel-Lock Ring | ||
![]() 70H1-11-07-1-B TE Connectivity | In Stock | - | - | 11.1 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | 40 | EK3747-000 | 70H1-11-07-1-B | - | ||
![]() STXR40AZ00-1216BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | 3-1899758-0 | Aluminum | - | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | CV1549-000 | STXR40AZ00-1216BI | - | ||
![]() STXR40AZ00-1018BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | CV1546-000 | STXR40AZ00-1018BI | - | ||
![]() BTA3-10-05-1-C TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | - | Aluminum | - | - | 0 – 7.9 | - | - | - | BTA3-10-05-1-C | BTA3-10-05-1-C | Band Adapter | ||
![]() 70H3-15-08-1-C-SE TE Connectivity | 2046 |
| - | - | 90 | Electroless Nickel | - | Aluminum | - | - | 0 – 12.7 | - | - | - | BAE0191-00 | 70H3-15-08-1-C-SE | Braided | ||
![]() 70H3-15-08-1-ZN-SE TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | - | Aluminum | - | - | 0 – 12.7 | - | - | - | BAE0208-00 | 70H3-15-08-1-ZN-SE | Braided | ||
![]() TXR54AZ9W-1207BI TE Connectivity | In Stock | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | 0 – 11.1 | - | - | - | AAH3607-00 | TXR54AZ9W-1207BI | Tinel-Lock Adapter | ||
![]() 91H1-15-09-1-C-HE200 TE Connectivity | In Stock | - | - | 14.2 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | 40 | EK0451-000 | 91H1-15-09-1-C-HE200 | - | ||
![]() 91H1-17-15-4-J-HE300 TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | - | 0 – 23.8 | - | - | - | AAG6352-00 | 91H1-17-15-4-J-HE300 | Spring | ||
![]() TXR54SJ00-2208AI TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 3-1899121-2 | Corrosion Resisting Steel | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | CA5917-000 | TXR54SJ00-2208AI | - | ||
![]() TXR40SC00-2420BI TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 1197007-1 | Corrosion Resisting Steel | - | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 901491-000 | TXR40SC00-2420BI | - | ||
![]() TXR40AU00-1010BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Cobalt | 8-1200715-7 | Aluminum | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | D42302-000 | TXR40AU00-1010BI | - | ||
![]() BTA1-20-08-1-B TE Connectivity | In Stock | - | - | - | Straight | Cadmium | - | Aluminum | - | - | 0 – 12.7 | - | - | - | BTA1-20-08-1-B | BTA1-20-08-1-B | Band Adapter | ||
![]() BTA1-20-07-1-B-SB TE Connectivity | In Stock | - | - | - | Straight | Cadmium | - | Aluminum | - | - | 0 – 11.1 | - | - | - | BTA1-20-07-1-B-SB | BTA1-20-07-1-B-SB | Band Adapter | ||
![]() BTA1-16-08-4-J-SB TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | - | 0 – 12.7 | - | - | - | BTA1-16-08-4-J-SB | BTA1-16-08-4-J-SB | Band Adapter |