- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | Sealableu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R85049/82-24W03 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | M85049/82-24W03 | Aluminum Alloy | - | - | Cable-to-Cable | R85049/82-24W03 | No | - | CW3750-000 | R85049/82-24W03 | ||
![]() R85049/90-23N03 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | M85049/90-23N03 | Aluminum Alloy | 23.83u2009mmu2009[u2009.938u2009inu2009] | - | Cable-to-Cable | R85049/90-23N03 | - | - | CW4630-000 | R85049/90-23N03 | ||
![]() R85049/82-28W03 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | M85049/82-28W03 | Aluminum Alloy | - | - | Cable-to-Cable | R85049/82-28W03 | No | - | CW3751-000 | R85049/82-28W03 | ||
![]() STXR40AZ00-1212BI TE Connectivity | 32 | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CW3883-000 | STXR40AZ00-1212BI | ||
![]() R85049/90-13W03 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | M85049/90-13W03 | Aluminum Alloy | 11.13u2009mmu2009[u2009.438u2009inu2009] | - | Cable-to-Cable | R85049/90-13W03 | - | - | CW3823-000 | R85049/90-13W03 | ||
![]() R85049/90-11W03 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | M85049/90-11W03 | Aluminum Alloy | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | Cable-to-Cable | R85049/90-11W03 | - | - | CW3822-000 | R85049/90-11W03 | ||
![]() R85049/87-18N03 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | M85049/87-18N03 | Aluminum Alloy | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | Cable-to-Cable | R85049/87-18N03 | - | - | CW4861-000 | R85049/87-18N03 | ||
![]() R85049/82-22N02 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | M85049/82-22N02 | Aluminum Alloy | - | - | Cable-to-Cable | R85049/82-22N02 | No | - | CW4469-000 | R85049/82-22N02 | ||
![]() R85049/89-13W02 TE Connectivity | 2560 |
| - | - | 45 | Cadmium | M85049/89-13W02 | Aluminum Alloy | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | Cable-to-Cable | R85049/89-13W02 | - | - | CW5117-000 | R85049/89-13W02 | ||
![]() R85049/89-23W03 TE Connectivity | In Stock | - | - | - | 45 | Cadmium | M85049/89-23W03 | Aluminum Alloy | 23.83u2009mmu2009[u2009.938u2009inu2009] | - | Cable-to-Cable | R85049/89-23W03 | - | - | CW5131-000 | R85049/89-23W03 | ||
![]() R85049/86-12N03 TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel | M85049/86-12N03 | Aluminum Alloy | 11.13u2009mmu2009[u2009.438u2009inu2009] | - | Cable-to-Cable | R85049/86-12N03 | - | - | CW6112-000 | R85049/86-12N03 | ||
![]() STXR40AZ00-0806AI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CV5400-000 | STXR40AZ00-0806AI | ||
![]() TXR40AZ00-2420BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CV5417-000 | TXR40AZ00-2420BI | ||
![]() TXR76AU90-1204AI TE Connectivity | In Stock | - | - | - | 90 | Zinc Cobalt | - | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | BS9522 F0017, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | EF4074-000 | TXR76AU90-1204AI | ||
![]() BTF1-17-13-1-ZN TE Connectivity | In Stock | - | - | 20.6 | Straight | - | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | 41 | AAG3911-00 | BTF1-17-13-1-ZN | ||
![]() BTH3-25-20-1-B-AD TE Connectivity | In Stock | - | - | 31.8 | 90 | - | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | 40 | AAG4312-00 | BTH3-25-20-1-B-AD | ||
![]() TXR40AZ90-2408AI TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | EL5001-000 | TXR40AZ90-2408AI | ||
![]() HEX41-AC-00-09-A1-3 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 5-1197964-3 | Aluminum Alloy | - | - | Cable-to-Cable | - | - | 41 | 802334-000 | HEX41-AC-00-09-A1-3 | ||
![]() HEX40-AB-00-09-A1-1 TE Connectivity | In Stock | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 7-1200147-9 | Aluminum Alloy | - | - | Cable-to-Cable | - | - | 40 | A40182-000 | HEX40-AB-00-09-A1-1 | ||
![]() HEX40-AC-90-19-A7-1 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | 5-1197339-3 | Aluminum Alloy | - | - | - | - | - | - | 948605-000 | HEX40-AC-90-19-A7-1 |