- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Body Orientation | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Insert Arrangement | Mil-Spec | Mounting | Sealableu2009 | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Gender | Contact Gender | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STXR40AZ90-1010AI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | EK9360-000 | STXR40AZ90-1010AI | - | - | - | - | - | - | ||
![]() STXR40AZ00-0805AI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | EK9353-000 | STXR40AZ00-0805AI | - | - | - | - | - | - | ||
![]() R85049/82-20W02 TE Connectivity | 2533 |
| - | - | - | Straight | Cadmium | M85049/82-20W02 | Aluminum Alloy | - | - | - | Cable-to-Cable | - | R85049/82-20W02 | - | No | - | - | CW3738-000 | R85049/82-20W02 | - | - | - | - | - | - | ||
![]() R85049/85-10W02 TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | M85049/85-10W02 | Aluminum Alloy | - | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | Cable-to-Cable | - | R85049/85-10W02 | - | - | - | - | CW3792-000 | R85049/85-10W02 | - | - | - | - | - | - | ||
![]() R85049/89-11W03 TE Connectivity | In Stock | - | - | - | - | 45 | Cadmium | M85049/89-11W03 | Aluminum Alloy | - | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | Cable-to-Cable | - | R85049/89-11W03 | - | - | - | - | CW5125-000 | R85049/89-11W03 | - | - | - | - | - | - | ||
![]() R85049/83-28W02 TE Connectivity | In Stock | - | - | - | - | 45 | Cadmium | M85049/83-28W02 | Aluminum Alloy | - | - | - | Cable-to-Cable | - | R85049/83-28W02 | - | No | - | - | CW5932-000 | R85049/83-28W02 | - | - | - | - | - | - | ||
![]() R85049/83-18W03 TE Connectivity | In Stock | - | - | - | - | 45 | Cadmium | M85049/83-18W03 | Aluminum Alloy | - | - | - | Cable-to-Cable | - | R85049/83-18W03 | - | No | - | - | CW5938-000 | R85049/83-18W03 | - | - | - | - | - | - | ||
![]() TXR40AZ00-1814AI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | CV5406-000 | TXR40AZ00-1814AI | - | - | - | - | - | - | ||
![]() STXR40SJ00-1212AI TE Connectivity | In Stock | - | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 8-1899679-5 | Corrosion Resisting Steel | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | CH6526-000 | STXR40SJ00-1212AI | - | - | - | - | - | - | ||
![]() APH3-15-20-1-ZN-SB TE Connectivity | In Stock | - | - | Gold | 15.9 | 90 | - | - | Aluminum Alloy | Straight | - | - | Wire-to-Wire | 11-35 | - | Wall Mount | - | - | H | AAF0583-00 | APH3-15-20-1-ZN-SB | Crimp | -65 to 200 °C | Receptacle | SKT | No | 32.74 mm | ||
![]() TXR54AU00-1207AI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Cobalt | 6-1200994-8 | Aluminum | - | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | C16425-000 | TXR54AU00-1207AI | - | - | - | - | - | - | ||
![]() HEX54-SC-45-11-A2-1 TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 1-1201165-5 | 303 Stainless Steel | - | - | - | Cable-to-Cable | - | - | - | - | 54 | - | D71508-000 | HEX54-SC-45-11-A2-1 | - | - | - | - | - | - | ||
![]() TXR40AC90-1608BI TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel (AMS-C-26074) | 3-1195316-9 | Aluminum | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | 676067-000 | TXR40AC90-1608BI | - | - | - | - | - | - | ||
![]() HEX40-AC-45-17-A6-1-DS TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | - | Aluminum Alloy | - | - | - | Cable-to-Cable | - | - | - | - | 40 | - | EG6097-000 | HEX40-AC-45-17-A6-1-DS | - | - | - | - | - | - | ||
![]() TXR40AB90-2018AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1195087-5 | Aluminum | - | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | 644013-000 | TXR40AB90-2018AI | - | - | - | - | - | - | ||
![]() TXR61AB90-1408AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1191177-4 | Aluminum | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-C-81511 Series 1/Class A,E,F, MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 2/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T, MIL-C-81511 Series 3 & 4/Class A,E,F, MIL-C-81511 Series 3/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F | - | - | - | - | - | - | - | 163145-000 | TXR61AB90-1408AI | - | - | - | - | - | - | ||
![]() TXR18AB00-1606BI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1196373-0 | Aluminum | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | - | - | - | - | 817895-000 | TXR18AB00-1606BI | - | - | - | - | - | - | ||
![]() TXR41AB00-1614AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1191064-2 | Aluminum | - | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | - | 147287-000 | TXR41AB00-1614AI | - | - | - | - | - | - | ||
![]() TXR40AB90-0806AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1196971-9 | Aluminum | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | 896703-000 | TXR40AB90-0806AI | - | - | - | - | - | - | ||
![]() 91H1-15-08-1-ZN-HE200 TE Connectivity | In Stock | - | - | - | 12.7 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | 40 | - | EK4835-000 | 91H1-15-08-1-ZN-HE200 | - | - | - | - | - | - |