- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Mounting | Qualification | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Pin Count | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91H1-09-03-1-ZB-HE050 TE Connectivity | In Stock | - | - | - | 4.7 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAB1483-00 | 91H1-09-03-1-ZB-HE050 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-15-06-4-J-HE100 TE Connectivity | In Stock | - | - | - | 9.5 | Straight | - | - | Stainless Steel | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAB1849-00 | 91H1-15-06-4-J-HE100 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-17-06-4-J-HE100 TE Connectivity | In Stock | - | - | - | 9.5 | Straight | - | - | Stainless Steel | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAB1995-00 | 91H1-17-06-4-J-HE100 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-19-16-1-B-HE300 TE Connectivity | In Stock | - | - | - | 25.4 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAB2208-00 | 91H1-19-16-1-B-HE300 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-19-05-1-ZN-HE100 TE Connectivity | In Stock | - | - | - | 7.9 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAB2127-00 | 91H1-19-05-1-ZN-HE100 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-21-10-1-ZB-HE200 TE Connectivity | In Stock | - | - | - | 15.8 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAB2294-00 | 91H1-21-10-1-ZB-HE200 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-25-11-2-Z-HE200 TE Connectivity | In Stock | - | - | - | 17.4 | Straight | - | - | Nickel Aluminum Bronze | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAB2545-00 | 91H1-25-11-2-Z-HE200 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-23-17-1-C-HE400 TE Connectivity | In Stock | - | - | - | 27 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAB2453-00 | 91H1-23-17-1-C-HE400 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-25-20-2-Z-HE400 TE Connectivity | In Stock | - | - | - | 31.8 | Straight | - | - | Nickel Aluminum Bronze | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAB2608-00 | 91H1-25-20-2-Z-HE400 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H2-17-11-1-B-HE200 TE Connectivity | In Stock | - | - | - | 17.4 | 45 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAB2760-00 | 91H2-17-11-1-B-HE200 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H2-23-11-1-B-HE200 TE Connectivity | In Stock | - | - | - | 17.4 | 45 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAB2812-00 | 91H2-23-11-1-B-HE200 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H2-25-16-1-B-HE300 TE Connectivity | In Stock | - | - | - | 25.4 | 45 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAB2832-00 | 91H2-25-16-1-B-HE300 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H2-25-17-1-B-HE400 TE Connectivity | In Stock | - | - | - | 27 | 45 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAB2833-00 | 91H2-25-17-1-B-HE400 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H3-13-04-1-ZN-HE050 TE Connectivity | In Stock | - | - | - | 6.3 | 90 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAB3000-00 | 91H3-13-04-1-ZN-HE050 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H3-15-05-2-Z-HE100 TE Connectivity | In Stock | - | - | - | 7.9 | 90 | - | - | Nickel Aluminum Bronze | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAB3084-00 | 91H3-15-05-2-Z-HE100 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR54AC00-2016AI TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 1-1899715-3 | Aluminum | - | - | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | CV0419-000 | STXR54AC00-2016AI | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-25-20-4-J-HE400 TE Connectivity | In Stock | - | - | - | 31.8 | Straight | - | - | Stainless Steel | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAE9711-00 | 91H1-25-20-4-J-HE400 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APH1-17-14-25-1-ZN TE Connectivity | In Stock | - | - | - | 11.1 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | AEC-Q200 | - | H | AAE9789-00 | APH1-17-14-25-1-ZN | - | - | 100 ppm/K | 180 Ohm | - | 0.0625 W | General Purpose | - | 1 | 1 mm | 0.5 mm | ||
![]() APH1-17-14-25-1-ZB TE Connectivity | In Stock | - | - | Gold/Gold Flash | 11.1 | Straight | - | - | Aluminum Alloy | LCP (Liquid Crystal Polymer) | Right Angle | - | - | Wire-to-Wire | Copper Alloy | Through Hole | - | - | H | AAE9792-00 | APH1-17-14-25-1-ZB | Press Fit | -55 to 105 °C | - | - | Receptacle | - | - | 160 | - | 57.41 mm | - | ||
![]() TXR76AU90-2212AI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Cobalt | - | Aluminum | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | BS9522 F0017, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | - | - | EF5475-000 | TXR76AU90-2212AI | - | - | - | - | - | - | - | - | - | - | - |