- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base Product Number | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Color Temperature | Connector General Specification Numberu2009 | Connector Systemu2009 | For Use With/Related Products | Lead Free Status / RoHS Status | Maximum Forward Current | Mfr | Mounting Orientation | Package | Product Status | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shielding | Ingress Protection | Shell Size - Insert | Plating | Viewing Angle | Cable Opening | Thread Size | Includes | Luminous Flux | Cable Exit | Features | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70A3-16-10-1-B-SE TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | - | Aluminum | - | - | 0 – 15.8 | 4000 K | - | - | - | - | 150 mA | - | Top Mount | - | - | - | BAE0181-00 | 70A3-16-10-1-B-SE | Braided | - | - | - | - | Neutral White | - | - | - | - | 120 ° | - | - | - | 34.5 lm | - | - | - | - | ||
![]() 70H3-23-16-1-C-SE TE Connectivity | 2757 |
| - | - | - | 90 | Electroless Nickel | - | Aluminum | - | - | 0 – 25.4 | - | - | - | - | - | - | - | - | - | - | - | BAE0199-00 | 70H3-23-16-1-C-SE | Braided | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-18-12-1-C TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | - | 0 – 19 | - | - | - | - | - | - | - | - | - | - | - | BTA1-18-12-1-C | BTA1-18-12-1-C | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AC9W-2014AI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | - | 0 – 22.2 | - | - | - | - | - | - | - | - | - | - | - | AAG5394-00 | TXR40AC9W-2014AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-2012BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | 0 – 19 | - | - | - | - | - | - | - | - | - | - | - | AAG5391-00 | TXR40AZ9W-2012BI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AC9W-1610AI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | - | 0 – 15.8 | - | - | - | - | - | - | - | - | - | - | - | AAH3554-00 | TXR54AC9W-1610AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-13-10-1-C-SB TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel | - | Aluminum | - | - | 0 – 15.8 | - | - | - | - | - | - | - | - | - | - | - | EH0940-000 | BTH3-13-10-1-C-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H3-15-20-2-Z-HE400 TE Connectivity | In Stock | - | - | - | 31.8 | 90 | - | - | Nickel Aluminum Bronze | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 40 | AAG4593-00 | 91H3-15-20-2-Z-HE400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-90-13-A3-1 TE Connectivity | 5 | - | - | - | - | 90 | Cadmium | 1196943-1 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 892583-000 | HEX40-AB-90-13-A3-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX54-SC-90-09-A1-1 TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel | 6-1194040-1 | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 514343-000 | HEX54-SC-90-09-A1-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40L-AB-00-23-A13-1 TE Connectivity | 2744 |
| - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 2-1200416-4 | Aluminum Alloy | - | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | 40 | F04540-000 | HEX40L-AB-00-23-A13-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-00-15-A5-2-DS TE Connectivity | 2901 |
| - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 5-1191022-3 | Aluminum Alloy | - | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | 40 | 141053-000 | HEX40-AB-00-15-A5-2-DS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-90-09-A1-1 TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | 6-1200010-7 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 564916-000 | HEX40-AB-90-09-A1-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-90S-09-A1-1 TE Connectivity | In Stock | - | - | - | - | Swept 90 | Electroless Nickel | 7-1198240-8 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 454066-000 | HEX40-AC-90S-09-A1-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AC-90-21-A9-2 TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 1-1190530-7 | Aluminum Alloy | - | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | 41 | 070485-000 | HEX41-AC-90-21-A9-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR40AZ90-0805AI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | - | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | EL5632-000 | STXR40AZ90-0805AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AB-00-17-A6-1 TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | 1-1194720-1 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 596801-000 | HEX41-AB-00-17-A6-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-90-21-A11-1 TE Connectivity | 2577 |
| - | - | - | 90 | Cadmium | 1197947-8 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 575792-000 | HEX40-AB-90-21-A11-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-00-25-A12-1 TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | 9-1192647-4 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 352363-000 | HEX40-AC-00-25-A12-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB00-2008AI TE Connectivity | In Stock | - | - | Aluminum Alloy | - | - | - | - | - | TXR21AB00 | - | - | - | - | - | MIL-DTL-26482 Series I Class E, F Connectors | -- | - | TE Connectivity Raychem Cable Protection | - | Bulk | Active | - | - | - | - | TXR | Active | -- | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | -- | 20 | Cadmium | - | -- | 1 3/16-18 UNEF | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | - | 180° | Tinel Lock | 1.478 (37.55mm) | -- |