- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shielding | Ingress Protection | Shell Size - Insert | Plating | Cable Opening | Thread Size | Includes | Cable Exit | Features | Diameter - Outside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX40AC00-1814 TE Connectivity Aerospace, Defense and Marine | 17 |
| - | 23 Weeks | Aluminum Alloy | 2015 | TXR | Active | - | Backshell, Heat Shrink Adapter | Silver | Unshielded | Environment Resistant | 19 F | Electroless Nickel | - | M28x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.398 (35.50mm) | RoHS Compliant | ||
![]() TX41AB00-1805 TE Connectivity Aerospace, Defense and Marine | 2565 |
| - | 15 Weeks | Aluminum Alloy | 2013 | TXR | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | - | 18 19 | Cadmium | - | 1 1/16-18 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.343 (34.10mm) | Non-RoHS Compliant | ||
![]() TXR40AZ00-1208BI TE Connectivity Aerospace, Defense and Marine | 17 |
| - | 15 Weeks | Aluminum Alloy | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | Black | Shielded | Environment Resistant | 13 C | Zinc Nickel | - | M18x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 0.965 (24.50mm) | Non-RoHS Compliant | ||
![]() TXR18AB00A3214AI2 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 26 Weeks | Aluminum Alloy | 2015 | TXR | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | - | 32 | Cadmium | - | 1 29/32-18 UN | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | Tinel Lock | 2.161 (54.90mm) | Non-RoHS Compliant | ||
![]() TX41AC00-2410 TE Connectivity Aerospace, Defense and Marine | 47 |
| - | 9 Weeks | Aluminum Alloy | 2015 | TXR | Active | - | Backshell, Heat Shrink Adapter | Silver | Unshielded | - | 24 25 | Electroless Nickel | - | 1 7/16-18 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.720 (43.70mm) | RoHS Compliant | ||
![]() TX40AB00-1007H TE Connectivity Aerospace, Defense and Marine | 21 |
| - | 8 Weeks | Aluminum Alloy | 2015 | TXR | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | Environment Resistant | 11 B | Cadmium | - | M15x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 0.827 (21.00mm) | Non-RoHS Compliant | ||
![]() TXR40SC00-1212AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 13 Weeks | Stainless Steel | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | Silver | Shielded | Environment Resistant | 13 C | Electroless Nickel | - | M18x1 | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 180° | Tinel Lock | 0.965 (24.50mm) | RoHS Compliant | ||
![]() TXR40AZ00-2016AI TE Connectivity Aerospace, Defense and Marine | 21 |
| - | 26 Weeks | Aluminum Alloy | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | Black | Shielded | Environment Resistant | 21 G | Zinc Nickel | - | M31x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 1.457 (37.00mm) | Non-RoHS Compliant | ||
![]() TX41AB00-1610H-CS8232 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 8 Weeks | Aluminum Alloy | 2015 | TXR | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | - | 16 17 | Cadmium | - | 15/16-20 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.213 (30.80mm) | Non-RoHS Compliant | ||
![]() TXR41AC00-1816AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Aluminum Alloy | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | Silver | Shielded | - | 18 19 | Electroless Nickel | - | 1 1/16-18 UNEF | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 180° | Tinel Lock | 1.343 (34.10mm) | RoHS Compliant | ||
![]() TXR40SJ00-2008AI TE Connectivity Aerospace, Defense and Marine | 2216 |
| - | 26 Weeks | Stainless Steel | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | Shielded | Environment Resistant | 21 G | Passivated | - | M31x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 1.457 (37.00mm) | RoHS Compliant | ||
![]() TXR40SJ00-1610AI TE Connectivity Aerospace, Defense and Marine | 2164 |
| - | 26 Weeks | Stainless Steel | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | Shielded | Environment Resistant | 17 E | Passivated | - | M25x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 1.279 (32.49mm) | RoHS Compliant | ||
![]() TXR40SC00-1810AI TE Connectivity Aerospace, Defense and Marine | 2117 |
| - | 26 Weeks | Stainless Steel | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | Silver | Shielded | Environment Resistant | 19 F | Electroless Nickel | - | M28x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 1.398 (35.50mm) | RoHS Compliant | ||
![]() TXR40AB45-1407AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Aluminum Alloy | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | Environment Resistant | 15 D | Cadmium | - | M22x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | Tinel Lock | 1.142 (29.00mm) | Non-RoHS Compliant | ||
![]() TXR40AC90-1812BI TE Connectivity Aerospace, Defense and Marine | 2584 |
| - | 14 Weeks | - | 2011 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TXR40AC90-2014BI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Aluminum Alloy | 2013 | TXR | Active | - | Backshell, Heat Shrink Adapter | Silver | Shielded | Environment Resistant | 21 G | Electroless Nickel | - | M31x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.457 (37.00mm) | RoHS Compliant | ||
![]() TXR41AZ90-1408BI TE Connectivity Aerospace, Defense and Marine | 2754 |
| - | 14 Weeks | Aluminum Alloy | 2015 | TXR | Active | - | Backshell, Heat Shrink Adapter | Black | Shielded | - | 14 15 | Zinc Nickel | - | 13/16-20 UNEF | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.094 (27.79mm) | Non-RoHS Compliant | ||
![]() R85049/88-25N02 TE Connectivity Aerospace, Defense and Marine | 2850 |
| - | 16 Weeks | Aluminum | 2011 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Banding | Silver | Shielded | - | 25 J | Electroless Nickel | 0.750 (19.05mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Self Locking | 1.889 (47.98mm) | Non-RoHS Compliant | ||
![]() TXR40AZ00-1204BI TE Connectivity Aerospace, Defense and Marine | 47 |
| - | 26 Weeks | Aluminum Alloy | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | Black | Shielded | Environment Resistant | 13 C | Zinc Nickel | - | M18x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 0.965 (24.50mm) | Non-RoHS Compliant | ||
![]() TXR40AC90-2212AI TE Connectivity Aerospace, Defense and Marine | 2122 |
| - | 14 Weeks | Aluminum Alloy | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | Silver | Shielded | Environment Resistant | 23 H | Electroless Nickel | - | M34x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.575 (40.00mm) | RoHS Compliant |