- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Contact Finish Mating | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shielding | Ingress Protection | Shell Size - Insert | Plating | Cable Opening | Thread Size | Includes | Cable Exit | Features | Diameter - Outside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX18AB90-1004 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 18 Weeks | Aluminum Alloy | - | 2015 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | - | 10S | Cadmium | - | 1/2-28 UNEF | 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws | 90° | Tinel Lock | 0.780 (19.80mm) | Non-RoHS Compliant | ||
![]() TXR40AC00-2410BI TE Connectivity Aerospace, Defense and Marine | 47 |
| - | 7 Weeks | Aluminum Alloy | NOT SPECIFIED | 2012 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | Silver | Shielded | Environment Resistant | 25 J | Electroless Nickel | - | M37x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 1.713 (43.50mm) | RoHS Compliant | ||
![]() TX15AB45-0808 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 11 Weeks | Aluminum Alloy | - | 2015 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | - | 16 16S | Cadmium | - | 7/8-20 UNEF | 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws | 45° | Tinel Lock | 1.224 (31.10mm) | Non-RoHS Compliant | ||
![]() TX40AC00-2410 TE Connectivity Aerospace, Defense and Marine | 2592 |
| - | 15 Weeks | Aluminum Alloy | - | 2015 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | Silver | Unshielded | Environment Resistant | 25 J | Electroless Nickel | - | M37x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.713 (43.50mm) | RoHS Compliant | ||
![]() TX40AB00-2408-CS2473 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 15 Weeks | Aluminum Alloy | - | 2015 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | Environment Resistant | 25 J | Cadmium | - | M37x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.713 (43.50mm) | Non-RoHS Compliant | ||
![]() TXR40AC00-1204BI TE Connectivity Aerospace, Defense and Marine | 21 |
| - | 22 Weeks | Aluminum Alloy | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | Silver | Shielded | Environment Resistant | 13 C | Electroless Nickel | - | M18x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 0.965 (24.50mm) | RoHS Compliant | ||
![]() TXR40AA00-1408AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 14 Weeks | Aluminum Alloy | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | Environment Resistant | 15 D | Cadmium | - | M22x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 1.142 (29.00mm) | Non-RoHS Compliant | ||
![]() R85049/88-15N02 TE Connectivity Aerospace, Defense and Marine | 37 |
| - | 12 Weeks | Aluminum | - | 2011 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | Backshell, Banding | Silver | Shielded | - | 15 D | Electroless Nickel | 0.438 (11.12mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Self Locking | 1.279 (32.49mm) | Non-RoHS Compliant | ||
![]() TX40AC00-0804 TE Connectivity Aerospace, Defense and Marine | 37 |
| - | 14 Weeks | Aluminum Alloy | - | 2015 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | Silver | Unshielded | Environment Resistant | 9 A | Electroless Nickel | - | M12x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 0.709 (18.00mm) | RoHS Compliant | ||
![]() R85049/88-17N03 TE Connectivity Aerospace, Defense and Marine | 37 |
| - | 16 Weeks | Aluminum | - | 2011 | Military, SAE AS85049 | - | Active | - | Backshell, Banding | Silver | Shielded | - | 17 E | Electroless Nickel | 0.625 (15.88mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Self Locking | 1.406 (35.71mm) | RoHS Compliant | ||
![]() TXR40SC00-1406AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Stainless Steel | - | 2011 | TXR | yes | Active | - | Backshell, Heat Shrink Adapter | Silver | Shielded | Environment Resistant | 15 D | Electroless Nickel | - | M22x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 1.142 (29.00mm) | RoHS Compliant | ||
![]() TX40AZ00-2414 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 15 Weeks | - | - | 2013 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CA4647-000 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Aluminum Alloy | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | Environment Resistant | 25 J | Cadmium | - | M37x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | Tinel Lock | 1.713 (43.50mm) | Non-RoHS Compliant | ||
![]() TXR40AC90-1807AI TE Connectivity Aerospace, Defense and Marine | 2885 |
| - | 22 Weeks | Aluminum Alloy | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | Silver | Shielded | Environment Resistant | 19 F | Electroless Nickel | - | M28x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.398 (35.50mm) | RoHS Compliant | ||
![]() TXR40AZ90-1406BI TE Connectivity Aerospace, Defense and Marine | 2269 |
| - | 14 Weeks | - | - | 2015 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TXR40AZ90-1204AI TE Connectivity Aerospace, Defense and Marine | 2079 |
| - | 14 Weeks | - | - | 2013 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TXR40AC90-2406AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Aluminum Alloy | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | Silver | Shielded | Environment Resistant | 25 J | Electroless Nickel | - | M37x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.713 (43.50mm) | RoHS Compliant | ||
![]() TXR41AC90-2410AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Aluminum Alloy | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | Silver | Shielded | - | 24 25 | Electroless Nickel | - | 1 7/16-18 UNEF | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.720 (43.70mm) | RoHS Compliant | ||
![]() TXR40SC45-1410AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 10 Weeks | Stainless Steel | - | 2015 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | Silver | Shielded | Environment Resistant | 15 D | Electroless Nickel | - | M22x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | Tinel Lock | 1.142 (29.00mm) | RoHS Compliant | ||
![]() TXR40AB45-1412BI TE Connectivity Aerospace, Defense and Marine | 2512 |
| - | 26 Weeks | Aluminum Alloy | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | Environment Resistant | 15 D | Cadmium | - | M22x1 | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 45° | Tinel Lock | 1.142 (29.00mm) | Non-RoHS Compliant |