- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Material | Adapter Plating Material | Adapter Underplating Material | Backshell Material | Contact Finish Mating | Shell Sizes | Published | Series | Pbfree Code | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Ingress Protection | Reach Compliance Code | Shell Size - Insert | Plating | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Features | Adapter Angle | Adapter Entry Size | Cable Diameter Range | Cable Entry Diameter | Connector Detail Specification Number | Connector General Specification Number | Connector Shell Size | Overbraid Termination | Pluggable I/O Accessory Type | Salt Spray Resistance (Hr) | TE Adapter Code | Termination Device Included | Termination Device Type | Diameter - Outside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX40SJ00-1812 TE Connectivity Aerospace, Defense and Marine | 2075 |
| - | 11 Weeks | - | Stainless Steel | - | - | - | - | - | 2015 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | - | - | - | - | - | - | - | Unshielded | Environment Resistant | - | 19 F | Passivated | M28x1 | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.398 (35.50mm) | RoHS Compliant | ||
![]() TXR40SC90-1812AI TE Connectivity Aerospace, Defense and Marine | 2442 |
| - | 26 Weeks | - | Stainless Steel | - | - | - | - | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | - | - | Silver | - | - | - | - | Shielded | Environment Resistant | - | 19 F | Electroless Nickel | M28x1 | - | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.398 (35.50mm) | RoHS Compliant | ||
![]() CJ2602-000 TE Connectivity Aerospace, Defense and Marine | 2477 |
| - | 26 Weeks | - | Stainless Steel | - | - | - | - | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | - | - | - | - | - | - | - | Shielded | Environment Resistant | - | 9 A | Passivated | M12x1 | - | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.709 (18.00mm) | RoHS Compliant | ||
![]() TX40SJ00-1414 TE Connectivity Aerospace, Defense and Marine | 2822 |
| - | 9 Weeks | - | Stainless Steel | - | - | - | - | - | 2015 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | - | - | - | - | - | - | - | Unshielded | Environment Resistant | - | 15 D | Passivated | M22x1 | - | 4 pcs - 2 pc Backshell, 2 O-Rings | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.142 (29.00mm) | RoHS Compliant | ||
![]() TXR40SJ90-2016BI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | Stainless Steel | - | - | - | - | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | 500°C | -85°C | - | - | - | - | - | Shielded | Environment Resistant | - | 21 G | Passivated | M31x1 | 20.32 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | RoHS Compliant | ||
![]() TXR41AC00-1208BI TE Connectivity Aerospace, Defense and Marine | 21 |
| - | 26 Weeks | - | Aluminum Alloy | - | - | - | - | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | - | - | Silver | - | - | - | - | Shielded | - | - | 12 13 | Electroless Nickel | 11/16-24 UNEF | - | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.965 (24.50mm) | RoHS Compliant | ||
![]() TXR41AC00-1206AI TE Connectivity Aerospace, Defense and Marine | 2293 |
| - | 26 Weeks | - | Aluminum Alloy | - | - | - | - | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | - | - | Silver | - | - | - | - | Shielded | - | - | 12 13 | Electroless Nickel | 11/16-24 UNEF | - | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.965 (24.50mm) | RoHS Compliant | ||
![]() TXR40AC00-1205BI TE Connectivity Aerospace, Defense and Marine | 21 |
| - | 14 Weeks | - | Aluminum Alloy | - | - | - | - | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | - | - | Silver | - | - | - | - | Shielded | Environment Resistant | - | 13 C | Electroless Nickel | M18x1 | - | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.965 (24.50mm) | RoHS Compliant | ||
![]() TXR40SC00-2416AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | - | Stainless Steel | - | - | - | - | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | - | - | Silver | - | - | - | - | Shielded | Environment Resistant | - | 25 J | Electroless Nickel | M37x1 | - | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.713 (43.50mm) | RoHS Compliant | ||
![]() TXR40AC00-2412AI TE Connectivity Aerospace, Defense and Marine | 2133 |
| - | 26 Weeks | - | Aluminum Alloy | - | - | - | - | - | 2011 | TXR | yes | Active | - | Backshell, Heat Shrink Adapter | - | - | Silver | - | - | - | - | Shielded | Environment Resistant | - | 25 J | Electroless Nickel | M37x1 | - | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.713 (43.50mm) | RoHS Compliant | ||
![]() TX40AB00-2418 TE Connectivity Aerospace, Defense and Marine | 10 |
| - | 14 Weeks | - | Aluminum Alloy | - | - | - | - | - | 2015 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | Unshielded | Environment Resistant | - | 25 J | Cadmium | M37x1 | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.713 (43.50mm) | Non-RoHS Compliant | ||
![]() TXR40AZ00-1410BI TE Connectivity Aerospace, Defense and Marine | 17 |
| - | 14 Weeks | - | Aluminum Alloy | - | - | - | - | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | - | - | Black | - | - | - | - | Shielded | Environment Resistant | - | 15 D | Zinc Nickel | M22x1 | - | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.142 (29.00mm) | Non-RoHS Compliant | ||
![]() TXR40AZ90-1406AI TE Connectivity Aerospace, Defense and Marine | 2643 |
| - | 14 Weeks | - | - | - | - | - | - | - | 2015 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TXR40AC90-1207AI TE Connectivity Aerospace, Defense and Marine | 2596 |
| - | 26 Weeks | - | Aluminum Alloy | - | - | - | - | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | - | - | Silver | - | - | - | - | Shielded | Environment Resistant | - | 13 C | Electroless Nickel | M18x1 | - | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.965 (24.50mm) | RoHS Compliant | ||
![]() TXR61AB00-2020AI2 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | - | Aluminum Alloy | - | - | - | - | - | 2015 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | Shielded | - | - | 20 G | Cadmium | 1 1/4-28 UNEF | - | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.598 (40.60mm) | Non-RoHS Compliant | ||
![]() TXR40AC45-1007BI TE Connectivity Aerospace, Defense and Marine | 2075 |
| - | 7 Weeks | - | Aluminum Alloy | - | - | - | - | 11 | 2015 | TXR | yes | Active | - | Backshell, Heat Shrink Adapter | - | - | Silver | - | YES | NO | NO | Shielded | Environment Resistant | not_compliant | 11 B | Electroless Nickel | M15x1 | - | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.827 (21.00mm) | RoHS Compliant | ||
![]() TXR40AB45-2208AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | - | Aluminum Alloy | - | - | - | NOT SPECIFIED | - | 2011 | TXR | - | Active | EAR99 | Backshell, Heat Shrink Adapter | - | - | Olive Drab | 8536.69.80.00 | - | - | - | Shielded | Environment Resistant | not_compliant | 23 H | Cadmium | M34x1 | - | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.575 (40.00mm) | Non-RoHS Compliant | ||
![]() TXR40AU90-1410AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | - | - | - | Zinc Cobalt | Electroless Nickel | Aluminum | - | - | 2017 | - | - | Active | - | - | - | - | Olive Drab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | 10 | 7.9 – 12.7 mm [ .313 – .5 in ] | .2 – 15.9 mm [ .01 – .63 in ] | D38999/20, D38999/24, D38999/26, D38999/40, D38999/42, D38999/46, D38999/47 | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | 15 D | Tinel-Lock Ring | Tinel-Lock Adapter | 48 | 40 | TR10AI | Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring | - | Non-RoHS Compliant | ||
![]() 209M316-19G TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TX18AZ00D3212 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |