- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Contact Finish Mating | Published | Series | Part Status | ECCN Code | Type | Color | HTS Code | Shielding | Ingress Protection | Shell Size - Insert | Plating | Thread Size | Includes | Cable Exit | Features | Diameter - Outside | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX41SJ00-1612 TE Connectivity Aerospace, Defense and Marine | 2502 |
| - | 9 Weeks | Stainless Steel | - | 2013 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | - | Unshielded | - | 16 17 | Passivated | 15/16-20 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.213 (30.80mm) | RoHS Compliant | ||
![]() TX41SJ00-1806 TE Connectivity Aerospace, Defense and Marine | 2651 |
| - | 9 Weeks | Stainless Steel | - | 2015 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | - | Unshielded | - | 18 19 | Passivated | 1 1/16-18 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.343 (34.10mm) | RoHS Compliant | ||
![]() CJ7663-000 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Stainless Steel | - | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | - | Shielded | Environment Resistant | 25 J | Passivated | M37x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.713 (43.50mm) | RoHS Compliant | ||
![]() TX40SJ90-2016 TE Connectivity Aerospace, Defense and Marine | 2329 |
| - | 13 Weeks | Stainless Steel | - | 2013 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | - | Unshielded | Environment Resistant | 21 G | Passivated | M31x1 | 2 pcs - 1 Backshell, 1 O-Ring | 90° | Tinel Lock | 1.457 (37.00mm) | RoHS Compliant | ||
![]() TX40SJ90-2010 TE Connectivity Aerospace, Defense and Marine | 2439 |
| - | 9 Weeks | Stainless Steel | - | 2013 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | - | Unshielded | Environment Resistant | 21 G | Passivated | M31x1 | 2 pcs - 1 Backshell, 1 O-Ring | 90° | Tinel Lock | 1.457 (37.00mm) | RoHS Compliant | ||
![]() TX40SJ90-2004 TE Connectivity Aerospace, Defense and Marine | 2922 |
| - | 9 Weeks | Stainless Steel | - | 2015 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | - | Unshielded | Environment Resistant | 21 G | Passivated | M31x1 | 2 pcs - 1 Backshell, 1 O-Ring | 90° | Tinel Lock | 1.457 (37.00mm) | RoHS Compliant | ||
![]() TXR41SJ00-1206BI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Stainless Steel | NOT SPECIFIED | 2011 | TXR | Active | EAR99 | Backshell, Heat Shrink Adapter | - | 8536.69.80.00 | Shielded | - | 12 13 | Passivated | 11/16-24 UNEF | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 0.965 (24.50mm) | RoHS Compliant | ||
![]() TXR40SJ00-2212AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Stainless Steel | - | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | - | Shielded | Environment Resistant | 23 H | Passivated | M34x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 1.575 (40.00mm) | RoHS Compliant | ||
![]() TXR40SC90-1410AI TE Connectivity Aerospace, Defense and Marine | 2684 |
| - | 26 Weeks | Stainless Steel | - | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | Silver | - | Shielded | Environment Resistant | 15 D | Electroless Nickel | M22x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.142 (29.00mm) | RoHS Compliant | ||
![]() TX40SC00-1812 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 11 Weeks | Stainless Steel | - | 2013 | TXR | Active | - | Backshell, Heat Shrink Adapter | Silver | - | Unshielded | Environment Resistant | 19 F | Electroless Nickel | M28x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.398 (35.50mm) | RoHS Compliant | ||
![]() TX40SC00-1810 TE Connectivity Aerospace, Defense and Marine | 2698 |
| - | 11 Weeks | Stainless Steel | - | 2013 | TXR | Active | - | Backshell, Heat Shrink Adapter | Silver | - | Unshielded | Environment Resistant | 19 F | Electroless Nickel | M28x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.398 (35.50mm) | RoHS Compliant | ||
![]() TX40SJ00-1812 TE Connectivity Aerospace, Defense and Marine | 2533 |
| - | 11 Weeks | Stainless Steel | - | 2015 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | - | Unshielded | Environment Resistant | 19 F | Passivated | M28x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.398 (35.50mm) | RoHS Compliant | ||
![]() TX40SJ00-2408 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 12 Weeks | Stainless Steel | - | 2013 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | - | Unshielded | Environment Resistant | 25 J | Passivated | M37x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.713 (43.50mm) | RoHS Compliant | ||
![]() TXR40SC90-1812AI TE Connectivity Aerospace, Defense and Marine | 13 | - | - | 26 Weeks | Stainless Steel | - | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | Silver | - | Shielded | Environment Resistant | 19 F | Electroless Nickel | M28x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.398 (35.50mm) | RoHS Compliant | ||
![]() TX40SJ00-2410 TE Connectivity Aerospace, Defense and Marine | 2882 |
| - | 13 Weeks | Stainless Steel | - | 2015 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | - | Unshielded | Environment Resistant | 25 J | Passivated | M37x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.713 (43.50mm) | RoHS Compliant | ||
![]() TXR40AB45-0805AIH TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Aluminum Alloy | - | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | - | Shielded | Environment Resistant | 9 A | Cadmium | M12x1 | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 45° | Tinel Lock | 0.709 (18.00mm) | Non-RoHS Compliant | ||
![]() KTKK-0841 TE Connectivity Aerospace, Defense and Marine | 644 |
| - | 14 Weeks | - | - | - | Thermofit KTKK | Active | - | Backshell, Heat Shrink Adapter | - | - | Shielded | - | 10 10S 10SL | - | - | - | 180° | - | 0.728 (18.49mm) | Non-RoHS Compliant | ||
![]() CJ2602-000 TE Connectivity Aerospace, Defense and Marine | 2997 |
| - | 26 Weeks | Stainless Steel | - | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | - | Shielded | Environment Resistant | 9 A | Passivated | M12x1 | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 180° | Tinel Lock | 0.709 (18.00mm) | RoHS Compliant | ||
![]() CJ3465-000 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Stainless Steel | - | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | - | Shielded | Environment Resistant | 9 A | Passivated | M12x1 | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 180° | Tinel Lock | 0.709 (18.00mm) | RoHS Compliant | ||
![]() TXR40BW90-1810BI TE Connectivity Aerospace, Defense and Marine | 2983 |
| - | 26 Weeks | Nickel Aluminum Bronze | - | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | - | Shielded | Environment Resistant | 19 F | - | M28x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.398 (35.50mm) | RoHS Compliant |