- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Adapter Plating Material | Adapter Underplating Material | Backshell Material | Contact Finish Mating | Published | Series | Part Status | Type | Color | Shielding | Ingress Protection | Shell Size - Insert | Plating | Thread Size | Includes | Cable Exit | Features | Adapter Angle | Adapter Entry Size | Cable Diameter Range | Cable Entry Diameter | Connector Detail Specification Number | Connector General Specification Number | Connector Shell Size | Overbraid Termination | Pluggable I/O Accessory Type | Salt Spray Resistance (Hr) | TE Adapter Code | Termination Device Included | Termination Device Type | Diameter - Outside | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR41SJ00-1004AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Stainless Steel | - | - | - | - | 2011 | TXR | Active | Backshell, Heat Shrink Adapter | - | Shielded | - | 10 11 | Passivated | 9/16-24 UNEF | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.720 (18.29mm) | RoHS Compliant | ||
![]() TX41SJ00-1404 TE Connectivity Aerospace, Defense and Marine | 2638 |
| - | 9 Weeks | Stainless Steel | - | - | - | - | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | - | Unshielded | - | 14 15 | Passivated | 13/16-20 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.094 (27.79mm) | RoHS Compliant | ||
![]() TX40SJ00-1407 TE Connectivity Aerospace, Defense and Marine | 2602 |
| - | 9 Weeks | Stainless Steel | - | - | - | - | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | - | Unshielded | Environment Resistant | 15 D | Passivated | M22x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.142 (29.00mm) | RoHS Compliant | ||
![]() TX40SJ00-1408 TE Connectivity Aerospace, Defense and Marine | 2137 |
| - | 13 Weeks | Stainless Steel | - | - | - | - | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | - | Unshielded | Environment Resistant | 15 D | Passivated | M22x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.142 (29.00mm) | RoHS Compliant | ||
![]() TXR41AB45-2420AI TE Connectivity Aerospace, Defense and Marine | 2344 |
| - | 26 Weeks | Aluminum Alloy | - | - | - | - | 2011 | TXR | Active | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | - | 24 25 | Cadmium | 1 7/16-18 UNEF | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.720 (43.70mm) | Non-RoHS Compliant | ||
![]() TXR40SC00-1007BI TE Connectivity Aerospace, Defense and Marine | 2277 |
| - | 26 Weeks | Stainless Steel | - | - | - | NOT SPECIFIED | 2011 | TXR | Active | Backshell, Heat Shrink Adapter | Silver | Shielded | Environment Resistant | 11 B | Electroless Nickel | M15x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.827 (21.00mm) | RoHS Compliant | ||
![]() TX18AZ00D3212 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TXR40AU90-1410AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | - | - | Zinc Cobalt | Electroless Nickel | Aluminum | - | 2017 | - | Active | - | Olive Drab | - | - | - | - | - | - | - | - | 90 | 10 | 7.9 – 12.7 mm [ .313 – .5 in ] | .2 – 15.9 mm [ .01 – .63 in ] | D38999/20, D38999/24, D38999/26, D38999/40, D38999/42, D38999/46, D38999/47 | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | 15 D | Tinel-Lock Ring | Tinel-Lock Adapter | 48 | 40 | TR10AI | Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring | - | Non-RoHS Compliant | ||
![]() 209M316-19G TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TXR58AB00-1407AI TE Connectivity Aerospace, Defense and Marine | 42 |
| - | 26 Weeks | - | - | - | - | - | 2000 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TXR40AC00-1208AIS TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Aluminum Alloy | - | - | - | - | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | Silver | Shielded | Environment Resistant | 13 C | Electroless Nickel | M18x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Self Locking, Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.114 (28.30mm) | RoHS Compliant | ||
![]() TX41AB00-2407 TE Connectivity Aerospace, Defense and Marine | 2598 |
| - | 21 Weeks | Aluminum Alloy | - | - | - | - | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | - | 24 25 | Cadmium | 1 7/16-18 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.720 (43.70mm) | Non-RoHS Compliant | ||
![]() TX40AC00-2412 TE Connectivity Aerospace, Defense and Marine | 24 |
| - | 14 Weeks | Aluminum Alloy | - | - | - | - | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | Silver | Unshielded | Environment Resistant | 25 J | Electroless Nickel | M37x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.713 (43.50mm) | RoHS Compliant | ||
![]() TX40AC00-2414 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 14 Weeks | Aluminum Alloy | - | - | - | - | 2013 | TXR | Active | Backshell, Heat Shrink Adapter | Silver | Unshielded | Environment Resistant | 25 J | Electroless Nickel | M37x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.713 (43.50mm) | RoHS Compliant | ||
![]() TX41AB00-2412-CS6052 TE Connectivity Aerospace, Defense and Marine | 24 |
| - | 14 Weeks | Aluminum Alloy | - | - | - | - | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | - | 24 25 | Cadmium | 1 7/16-18 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.720 (43.70mm) | Non-RoHS Compliant | ||
![]() TX40AC00-2408 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 9 Weeks | Aluminum Alloy | - | - | - | - | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | Silver | Unshielded | Environment Resistant | 25 J | Electroless Nickel | M37x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.713 (43.50mm) | RoHS Compliant | ||
![]() TX41AB00-2404 TE Connectivity Aerospace, Defense and Marine | 2363 |
| - | 15 Weeks | Aluminum Alloy | - | - | - | - | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | - | 24 25 | Cadmium | 1 7/16-18 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.720 (43.70mm) | Non-RoHS Compliant | ||
![]() CA4644-000 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Aluminum Alloy | - | - | - | - | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | - | 20 21 | Cadmium | 1 3/16-18 UNEF | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.468 (37.29mm) | Non-RoHS Compliant | ||
![]() TXR40AZ00-1404BI TE Connectivity Aerospace, Defense and Marine | 2517 |
| - | 15 Weeks | Aluminum Alloy | - | - | - | - | 2011 | TXR | Active | Backshell, Heat Shrink Adapter | Black | Shielded | Environment Resistant | 15 D | Zinc Nickel | M22x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.142 (29.00mm) | Non-RoHS Compliant | ||
![]() KTKK-5011Q TE Connectivity Aerospace, Defense and Marine | 27 | - | - | 13 Weeks | - | - | - | - | - | 2013 | Thermofit KTKK | Active | Backshell, Heat Shrink Adapter | - | Unshielded | - | 18 | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.354 (34.40mm) | Non-RoHS Compliant |