- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Type | Color | Shielding | Ingress Protection | Shell Size - Insert | Plating | Thread Size | Includes | Cable Exit | Features | Diameter - Outside | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX40AZ00-2016 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 15 Weeks | Aluminum Alloy | 2013 | TXR | Active | Backshell, Heat Shrink Adapter | Black | Unshielded | Environment Resistant | 21 G | Zinc Nickel | M31x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.457 (37.00mm) | Non-RoHS Compliant | ||
![]() TX40AB00-1205 TE Connectivity Aerospace, Defense and Marine | 47 |
| - | 14 Weeks | Aluminum Alloy | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | Environment Resistant | 13 C | Cadmium | M18x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 0.965 (24.50mm) | Non-RoHS Compliant | ||
![]() TXR41AC90-1007AI TE Connectivity Aerospace, Defense and Marine | 2913 |
| - | 26 Weeks | Aluminum Alloy | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | Silver | Shielded | - | 10 11 | Electroless Nickel | 9/16-24 UNEF | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 0.720 (18.29mm) | RoHS Compliant | ||
![]() TX40AZ00-2408 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 15 Weeks | Aluminum Alloy | 2013 | TXR | Active | Backshell, Heat Shrink Adapter | Black | Unshielded | Environment Resistant | 25 J | Zinc Nickel | M37x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.713 (43.50mm) | Non-RoHS Compliant | ||
![]() TXR40AB45-2407AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Aluminum Alloy | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | Environment Resistant | 25 J | Cadmium | M37x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | Tinel Lock | 1.713 (43.50mm) | Non-RoHS Compliant | ||
![]() KTKK-1160AC TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 11 Weeks | - | 2008 | Thermofit KTKK | Active | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CL9262-000 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | Aluminum Alloy | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | - | 16 E | Cadmium | 1-28 UNEF | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 1.350 (34.29mm) | Non-RoHS Compliant | ||
![]() TX40AZ00-2007 TE Connectivity Aerospace, Defense and Marine | 8 |
| - | 15 Weeks | - | 2015 | - | Active | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TX40AC00-1816 TE Connectivity Aerospace, Defense and Marine | 2300 |
| - | 10 Weeks | Aluminum Alloy | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | Silver | Unshielded | Environment Resistant | 19 F | Electroless Nickel | M28x1 | 4 pcs - 2 pc Backshell, 2 O-Rings | 180° | Tinel Lock | 1.398 (35.50mm) | RoHS Compliant | ||
![]() 209M416-19A TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | Aluminum Alloy | 2012 | 209M4 | Active | Backshell, Heat Shrink Adapter | Olive Drab | - | - | 17 | Olive Drab Cadmium | M25x1 | - | 180° | - | 1.280 (32.50mm) | Non-RoHS Compliant | ||
![]() TX40AC45-1007 TE Connectivity Aerospace, Defense and Marine | 48 |
| - | 8 Weeks | Aluminum Alloy | 2013 | TXR | Active | Backshell, Heat Shrink Adapter | Silver | Unshielded | Environment Resistant | 11 B | Electroless Nickel | M15x1 | 2 pcs - 1 Backshell, 1 O-Ring | 45° | Tinel Lock | 0.827 (21.00mm) | RoHS Compliant | ||
![]() TXR40SJ90-1814BI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 14 Weeks | Stainless Steel | 2011 | TXR | Active | Backshell, Heat Shrink Adapter | - | Shielded | Environment Resistant | 19 F | Passivated | M28x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.398 (35.50mm) | RoHS Compliant | ||
![]() TX40SJ90-2008 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 17 Weeks | Stainless Steel | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | - | Unshielded | Environment Resistant | 21 G | Passivated | M31x1 | 2 pcs - 1 Backshell, 1 O-Ring | 90° | Tinel Lock | 1.457 (37.00mm) | RoHS Compliant | ||
![]() TX40SJ00-1604 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 9 Weeks | Stainless Steel | 2013 | TXR | Active | Backshell, Heat Shrink Adapter | - | Unshielded | Environment Resistant | 17 E | Passivated | M25x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.279 (32.49mm) | RoHS Compliant | ||
![]() TX40SJ90-2006 TE Connectivity Aerospace, Defense and Marine | 2702 |
| - | 9 Weeks | Stainless Steel | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | - | Unshielded | Environment Resistant | 21 G | Passivated | M31x1 | 2 pcs - 1 Backshell, 1 O-Ring | 90° | Tinel Lock | 1.457 (37.00mm) | RoHS Compliant | ||
![]() TXR40BW00-2010AI TE Connectivity Aerospace, Defense and Marine | 2290 |
| - | 26 Weeks | Nickel Aluminum Bronze | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | - | Shielded | Environment Resistant | 21 G | - | M31x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 1.457 (37.00mm) | RoHS Compliant | ||
![]() TX41SJ00-1606 TE Connectivity Aerospace, Defense and Marine | 2996 |
| - | 9 Weeks | Stainless Steel | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | - | Unshielded | - | 16 17 | Passivated | 15/16-20 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.213 (30.80mm) | RoHS Compliant | ||
![]() TX40SJ00-1612 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 13 Weeks | Stainless Steel | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | - | Unshielded | Environment Resistant | 17 E | Passivated | M25x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.279 (32.49mm) | RoHS Compliant | ||
![]() TX40SJ00-1610 TE Connectivity Aerospace, Defense and Marine | 2468 |
| - | 13 Weeks | Stainless Steel | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | - | Unshielded | Environment Resistant | 17 E | Passivated | M25x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.279 (32.49mm) | RoHS Compliant | ||
![]() TX40SJ00-1804 TE Connectivity Aerospace, Defense and Marine | 2449 |
| - | 8 Weeks | Stainless Steel | 2013 | TXR | Active | Backshell, Heat Shrink Adapter | - | Unshielded | Environment Resistant | 19 F | Passivated | M28x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.398 (35.50mm) | RoHS Compliant |