- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Type | Color | Shielding | Ingress Protection | Shell Size - Insert | Plating | Thread Size | Includes | Cable Exit | Features | Diameter - Outside | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX40AB90-1818 TE Connectivity Aerospace, Defense and Marine | 2468 |
| - | 24 Weeks | Aluminum Alloy | 2013 | TXR | Active | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | Environment Resistant | 19 F | Cadmium | M28x1 | 4 pcs - 2 pc Backshell, 2 O-Rings | 90° | Tinel Lock | 1.398 (35.50mm) | Non-RoHS Compliant | ||
![]() TXR40SC90-2214AI TE Connectivity Aerospace, Defense and Marine | 2721 |
| - | 26 Weeks | Stainless Steel | 2011 | TXR | Active | Backshell, Heat Shrink Adapter | Silver | Shielded | Environment Resistant | 23 H | Electroless Nickel | M34x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.575 (40.00mm) | RoHS Compliant | ||
![]() TX40SC00-1410 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 15 Weeks | Stainless Steel | 2015 | TXR | Active | Backshell, Heat Shrink Adapter | Silver | Unshielded | Environment Resistant | 15 D | Electroless Nickel | M22x1 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 1.142 (29.00mm) | RoHS Compliant |