- Connector Type
- Orientation
- Contact Materials
- Impedance
- Mount
- DIN Conformance
- Gender
- IEC Conformance
- Lifecycle Status
- MIL Conformance
- Body Material
- Filter Feature
Attribute column
Manufacturer
TE Connectivity Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Mounting Feature | Material | Dielectric Material | Housing Material | Body Material | Center Contact Plating | Center Contact Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Brand | Colour front ring | Construction type lens | Contact Finish Mating | Contact Materials | Coupling Mechanism | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Rad Hardened | RoHS | Terminate To | Voltage Rating (AC) | Voltage, Rating | With front ring | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Fastening Type | Subcategory | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Pitch - Mating | Termination Style | Number of Contacts | Contact Finish - Post | Housing Color | Polarity | Contact Resistance | Insulation Resistance | ELV | Plating | Impedance | Connector Style | Number of Ports | Body Plating | Accessory Type | Sealable | Mating Cycles | Contact Termination | Product Type | Connector System | Operating Temperature Range | Includes | Max Frequency | Insertion Loss | Termination Post Length | Pitch - Post | Body Finish | Cable Group | Shield Termination | Outside Diameter | Product | Features | Product Category | RF Series | Product Length (mm) | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39012/56-3129 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1478979-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1478987-0 TE Connectivity | In Stock | - | - | - | Gold | Panel | - | - | Stainless Steel | PTFE | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | Polytetrafluoroethylene | - | - | - | - | - | - | - | - | - | Compliant | - | 500 V | - | - | - | Box | - | - | Solder | SMA | - | - | 165 °C | -65 °C | - | Female | Threaded | - | Straight | - | 11 mm | - | 18 GHz | - | - | - | - | - | - | 3 mΩ | 500 MΩ | Compliant | - | 50 Ω | - | - | Gold | - | - | - | - | - | - | - | - | 18 GHz | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | - | - | - | No | - | ||
![]() 1-1478005-0 TE Connectivity | In Stock | - | - | - | Gold | Cable, Free Hanging | - | - | - | Teflon | - | Brass | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 335 V | - | - | Bulk | - | - | Crimp | Plug | - | - | 165 °C | -65 °C | - | Male | Snap | - | Straight | - | - | - | 6 GHz | - | - | - | - | - | Standard | - | 1 GΩ | Compliant | Nickel | 50 Ω | - | - | Nickel | - | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Not Applicable | ||
![]() 1051950-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6057159-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5413959-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6058628-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 227222-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1634005-0 TE Connectivity | In Stock | - | - | - | Gold | Cable, Free Hanging | - | - | - | PTFE | - | Brass | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | No | Yes | Coaxial Cable | - | - | - | - | Individual | - | - | CLAMP/SOLDER | MMCX | MMCX | - | - | - | - | RCP | Snap | - | Straight | - | - | - | 6 GHz | - | - | - | - | - | - | - | - | Compliant | - | 50(ohm) | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.7(mm) | - | - | - | - | No | Not Applicable | ||
![]() 1253729-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Interconnects | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | - | - | - | - | - | - | - | ||
![]() 1052720-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 year ago) | Gold | Panel | - | - | - | PTFE | - | Stainless Steel | - | - | - | - | - | - | - | Grey | Oval | - | Copper | - | - | IP67/IP69K | - | - | - | - | Metal | - | - | - | - | - | - | - | Compliant | - | - | - | Yes | - | Bulk | - | - | - | SMA | - | 1 | - | - | - | Male | - | - | Straight | - | - | - | 26 GHz | - | - | 1 | - | - | - | - | - | Compliant | - | 50 Ω | - | - | Passivated | - | No | - | - | - | Cable-to-Panel | - | - | - | - | - | - | - | - | - | 6.35 mm | - | - | - | - | - | 9.53 mm | - | - | - | - | - | ||
![]() 1222728-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Round | - | - | - | IP67/IP69K | - | 13 | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2016167-1 TE Connectivity | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | 25 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Interconnects | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | - | - | - | - | - | - | - | ||
![]() 2-2289730-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | 1 | - | TE Connectivity | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 1 Position | - | - | Blue | Receptacle (Female) | - | Automotive Connectors | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - 40 C to + 125 C | - | - | - | - | - | - | - | - | - | Connectors | - | Automotive Connectors | - | - | - | - | - | - | - | - | ||
![]() CTNCF58REV TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | 24 (2 x 12) | Phosphor Bronze | Phosphor Bronze | CTNCF58 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | Bulk | Obsolete | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | 511 | Active | Solder | Plug, Female Socket | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | Threaded | - | - | - | - | 1A | - | 0.100 (2.54mm) | - | - | Gold | - | - | -- | - | - | - | - | RP-TNC | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.150 (3.81mm) | 0.100 (2.54mm) | - | RG-58 | - | - | - | Closed Frame | - | - | - | - | 10.0µin (0.25µm) | 10.0µin (0.25µm) | UL94 V-0 | - | - | ||
![]() 9-227222-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | Bag | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D10982-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2406857-1 TE Connectivity | 37 |
| - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | TE Connectivity | - | - | - | - | Push On | - | - | - | - | - | TE Connectivity | - | + 125 C | - | - 40 C | Panel Mount | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Interconnects | - | - | - | - | - | - | Solder | - | - | - | Standard | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | - 40 C to + 125 C | - | - | - | - | - | Gold | - | - | - | Connectors | - | RF Connectors / Coaxial Connectors | SMP | - | - | - | - | - | - | - | ||
![]() 2406848-1 TE Connectivity | 37 |
| - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | TE Connectivity | - | - | - | - | Push On | - | - | - | - | - | TE Connectivity | - | + 125 C | - | - 40 C | Panel Mount | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Interconnects | - | - | - | - | - | - | Solder | - | - | - | Standard | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | - 40 C to + 125 C | - | - | - | - | - | Gold | - | - | - | Connectors | - | RF Connectors / Coaxial Connectors | SMP | - | - | - | - | - | - | - |