- Base Product Number
- Manufacturer
- Mfr
- Mount
- Mounting Type
- Operating Temperature
- Orientation
- Package
- Package / Case
- Product Status
- RoHS
- Series
Attribute column
Manufacturer
TE Connectivity Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Accuracy-Max (%) | Base Product Number | Brand | Category | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedance (Max) (Zzt) | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Pressure | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Package Type | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Special Features | Supplier Package | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Pbfree Code | Part Status | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Applications | Gender | Additional Feature | Subcategory | Voltage - Supply | Orientation | Shielding | Reach Compliance Code | Output | Pin Count | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Termination Type | Max Current Rating | Operating Supply Current | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Power - Max | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Voltage - Zener (Nom) (Vz) | Product Type | Sensor Type | Screening Level | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Output Range | Pressure Sensing Mode | Operating Current-Max | Features | Port Type | Supply Current | Product Category | Pressure Range-Min | Length | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1717380-1 TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | 1N5537 | TE Connectivity | - | - | 750 | - | 100 Ohms | - | TE Connectivity | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 nA @ 15.3 V | - | 1.1 V @ 200 mA | 500 mW | - | - | - | - | - | - | - | 17 V | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | ||
![]() 1982235-1 TE Connectivity | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | Male | - | - | - | Straight | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2173352-1 TE Connectivity | In Stock | - | - | - | Gold | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector, PCB, Signal | - | 85 °C | -40 °C | - | - | - | - | - | Straight | Unshielded | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4 mm | - | ||
![]() 4525-DS5A001DP TE Connectivity | 15 |
| Datasheet | 9 Weeks, 2 Days | - | - | PCB Mount | 8-DIP Module | NO | THROUGH HOLE MOUNT | -- | 0.25% | 4525 | - | Pressure Transducer | 17.4 x 12.4 x 7.2mm | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | 4525-DS5A001DP | 30psi | 5 V | +105 °C | TE Connectivity Measurement Specialties | -25 °C | Through Hole | Through Hole | 105 °C | -25 °C | Tray | RECTANGULAR | DIP MODULE | Active | Active | No | 2.39 | - | Yes | Board Mount Pressure Sensors 0-1psid Dual 5.0 Vdc Thru Hole | Temperature compensated | DIP | Industrial grade | 5VDC | -25 to 105 °C | - | MS4525 | - | Yes | Active | - | - | Differential | - | - | Board Mount | - | PORT HEIGHT = 7.5 MM, DIAMETER = 3.5 MM | - | 5V | - | - | compliant | 0.5 V ~ 4.5 V | 8 | PC Pin | 12.4 mm | - | 9.9 mm | 0.5 to 4.5 V | Analog | 5.0000 V | SOLDER | - | 3 mA | - | 3 mA | - | - | ±0.25% | 1000 µs | 1 PSI (6.89 kPa) | Differential | Barbed | - | 1/8 in | - | - | Differential Pressure Sensors | Industrial | 20 PSI (137.9 kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 20 Psi | 0.50-4.50V | DIFFERENTIAL | 3 mA | Amplified Output, Temperature Compensated | BARBED | 3mA | - | -20 Psi | - | 7.2 mm |