- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector & Housing Typeu2009
- Connector Systemu2009
- Centerline (Pitch)u2009
- Alias #
- Contact Plating
- RoHS
- Gender
- Mounting Hardwareu2009
- Manufacturer
Attribute column
Manufacturer
TE Connectivity D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | Alias # | Cable Clamp Typeu2009 | Cable Insulation Diameter Rangeu2009 | Centerline (Pitch)u2009 | Compatible With Connector Shell Sizeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Cover Typeu2009 | Connector Systemu2009 | Contact Base Materialu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | D-Shaped Connector Accessoriesu2009 | D-Sub Contact Sizeu2009 | D-Sub Shell Sizeu2009 | Ferrule Typeu2009 | Mil-Spec | Mounting Hardwareu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Power/Signal/Coax Combinationu2009 | Qualification | Quality Factor | Shieldedu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Inductance | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5205860-1 TE Connectivity | In Stock | - | - | - | - | - | - | 2.74u2009mmu2009[u2009.108u2009inu2009] | - | - | Receptacle | - | Board-to-Board | - | - | - | - | - | - | - | - | - | 37 | 2 | - | - | - | - | - | 5205860-1 | 37 RCPT RA/MS STD | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 749108-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Terminating | - | - | - | - | - | - | - | - | - | - | 80 | - | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | - | - | - | 749108-7 | 80 50SR CBL CONN TERM COVER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5745435-8 TE Connectivity | In Stock | - | - | - | - | - | - | 2.74u2009mmu2009[u2009.108u2009inu2009] | - | - | Plug | - | Board-to-Board | - | - | - | - | - | - | - | - | - | 15 | 2 | - | - | - | - | - | 5745435-8 | 15 PLUG RA/MS 454 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1925214-2 TE Connectivity | In Stock | - | - | - | TMN2S009PC2TM018S | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | - | - | - | Without | 9 | - | - | - | - | - | - | 2-1925214-2 | TMN2S009PC2TM018S = M32139/03-A11SSS | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1925227-5 TE Connectivity | In Stock | - | - | - | TMN2N051SC2DX036T | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | Receptacle | - | Wire-to-Wire | - | - | - | - | - | - | - | M32139/04-G03TNS | Without | 51 | - | - | - | - | - | - | 1925227-5 | TMN2N051SC2DX036T = M32139/04-G03TNS | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1925214-6 TE Connectivity | In Stock | - | - | - | TMN2S009PC2CM036S | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | - | - | - | Without | 9 | - | - | - | - | - | - | 3-1925214-6 | TMN2S009PC2CM036S = M32139/03-A18SSS | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1925215-3 TE Connectivity | In Stock | - | - | - | TMN2N015PC2DT006S | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | - | - | M32139/03-B07SNS | Without | 15 | - | - | - | - | - | - | 1-1925215-3 | TMN2N015PC2DT006S = M32139/03-B07SNS | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5745036-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Plug | - | Cable-to-Cable | - | - | - | - | 20 | 3 | - | - | - | 25 | - | - | - | - | - | - | 5745036-2 | PLUG ASSY,25P,HDP-20,CN | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 745931-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | Gold | Socket | - | 20 | - | - | - | - | - | - | - | - | - | - | - | 745931-8 | CONT,SOCKET,PLATED,HDE,#26-30 | Insulation Displacement (IDC) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2308340-2 TE Connectivity | In Stock | - | - | - | - | Single or Dual Cable Entry | - | - | 1 | - | - | - | - | - | - | - | Backshell Kit | - | - | Crimp | - | - | 9, 15 | - | - | - | - | - | - | 1-2308340-2 | FULL METAL HOODS SIZE 1- 2 (RAW 180 DEG) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2308341-2 TE Connectivity | In Stock | - | - | Powdered-Iron | - | Single or Dual Cable Entry | - | - | 2 | - | - | - | - | - | - | - | Backshell Kit | - | - | Crimp | - | - | 15, 26 | - | - | - | - | 30@7.96MHz | - | 1-2308341-2 | FULL METAL HOODS SIZE 2-2 (RAW 180 DEG) | - | - | - | - | - | 4.7 uH | 10 | 220 mA | 52 | - | 3.2 mm | 2.49 mm | ||
![]() 1-2308342-8 TE Connectivity | In Stock | - | - | - | - | Single or Dual Cable Entry | - | - | 3 | - | - | - | - | - | - | - | Backshell Kit | - | - | Crimp | - | - | 25, 44 | - | - | - | AEC-Q200 | - | - | 1-2308342-8 | FULL METAL HOODS SIZE 3-8 (RAW) | - | 100 ppm/K | 215 Ohm | 0.25 W | General Purpose | - | - | - | - | 1 | 3.2 mm | 1.6 mm | ||
![]() 1-2308345-8 TE Connectivity | In Stock | - | - | - | - | Single or Dual Cable Entry | - | - | 4 | - | - | - | - | - | - | - | Backshell Kit | - | - | Crimp | - | - | 37, 62 | - | - | - | - | - | - | 1-2308345-8 | FULL METAL HOODS SIZE 4 - 8 (RAW) | - | 25.0000 ppm/°C | 210 kOhm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | 0.1 | 7.62 | - | ||
![]() 5747714-2 TE Connectivity | In Stock | - | - | - | - | - | - | 2.77u2009mmu2009[u2009.109u2009inu2009] | - | - | Receptacle | - | Board-to-Board | - | - | - | - | - | - | - | - | - | 37 | 2 | - | - | - | - | - | 5747714-2 | 37 RCPT ACT PIN/MS MED INSRT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5552740-1 TE Connectivity | In Stock | - | - | - | - | - | - | 2.16u2009mmu2009[u2009.085u2009inu2009] | - | - | Receptacle | - | Cable-to-Board | - | - | - | - | - | - | - | - | - | 24 | 2 | - | - | - | - | - | 5552740-1 | ASSY, RCPT, 24 POSN, RTANG PCB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5745967-4 TE Connectivity | In Stock | - | - | - | 4-16211-7571 | - | - | 2.74u2009mmu2009[u2009.108u2009inu2009] | - | - | Receptacle | - | Board-to-Board | - | - | - | - | - | - | - | - | - | 25 | 2 | - | - | - | - | - | 5745967-4 | 25 RCPT SP/FMS STD | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532184-2 TE Connectivity | In Stock | - | - | - | 094-6625-0002 | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | - | Plug | - | Cable-to-Board | - | - | - | - | - | - | - | M83513/03-F02N | None | 37 | - | - | - | - | - | - | 1532184-2 | M83513/03-F02N, MCKS-N1-B-37P6G1-36.0 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5750752-2 TE Connectivity | In Stock | - | - | - | - | - | 13.97u2009mmu2009[u2009.55u2009inu2009] | - | - | Wire & Cable | - | - | - | - | - | - | Backshell Kit | - | - | - | - | - | 68 | - | - | - | - | - | Yes | 5750752-2 | 68 50SR BKSHLL KIT W/BOOT BULK | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 448816-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Receptacle | - | Cable-to-Cable | - | - | - | - | - | 4 | - | - | - | 37 | - | - | No | - | - | - | 448816-4 | AMPLIMITE,ASY,RCPT,109,NM,CS,4 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1925215-7 TE Connectivity | In Stock | - | - | - | TMN2N015PC2DM006S | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | - | - | M32139/03-B04SNS | Without | 15 | - | - | - | - | - | - | 1925215-7 | TMN2N015PC2DM006S = M32139/03-B04SNS | - | - | - | - | - | - | - | - | - | - | - | - |