- TE Internal #
- TE Internal Description
- Number of Positionsu2009
- Connector & Housing Typeu2009
- Connector Systemu2009
- Centerline (Pitch)u2009
- Alias #
- Contact Plating
- RoHS
- Gender
- Mounting Hardwareu2009
- Manufacturer
Attribute column
Manufacturer
TE Connectivity D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Number of Terminals | Board Mounting Option | PCB Mounting Orientation | PCB Mount Retention | Base/Housing Material | Body Length | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Insulator Color | Insulation Diameter | Product Type | Connector System | Hole Diameter | Contact Design | Current Rating (Max) | Preloaded | Mating Connector Lock | Product | Mounting Angle | Product Category | Product Length | IP Rating | Product Length (mm) | Length | Width | Plating Thickness | PCB Thickness | Panel Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 552260-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.32(mm) | - | - | - | - | - | - | - | - | Bag | - | - | - | - | Connector Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.36(mm) | - | - | - | - | - | 83.31(mm) | - | - | - | - | ||
![]() 552470-1 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | Thermoplastic | 36 | - | - | - | - | - | Right Angle | TE Connectivity / AMP | - | - | Copper Alloy | 100 | Plug | - | - | TE Connectivity | - | - | - | - | Cable | - | - | - | - | - | - | - | - | 2.16(mm) | - | 15.24(mm) | - | Details | - | IDT | 0.283215 oz | - | - | - | Tray | - | - | - | - | IEEE 488 | 36 Position | - | - | - | 2 Row | PL | Headers & Wire Housings | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | IDC | - | 36(POS) | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | 28 AWG to 26 AWG | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Wire Housings | - | Headers & Wire Housings | - | - | 66.54(mm) | - | - | - | - | - | 17.39(mm) | - | - | - | - | ||
![]() 1116785-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 1 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Plug Housing | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Wire Housings | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6123283-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 50 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tray | Champ 050 (I) | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 554339-1 TE Connectivity | In Stock | - | - | - | - | Gold | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | IDC | Plug | - | 50 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-5175474-0 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | - | - | - | Nylon | - | - | - | - | - | - | - | TE Connectivity | - | - | Bronze | 60 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Champ 050 (I) | - | Solder | Receptacle | - | 100 | - | - | Black | 2 | Female | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | No | - | UL94 V-0 | - | ||
![]() 2-5175677-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 1100 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Champ 050 | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-5175677-9 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 3 years ago) | Gold, Tin | Cable, Free Hanging | - | - | - | Thermoplastic | 100 | - | - | - | - | - | - | TE Connectivity / AMP | Signal | - | - | 600 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Champ 050 | - | IDT | Plug | - | 100 | 105 °C | -55 °C | Black | 2 | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.27 mm | - | Right Angle | Unshielded | 8 mm | - | 500 mA | - | - | - | 100 | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Compliant | 250 V | - | - | - | - | 1 | - | - | - | - | - | - | No | - | 700 µm | Headers & Wire Housings | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 73 mm | - | 760 nm | - | - | - | No | - | UL94 V-0 | - | ||
![]() 5175887-2 TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | Through Hole | - | - | Steel | Thermoplastic | 20 | - | Vertical | - | - | - | Straight | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1.27(mm) | - | 9.1(mm) | - | Non-Compliant | - | Solder | - | - | - | - | Tube | - | - | - | Header, Receptacle | SCSI | 20 | - | - | Black | 2 | RCP | - | - | - | - | - | - | - | - | 1.27 mm | - | Vertical | - | - | - | - | - | - | - | 20(POS) | - | - | - | Black | 3.1 mm | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Nickel | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | 2.8 mm | - | - | Yes | - | - | - | - | - | - | 33.35(mm) | - | - | - | 1.6 mm | 2.01 mm | 10.9(mm) | - | - | UL94 V-0 | - | ||
![]() 6-5175473-2 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Nylon | - | Straight | TE Connectivity | - | - | Phosphor Bronze | 50 | - | - | - | TE Connectivity | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | - | - | - | Champ 050 | - | - | - | - | - | - | - | - | - | Plug | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | 93.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5554501-2 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | Polyester | 24 | - | - | - | Thermoplastic | - | Straight | TE Connectivity / AMP | - | - | Phosphor Bronze | 90 | - | - | - | TE Connectivity | - | - | - | Through Hole | Through Hole | - | -40C to 105C | 105C | -40C | - | - | - | - | 2.16(mm) | - | 16.01(mm) | - | Details | - | Solder | - | - | - | -40 to 105 °C | Tray | - | - | - | - | IEEE 488 | 24 Position | - | - | - | - | Receptacle | I/O Connectors | - | - | - | - | - | - | - | 2.1600 mm | - | - | - | - | - | - | - | - | - | 24(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | I/O Connectors | 56.01 mm | - | 56.01(mm) | - | - | - | - | - | 18.42(mm) | - | - | - | - | ||
![]() 5787131-1 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | 50 | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | TE Connectivity | - | - | Phosphor Bronze | 19 | - | - | - | TE Connectivity | - | + 85 C | - 55 C | Cable Mount | Cable | - | -55C to 85C | 85C | -55C | - | - | - | - | 0.8(mm) | - | 5.08(mm) | - | Details | - | IDT | 0.144024 oz | 30VAC | - | -55 to 85 °C | PACKAGE | - | - | - | Wire to Board | IEEE 488 | 50 Position | - | - | - | 2 Row | Plug | D-Sub Connectors | - | - | - | - | - | - | - | 0.8000 mm | - | - | - | - | - | 1.5 A | - | IDC | - | 50(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | 1/Contact(A) | - | - | - | Straight | D-Sub Standard Connectors | 27.88 mm | - | 27.88(mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() 556039-1 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | Polyphenylene | 50 | - | - | - | Polyphenylene | - | Straight | TE Connectivity / AMP | - | - | Copper Alloy | 100 | - | - | - | TE Connectivity | - | + 75 C | - 40 C | Cable Mount | Cable | - | - | - | - | - | - | - | - | 2.16(mm) | - | 17.52(mm) | - | Details | - | IDT | 0.420642 oz | - | - | - | Box or Tray | - | - | - | - | IEEE 488 | 50 Position | - | - | - | 2 Row | Plug | D-Sub Connectors | - | - | - | - | - | - | - | 2.1600 mm | - | - | - | - | - | 3.5 A | - | IDC | - | 50 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | - | - | - | Straight | D-Sub Standard Connectors | 83.31 mm | - | 83.31(mm) | - | - | - | - | - | 15.36(mm) | - | - | - | - | ||
![]() 5554381-2 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 4 days ago) | Gold | Cable | - | - | - | Polyphenylene Oxide | 64 | - | - | - | PPO (Polyphenylene Oxide) | - | Straight | TE Connectivity | Signal | - | Copper Alloy | 100 | - | - | - | TE Connectivity | - | + 75 C | - 40 C | Cable Mount | Cable | - | - | - | - | - | - | - | - | 2.16(mm) | - | 15.37(mm) | - | Compliant | - | IDT | 0.400007 oz | - | - | - | Box or Tray | - | - | IDT | Receptacle | IEEE 488 | 64 | - | - | Black | 2 | Receptacle | D-Sub Connectors | - | - | - | - | - | - | - | 2.1600 mm | - | Straight | No | 15.37 mm | - | 3.5 A | - | IDC | - | 64 POS | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Round | 1 | - | - | - | - | - | - | No | - | - | D-Sub Connectors - Standard Density | Cable-to-Panel | - | - | - | - | - | - | Straight | D-Sub Standard Connectors | 98.43 mm | - | 98.43(mm) | 98.43 mm | - | - | - | - | 17.53(mm) | - | Unknown | - | Lead Free | ||
![]() 5552232-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Gold | Edge, Through Hole | - | 36 | - | Thermoplastic | 36 | - | Vertical | Without | Thermoplastic | - | Straight | TE Connectivity / AMP | Signal | - | Copper Alloy | 75 | - | - | - | TE Connectivity | - | - | - | Through Hole | Through Hole | - | -40C to 105C | 105C | -40C | - | - | - | - | 2.16(mm) | - | 15.24(mm) | - | Compliant | - | Solder | - | - | - | - | Tray | - | - | Solder | Plug | IEEE 488 | 36 | - | - | Black | 2 | Plug | Headers & Wire Housings | - | - | - | - | - | - | - | 2.1600 mm | - | Vertical | Unshielded | 15.24 mm | - | - | - | - | - | 36 POS | - | Male | - | Black | 180 µm | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Thermoplastic | - | - | 1 | - | - | - | - | - | - | No | - | - | Headers & Wire Housings | - | - | - | - | Yes | With | - | - | Headers & Wire Housings | 68.19 mm | - | 68.19(mm) | 68.19 mm | - | - | 2.36 mm | - | 10.38(mm) | No | - | UL94 V-0 | - | ||
![]() 552307-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Gold | Cable, Free Hanging | - | 64 | - | Thermoplastic | 64 | - | - | - | Thermoplastic | - | Right Angle | TE Connectivity / AMP | Signal | - | Copper Alloy | 100 | - | - | - | TE Connectivity | - | + 75 C | - 40 C | Cable Mount | Cable | - | - | - | - | - | - | - | - | 2.16(mm) | - | 15.24(mm) | - | Details | - | IDT | 0.400007 oz | - | - | - | Box or Tray | - | - | IDC | Receptacle | IEEE 488 | 64 Position | - | - | Black | 2 Row | Receptacle | D-Sub Connectors | - | - | - | - | - | - | - | 2.1600 mm | - | Right Angle | No | 15.24 mm | - | 3.5 A | - | IDC | - | 64 POS | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Round | 1 | - | 22 AWG | - | - | - | - | No | - | - | D-Sub Connectors - Standard Density | - | - | - | - | - | - | - | Straight | D-Sub Standard Connectors | 98.42 mm | - | 98.42(mm) | 98.42 mm | 15.4 mm | - | - | - | 17.39(mm) | - | Unknown | - | Lead Free | ||
![]() 1734044-1 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Thermoplastic | - | Right Angle | TE Connectivity / AMP | - | - | Copper Alloy | 12 | - | - | - | TE Connectivity | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | I/O Connectors | - | - | - | - | - | - | - | 2.1600 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | I/O Connectors | 67.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 554105-1 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Thermoplastic | - | Straight | TE Connectivity / AMP | - | - | Copper Alloy | 100 | - | - | - | TE Connectivity | - | - | - | Cable Mount | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | IDT | 0.493835 oz | - | - | - | Tray | - | - | - | - | IDC Connector | 50 Position | - | - | - | 2 | Plug | I/O Connectors | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | Crimp | - | 50 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | Plugs | Straight | I/O Connectors | 83.31 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 787311-4 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | 80 | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | TE Connectivity / AMP | - | - | Phosphor Bronze | 50 | - | - | - | TE Connectivity | - | + 105 C | - 55 C | Through Hole | Through Hole | - | -55C to 105C | 105C | -55C | - | - | - | - | 2.54(mm) | 1.27mm | 7(mm) | - | Details | - | Solder | 0.161449 oz | 100VAC | 30 VAC | -55 to 105 °C | Tube | - | - | - | - | SCSI | 80 Position | - | - | - | - | Receptacle | I/O Connectors | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | Solder Pin | - | 80 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | Headers | Vertical | I/O Connectors | 69 mm | - | 69(mm) | - | - | - | - | - | 11.5(mm) | - | - | - | - | ||
![]() 1-1734037-2 TE Connectivity | In Stock | - | - | 13 Weeks | - | Gold | - | BOARD | - | LIQUID CRYSTAL POLYMER | - | 120 | SPLIT BOARD LOCK | - | - | LCP (Liquid Crystal Polymer) | 3.391 inch | Right Angle | TE Connectivity / AMP | - | NOT SPECIFIED | Phosphor Bronze | 15 | - | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER (LCP) | TE Connectivity | 1-1734037-2 | + 85 C | - 55 C | Through Hole | Through Hole | 2 | -55C to 85C | 85C | -55C | 105 °C | -55 °C | ROHS COMPLIANT | Active | 1.27(mm) | - | 17.46(mm) | 1.6 | Details | Yes | Solder | 0.321169 oz | 250VAC | 250 VAC | - | PACKAGE | Champ | e3 | - | TELECOM AND DATACOM CONNECTOR | High Density | 120 Position | - | - | - | 4 Row | Receptacle | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 120 | - | - | - | compliant | 1 A | UL | Solder | COMMERCIAL | 120(POS) | 0.301 inch | FEMALE | 94V-0 | - | - | NO | 0.434 inch | AMP | 1 A | CENTRONIC | 15 mΩ | - | 1000000000 Ω | 0.05 inch | RECEPTACLE | - | - | SOLDER | - | 750VAC V | - | 1(Port) | 500 Cycles | - | Tin (Sn) | RECTANGULAR | .8896 N | .139 N | - | BLACK | - | Board to Board & Mezzanine Connectors | - | - | PREASSEM CONN | 1/Contact(A) | - | - | Receptacles | Right Angle | Board to Board & Mezzanine Connectors | 86.13 mm | - | 86.13(mm) | - | - | FLASH inch | - | - | 7.65(mm) | - | - | UL 94 V-0 | - |