- Connector Type
- Gender
- Number of Rows
- Packaging
- Number of Ports
- Contact Materials
- Mounting Type
- Series
- Factory Lead Time
- MIL Conformance
- Total Number of Contacts
- DIN Conformance
Attribute column
Manufacturer
TE Connectivity D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Connector Mounting Type | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Panel Mount Feature | Contact Base Material | Contact Mating Area Plating Material | PCB Mount Orientation | Surface Mount Extended Leads | Mounting/Mating Hardware | Housing Plating Material | Circuit Applications | Contact Finish Mating | Contact Materials | Published | Part Status | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Shell Finish | Number of Contacts | Contact Gender | Housing Color | Empty Shell | Row Spacing | Body/Shell Style | ELV | Termination Type | Sealable | Mating Retention | Connector System | Connector & Contact Terminates To | Mating Alignment Type | Mating Alignment | Preloaded | Mating Retention Type | Hardware Type | Packaging Quantity | Packaging Method | Contact Retention Within Housing | Header Type | PCB Connector Assembly Type | Termination Method to Printed Circuit Board | Screw & Hole Diameter | Strain Relief | Row-to-Row Spacing | Height | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STL051L4HN TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | ACTIVE (Last Updated: 1 week ago) | Lead, Tin | Surface Mount | - | SMD/SMT | - | Polymer | - | Vertical | Without | Without | - | - | - | - | - | - | - | - | - | Copper | 2004 | Active | SMD/SMT, Solder | Receptacle, Socket | 51 | 200°C | -200°C | 2 | Female | - | - | - | - | - | - | - | - | 630μm | - | Vertical | 3.2mm | - | 51 | Female | Black | - | 1.016 mm | - | Non-Compliant | - | - | With | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 5.6642mm | 21.17mm | No | Non-RoHS Compliant | ||
![]() STM009L2AN TE Connectivity Aerospace, Defense and Marine | 2530 |
| - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM009L5A TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM009L44Q TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM015B5N TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM015B42N TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM015B2N TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | BOARD | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 2004 | Active | - | D NANOMINIATURE CONNECTOR | - | - | - | - | - | SHROUDED | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 15 | - | - | NICKEL | - | MALE | - | NO | - | PLUG | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSM015B2Q TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM015L42KN TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM015L2HN TE Connectivity Aerospace, Defense and Marine | 59 | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM015L5HN TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Board Mount | - | Without | Without | Without | Brass | Tin-Lead | Horizontal | Without | With | Nickel | Power | - | - | 2004 | Active | - | - | 15 | - | - | 2 | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | No | With | Wire-to-Board | Printed Circuit Board | Polarization | With | - | Jackscrew | 1.0 mm X .160" threaded jackscrew | 1 | Package | Without | Shrouded | PCB Mount Receptacle | Surface Mount | 1 mm [ .039 in ] | Without | 1.02 mm [ .04 in ] | - | - | - | Non-RoHS Compliant | ||
![]() STM015L2N TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM015L82CN TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM015L84CN TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM015L4KN TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM015L2CN TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM015L2SN TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSM015L2SN TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STL051L2DQ TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSM009T2HN TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |