- Connector Type
- Gender
- Number of Rows
- Packaging
- Number of Ports
- Contact Materials
- Mounting Type
- Series
- Factory Lead Time
- MIL Conformance
- Total Number of Contacts
- DIN Conformance
Attribute column
Manufacturer
TE Connectivity D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Connector Mounting Type | PCB Mount Retention | PCB Mount Alignment | Panel Mount Feature | Contact Base Material | Contact Mating Area Plating Material | PCB Mount Orientation | Surface Mount Extended Leads | PCB Contact Termination Area Plating Material | Mounting/Mating Hardware | Contact Shape & Form | Housing Plating Material | Circuit Applications | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Number of Rows | Contact Type | Housing Color | Sealable | Mating Retention | Connector System | Connector & Contact Terminates To | Mating Alignment Type | Mating Alignment | Mating Retention Type | Hardware Type | Packaging Quantity | Packaging Method | Contact Retention Within Housing | Header Type | PCB Connector Assembly Type | Termination Method to Printed Circuit Board | Screw & Hole Diameter | Row-to-Row Spacing (in) | Strain Relief | Row-to-Row Spacing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSM025C6N TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STL037M6SN TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSM051L44KN TE Connectivity Aerospace, Defense and Marine | 2 | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM051L42IQ TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STG051B5N TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | - | Liquid Crystal Polymer | Board Mount | Without | Without | Without | Brass | Tin-Lead | Horizontal | Without | - | With | - | Gold | Power | 2004 | Active | - | 51 | 2 | Pin | Natural | No | With | Wire-to-Board | Printed Circuit Board | Polarization | With | Jackscrew | 1.0 mm Captive Jackscrew | 1 | Package | Without | Shrouded | PCB Mount Header | Surface Mount | - | - | Without | .97 mm [ .038 in ] | Non-RoHS Compliant | ||
![]() STG051L5HN TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM065B42Q TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STG051T2 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() STM037C61N TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | - | LCP (Liquid Crystal Polymer) | Board Mount | Without | Without | Without | Brass | Tin-Lead | Horizontal | Without | Tin-Lead | With | - | Nickel | Power | 2004 | Active | - | 37 | 2 | Pin | Natural | No | With | Wire-to-Board | Printed Circuit Board | Polarization | With | Jackscrew | 1.0 mm Captive Jackscrew | 1 | Package | Without | Shrouded | PCB Mount Header | Through Hole - Solder | - | - | Without | 1.02 mm [ .04 in ] | Non-RoHS Compliant | ||
![]() STM065L2IQ TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM025M51VQ TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM065T2IQ TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() STM037C9N TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM065T2AQ TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | - | LCP (Liquid Crystal Polymer) | Board Mount | Without | Without | - | Beryllium Copper | Gold | Horizontal | Without | Gold | With | Round | Nickel | Power | 2004 | Active | - | 65 | 2 | Socket | Natural | No | With | Wire-to-Board | Printed Circuit Board | Polarization | With | Jackscrew | 1.2mm X .16" Mounting Screw | 5 | Package | Without | Shrouded | PCB Mount Receptacle | Surface Mount | 1 mm [ .039 in ] | .04 | - | - | RoHS Compliant | ||
![]() STM037M6DQ TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSG037M6SN TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSM051C5N TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STM037M6IQ TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STL051M6HN TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STL051M5CN TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |