- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Type
- Filtered
- Product
- Tradename
- Series
Attribute column
Manufacturer
TE Connectivity D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Number of Channels | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Min Supply Voltage | Termination Type | Plating | Dielectric Withstanding Voltage | Nominal Supply Current | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Response Time | Family | Input Offset Voltage (Vos) | Insulation | Product Type | Input Bias Current | Preloaded | Shell Plating | Max Junction Temperature (Tj) | Contact Arrangement | Product | Mounting Angle | Terminal Length | Product Category | Product Length | Height | Plating Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/22-A02NN TE Connectivity | In Stock | - | - | - | - | Gold | - | - | Aluminum | - | - | - | Straight | - | - | - | Beryllium Copper | 1 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | 1532266-7 | - | - | N | - | A | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | Through Hole | - | - | Pin, Plug | - | - | 9 Position | - | - | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Straight | - | - | 3 A | - | - | Through Hole | - | - | - | - | - | 3.56 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | Yes | Electroless Nickel | - | - | Connectors | Straight | - | - | - | - | - | ||
![]() M83513/08-B07 TE Connectivity | In Stock | - | - | 8 Weeks | - | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | HOLE .096 | - | - | - | 0.928 inch | - | TIN LEAD | Beryllium Copper | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | M83513/08-B07 | Panel | ONE | 2 | 125 °C | -55 °C | N | 1-1532021-2 | Active | 5.66 | - | - | B | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | e0 | - | - | EAR99 | - | D MICROMINIATURE CONNECTOR | - | - | 15 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | - | compliant | 3 A | - | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | MALE | - | NO | 0.196 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | - | - | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | TIN LEAD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | Not Insulated | - | - | - | - | - | S15P0 | Connectors | Straight | - | - | - | - | 50u inch | ||
![]() M83513/09-G06 TE Connectivity | In Stock | - | - | 8 Weeks | - | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | HOLE .096 | - | - | - | 1.428 inch | - | GOLD | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | M83513/09-G06 | Panel | ONE | 3 | 125 °C | -55 °C | N | 5-1532023-6 | Active | 5.66 | - | - | G | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | e4 | - | - | EAR99 | - | D MICROMINIATURE CONNECTOR | - | - | 51 Position | - | - | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 51 | - | - | compliant | 3 A | - | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | FEMALE | - | NO | 0.195 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | Not Insulated | - | - | - | - | - | S51P0 | Connectors | Straight | - | - | - | - | 50u inch | ||
![]() M83513/09-A06 TE Connectivity | In Stock | - | - | 8 Weeks | - | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | HOLE .096 | - | - | - | 0.778 inch | - | GOLD | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | M83513/09-A06 | Panel | ONE | 2 | 125 °C | -55 °C | N | 8-1532020-6 | Active | 5.66 | Details | - | A | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | e4 | - | - | EAR99 | - | D MICROMINIATURE CONNECTOR | - | - | 9 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | - | compliant | 3 A | - | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | FEMALE | - | NO | 0.195 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | Not Insulated | - | - | - | - | - | S9P0 | Connectors | Straight | - | - | - | - | 50u inch | ||
![]() M83513/13-D02CP TE Connectivity | In Stock | - | - | - | - | Gold | - | - | Aluminum | - | - | - | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | 1532261-6 | - | - | N | - | D | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | - | - | - | - | - | - | 25 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | - | Cadmium | - | - | Connectors | Right Angle | - | - | - | - | - | ||
![]() M83513/09-G02 TE Connectivity | In Stock | - | - | 8 Weeks | - | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | HOLE .096 | - | - | - | 1.428 inch | - | GOLD | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | M83513/09-G02 | Panel | ONE | 3 | 125 °C | -55 °C | N | 5-1532023-2 | Active | 5.66 | Details | - | G | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | e4 | - | - | EAR99 | - | D MICROMINIATURE CONNECTOR | - | - | 51 Position | - | - | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 51 | - | - | compliant | 3 A | - | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | FEMALE | - | NO | 0.195 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | Insulated | - | - | - | - | - | S51P0 | Connectors | Straight | - | - | - | - | 50u inch | ||
![]() M83513/24-H03CP TE Connectivity | In Stock | - | - | - | - | Gold | - | - | Aluminum | - | - | - | Straight | - | - | - | Beryllium Copper | 1 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | 1-1532273-0 | - | - | N | - | H | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | Through Hole | - | - | Pin, Plug | - | - | 100 Position | - | - | - | 4 Row | Male | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Straight | - | - | 3 A | - | - | Through Hole | - | - | - | - | - | 4.37 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium, Chromate | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | Yes | Cadmium | - | - | Connectors | Straight | - | - | - | - | - | ||
![]() M83513/08-G02 TE Connectivity | In Stock | - | - | 18 Weeks, 1 Day | - | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | HOLE .096 | - | - | - | 1.428 inch | - | GOLD | Beryllium Copper | 1 | - | - | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | - | - | M83513/08-G02 | Panel | ONE | 3 | 125 °C | -55 °C | - | 3-1532023-1 | Active | 5.77 | Details | No | G | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | e4 | No | - | - | - | D MICROMINIATURE CONNECTOR | - | - | 51 Position | - | - | - | 3 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 51 | - | - | compliant | 3 A | - | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | MALE | - | NO | 0.196 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | - | - | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | Gold (Au) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | Insulated | - | - | - | - | - | S51P0 | Connectors | Straight | - | - | - | - | 50u inch | ||
![]() M83513/25-C02CP TE Connectivity | In Stock | - | - | - | - | Gold | - | - | Aluminum | - | - | - | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | 1532276-6 | - | - | N | - | C | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | - | - | - | - | - | - | 21 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | - | Cadmium | - | - | Connectors | Straight | - | - | - | - | - | ||
![]() M83513/13-F02NN TE Connectivity | In Stock | - | - | - | - | Gold | - | - | Aluminum | - | - | - | - | - | - | - | Phosphor Bronze | 10 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | 1532263-7 | - | - | Details | - | F | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | - | - | - | - | - | - | 37 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | - | Electroless Nickel | - | - | Connectors | Right Angle | - | - | - | - | - | ||
![]() M83513/25-D03NP TE Connectivity | In Stock | - | - | - | - | Gold | - | - | Aluminum | - | - | - | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | 1-1532277-2 | - | - | Details | - | D | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | - | - | - | - | - | - | 25 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | - | Electroless Nickel | - | - | Connectors | Straight | - | - | - | - | - | ||
![]() M83513/08-E06 TE Connectivity | In Stock | - | - | 8 Weeks | - | Gold | CABLE | - | Liquid Crystal Polymer (LCP) | HOLE .096 | - | - | - | 1.328 inch | - | GOLD | Beryllium Copper | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | M83513/08-E06 | Panel | ONE | 2 | 125 °C | -55 °C | N | 5-1532022-9 | Active | 5.66 | - | - | E | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | - | e4 | - | - | EAR99 | - | D MICROMINIATURE CONNECTOR | - | - | 31 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 31 | - | - | compliant | 3 A | - | MIL | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | MALE | - | NO | 0.196 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | - | - | CRIMP | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | Not Insulated | - | - | - | - | - | S31P0 | Connectors | Straight | - | - | - | - | 50u inch | ||
![]() M24308/24-31Z TE Connectivity | 137 |
| - | 17 Weeks | - | Gold | BOARD AND PANEL | - | - | HOLE .115-.125 | - | - | - | 1.228 inch | - | NOT SPECIFIED | - | 6 | - | - | ITT CANNON | - | - | - | - | M24308/24-31Z | PCB Mount | - | 2 | - | - | - | 1757837-1 | Active | 1.46 | Details | - | 1 | - | 0.493644 oz | - | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | 9 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-24308, POLARIZED | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | - | compliant | - | - | - | Through Hole | 2 | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | MALE | - | NO | 0.395 inch | - | RND PIN-SKT | - | - | - | - | 0.108 inch | PLUG | - | - | SOLDER | - | - | - | - | - | - | - | STAGGERED | - | - | 0.112 inch | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | ||
![]() M83513/13-A03CP TE Connectivity | In Stock | - | - | 9 Weeks | - | Gold | BOARD | - | Aluminum | #2-56 | HOLE.096 | JACKPOST | - | 0.787 inch | - | GOLD | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | M83513/13-A03CP | Panel | ONE | 2 | 125 °C | -55 °C | - | 1-1532258-0 | Active | 2.08 | - | - | A | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | e0 | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | 9 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 9 | - | 2.54 mm | not_compliant | 3 A | CADMIUM | MIL | Through Hole | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.325 inch | FEMALE | - | NO | 0.425 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SOLDER | - | 600VAC V | - | 2.54 mm | 500 Cycles | - | TIN LEAD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | Not Insulated | - | - | - | Cadmium | - | S9P0 | Connectors | Right Angle | 0.172 inch | - | - | - | 50u inch | ||
![]() 4-1393565-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 105 | - | DIN Connectors | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Loose | - | - | - | - | - | - | - | - | Locking Tray | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1393565 | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Headers & Wire Housings | 89 mm | - | - | ||
![]() 24308/2-15 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 4 months ago) | Gold | - | 4 | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | 1 | - | - | - | - | - | TE Connectivity | PRODUCTION (Last Updated: 2 days ago) | - | Free Hanging | - | - | - | - | - | 1-1757824-1 | - | - | Compliant | - | 5 | AMPLIMITE | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | 78 Position | 125 °C | -40 °C | - | 3 Row | Female | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5.5 V | 1.6 V | - | - | - | 12.5 µA | - | - | - | - | - | - | - | - | 75 µs | - | 7 µV | - | D-Sub MIL Spec Connectors | 20 pA | - | - | 150 °C | - | Connectors | Straight | - | D-Sub MIL Spec Connectors | - | 370 µm | - | ||
![]() 552723-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | 500 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | - | ||
![]() 1-2308298-5 TE Connectivity | 91 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 553588-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.5 % | - | - | - | - | 100 ppm/°C | - | - | 845 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() 747280-1 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 1000 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin, Plug | - | - | 9 | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 914.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | Yes | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | - |