- Connector Type
- Factory Lead Time
- Number of Rows
- Packaging
- Part Status
- Published
- RoHS Status
- Connector Style
- Contact Type
- Flange Feature
- Mounting Type
- Note
Attribute column
Manufacturer
TE Connectivity D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Reliability | Approval Agency | Number of Contacts | Mating Information | Body Breadth | Housing Color | Empty Shell | Body Depth | Contact Style | Note | Flange Feature | ELV | Termination Type | Plating | Connector Style | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Insertion Force-Max | Sealable | Shell Size, Connector Layout | Hole Diameter | Contact Design | Contact Arrangement | Features | Height | Length | Width | Shell Finish Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 204502-1 TE Connectivity Aerospace, Defense and Marine | 330 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Panel | Free Hanging (In-Line) | - | - | - | - | Polyphenylene | Steel | - | Steel, Cadmium Plated | - | - | - | - | -50°C~125°C | Bulk | 2009 | Military, MIL-DTL-24308, AMPLIMITE 90 | - | Active | 1 (Unlimited) | 26 | - | EAR99 | Receptacle for Female Contacts | - | - | - | - | 3 | Receptacle | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 26 | Straight | 17.48mm | 5A | - | - | UL, CSA | COMMERCIAL | CSA, UL | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Non-Compliant | - | Cadmium | D-Sub, High Density | 1 | - | - | - | - | No | 2 DA A High Density | 3.048 mm | PREASSEM CONN | - | - | - | 39.14mm | 9.525mm | - | Yes | Non-RoHS Compliant | Contains Lead | ||
![]() 205166-1 TE Connectivity Aerospace, Defense and Marine | 13 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Panel | Free Hanging (In-Line) | - | Steel | - | Polyester, Glass Filled | Polyester | Metal, Steel | - | Steel, Cadmium Plated | - | - | - | - | -50°C~125°C | Bulk | 2005 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 25 | - | - | Blue | 2 | - | - | - | - | - | - | NO | Signal | NO | GENERAL PURPOSE | - | 25 | Straight | 16.35mm | 7.5A | - | ONE | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Non-Compliant | - | Cadmium | D-Sub | - | - | - | - | - | No | 3 DB B | 3.048 mm | - | - | - | - | 53.04mm | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 207252-2 TE Connectivity Aerospace, Defense and Marine | 769 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Free Hanging | Free Hanging (In-Line) | Metal | - | - | Polyester, Glass Filled | Brass | Brass, Metal | - | Brass, Gold Plated | - | Copper | - | - | - | Bulk | 2005 | AMPLIMITE 109 | - | Active | Not Applicable | - | - | - | Plug for Male Contacts | 9 | 125°C | -55°C | Blue | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 9 | Straight | - | 7.5A | - | - | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | - | - | D-Sub | - | - | - | - | 44.48 N | No | 1 DE E | 3.048 mm | PREASSEM CONN | - | - | 12.92mm | 31.19mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 1757823-5 TE Connectivity Aerospace, Defense and Marine | 74 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 months ago) | Gold | - | Free Hanging (In-Line) | - | - | - | - | - | Steel | - | Steel, Yellow Chromate Plated Zinc | LOCKING | - | GLASS FILLED POLYESTER/POLYPHENYLENE SULFIDE | -55°C | - | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 90 | yes | Active | 1 (Unlimited) | 78 | - | EAR99 | Plug for Male Contacts | - | - | - | - | 4 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 78 | Straight | 16.75mm | 5A | - | - | - | COMMERCIAL | - | - | - | 0.62 inch | - | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | - | Zinc | D-Sub, High Density | 1 | - | - | - | - | No | 5 DD D High Density | 3.048 mm | PREASSEM CONN | - | - | - | 53.42mm | 15.75mm | 200μin 5.08μm | Unknown | RoHS Compliant | Lead Free | ||
![]() 204508-1 TE Connectivity Aerospace, Defense and Marine | 63 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Panel | Free Hanging (In-Line) | - | - | - | Polyphenylene Sulfide (PPS) | Polyphenylene | Steel | - | Steel, Cadmium Plated | - | - | - | -50°C | - | Bulk | 2005 | Military, MIL-DTL-24308, AMPLIMITE 90 | - | Active | 1 (Unlimited) | - | - | EAR99 | Receptacle for Female Contacts | 78 | - | - | Black | 4 | Receptacle | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 78 | Straight | 17.48mm | 5A | - | - | UL, CSA | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | - | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Non-Compliant | - | Cadmium | D-Sub, High Density | 1 | - | - | - | - | No | 5 DD D High Density | 3.048 mm | PREASSEM CONN | - | - | - | 66.92mm | 9.525mm | - | Yes | Non-RoHS Compliant | Contains Lead | ||
![]() 204511-1 TE Connectivity Aerospace, Defense and Marine | 34 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Cable, Panel | Free Hanging (In-Line) | - | Steel | - | - | Polyphenylene | Metal | - | Steel, Cadmium Plated | - | - | - | - | - | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 90 | - | Active | 1 (Unlimited) | - | - | EAR99 | Plug for Male Contacts | 104 | - | - | - | 5 | Male | STANDARD: MIL-DTL-24308 | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 104 | Straight | 16.36mm | 5A | - | - | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Black | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Non-Compliant | - | Cadmium | D-Sub, High Density | 1 | - | - | - | - | No | 6 | 3.048 mm | PREASSEM CONN | - | - | - | 69.32mm | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 204510-1 TE Connectivity Aerospace, Defense and Marine | 67 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Panel | Free Hanging (In-Line) | - | Steel | - | - | Polyphenylene | Metal | - | Steel, Cadmium Plated | - | - | - | - | - | Bulk | 1998 | Military, MIL-DTL-24308, AMPLIMITE 90 | - | Active | 1 (Unlimited) | 104 | - | EAR99 | Receptacle for Female Contacts | - | - | - | - | 5 | Receptacle | STANDARD: MIL-DTL-24308, AMPLIMITE | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 104 | Straight | 17.48mm | 5A | - | - | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Non-Compliant | - | Cadmium | D-Sub, High Density | 1 | - | - | - | - | No | 6 | 3.048 mm | PREASSEM CONN | - | - | - | 69.31mm | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 1757821-1 TE Connectivity Aerospace, Defense and Marine | 85 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Panel | Free Hanging (In-Line) | - | Steel | - | Polyester | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | -55°C | - | Bulk | 2010 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 9 | - | - | Black | 2 | Male | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | Straight | 16.26mm | 7.5A | - | - | - | COMMERCIAL | - | - | - | - | Blue | NO | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | - | Zinc | D-Sub | - | - | - | - | - | No | 1 DE E | 2.3114 mm | PREASSEM CONN | - | - | - | 30.81mm | - | 20μin 0.51μm | - | RoHS Compliant | - | ||
![]() 206802-6 TE Connectivity Aerospace, Defense and Marine | 2012 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Brass | - | Polyester, Glass Filled | Polyester | - | - | Brass, Gold Plated | - | Copper | - | - | - | Bulk | 2012 | AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | - | EAR99 | Plug for Male Contacts | 37 | - | - | Blue | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | Straight | 16.35mm | 7.5A | - | - | UL, CSA | COMMERCIAL | - | - | - | 0.494 inch | - | NO | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | - | - | D-Sub | 1 | - | - | - | - | No | 4 DC C | 3.048 mm | PREASSEM CONN | - | - | - | 69.31mm | - | - | - | RoHS Compliant | - | ||
![]() 1757824-6 TE Connectivity Aerospace, Defense and Marine | 40 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Free Hanging (In-Line) | - | - | - | - | Steel | Metal | HOLE .112-.124 | Steel, Yellow Chromate Plated Zinc | LOCKING | - | - | - | -50°C~125°C | Bulk | 2007 | Military, MIL-DTL-24308, AMPLIMITE 90 | yes | Active | 1 (Unlimited) | - | - | - | Receptacle for Female Contacts | 104 | - | - | - | 5 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 104 | Straight | 17.06mm | 5A | - | - | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | - | Zinc | D-Sub, High Density | - | - | - | - | - | No | 6 | 3.048 mm | PREASSEM CONN | - | - | - | 69.7mm | 17.35mm | 200μin 5.08μm | Unknown | Non-RoHS Compliant | - | ||
![]() 204503-1 TE Connectivity Aerospace, Defense and Marine | 69 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Cable | Free Hanging (In-Line) | Metal | Steel | - | - | Polyphenylene | - | - | Steel, Cadmium Plated | - | - | - | - | - | Bulk | 2009 | Military, MIL-DTL-24308, AMPLIMITE 90 | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 26 | - | - | - | 3 | Male | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 26 | Straight | 16.26mm | 5A | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Non-Compliant | - | Cadmium | D-Sub, High Density | 1 | - | - | - | - | No | 2 DA A High Density | 3.048 mm | - | - | - | - | 39.14mm | 9.525mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 205164-6 TE Connectivity Aerospace, Defense and Marine | 966 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Steel | - | Polyester | - | - | - | Steel, Tin Plated | - | - | - | - | -50°C~125°C | Bulk | 2007 | AMPLIMITE 109 | yes | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 15 | - | - | - | 2 | Male | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | Straight | - | 7.5A | - | - | - | - | - | - | - | - | - | NO | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | - | Copper, Tin | D-Sub | 1 | - | - | - | - | No | 2 DA A | 3.048 mm | - | - | - | - | - | - | 400μin 10.16μm | - | RoHS Compliant | - | ||
![]() 5-208811-1 TE Connectivity Aerospace, Defense and Marine | 146 |
| Datasheet | 33 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Free Hanging | Free Hanging (In-Line) | - | Steel | - | Polyester, Glass Filled | Polyester | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | Bulk | 2009 | AMPLIMITE 109 | yes | Active | Not Applicable | - | - | EAR99 | Receptacle for Female Contacts | 13 (10 + 3 Coax or Power) | 125°C | -55°C | Black | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | - | Straight | 16.35mm | 7.5A | - | - | UL, CSA | COMMERCIAL | - | 13 | - | 0.494 inch | - | YES | - | Power | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | IDC | Zinc | D-Sub, Combo | - | 18 AWG | 8 AWG | - | - | No | 3 DB B - 13C3 13W3 | 3.048 mm | PREASSEM CONN | S10C3 | - | - | 53.03mm | - | 200μin 5.08μm | - | RoHS Compliant | Lead Free | ||
![]() 212538-1 TE Connectivity Aerospace, Defense and Marine | 31 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Steel | - | Glass | - | - | - | Steel, Cadmium Plated | - | - | - | - | -50°C~125°C | Bulk | 2012 | AMPLIMITE 109 | - | Active | - | - | - | EAR99 | Plug for Male Contacts | 27 (25 + 2 Coax or Power) | - | - | Blue | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | - | Straight | - | 7.5A | - | - | UL, CSA | COMMERCIAL | - | 27 | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | 0.414 inch | Power | Contacts Not Included | Housing/Shell (Unthreaded) | Non-Compliant | CRIMP | Cadmium | D-Sub, Combo | - | - | - | - | - | No | 4 DC C - 27W2 | 3.048 mm | PREASSEM CONN | - | Grounding Indents | - | 69.31mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1757823-2 TE Connectivity Aerospace, Defense and Marine | 73 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Free Hanging (In-Line) | - | - | - | - | - | Steel | - | Steel, Yellow Chromate Plated Zinc | LOCKING | - | GLASS FILLED POLYESTER/POLYPHENYLENE SULFIDE | -55°C | - | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 90 | yes | Active | 1 (Unlimited) | 26 | - | EAR99 | Plug for Male Contacts | - | - | - | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 26 | Straight | 16.59mm | 5A | - | - | - | COMMERCIAL | - | - | - | 0.509 inch | - | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | - | Zinc | D-Sub, High Density | 1 | - | - | - | - | No | 2 DA A High Density | 3.048 mm | PREASSEM CONN | - | - | - | 39.52mm | 12.93mm | 200μin 5.08μm | Unknown | RoHS Compliant | Lead Free | ||
![]() 208743-1 TE Connectivity Aerospace, Defense and Marine | 31 |
| Datasheet | 30 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Free Hanging, Through Hole | Free Hanging (In-Line) | - | Steel | - | Polyester, Glass Filled | Polyester | Metal | - | Steel, Cadmium Plated | - | - | - | - | - | Bulk | 2011 | AMPLIMITE 109 | yes | Active | - | - | Solder | EAR99 | Plug for Male Contacts | 24 (17 + 7 Coax or Power) | 125°C | -55°C | Black | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | - | Straight | 16.35mm | 7.5A | ZINC | - | UL, CSA | COMMERCIAL | - | 24 | - | 0.605 inch | Blue | YES | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | Non-Compliant | - | Cadmium | D-Sub, Combo | - | 18 AWG | 8 AWG | - | - | No | 5 DD D - 24W7 | 3.048 mm | - | S17C7 | - | - | 66.92mm | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 1757820-1 TE Connectivity Aerospace, Defense and Marine | 2512 |
| - | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold, Nickel | Panel | Free Hanging (In-Line) | - | Steel | Metal | Polyester | - | Metal, Steel | - | Steel, Yellow Chromate Plated Zinc | - | - | - | -55°C | - | Bulk | 2007 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | Active | Not Applicable | - | - | - | Receptacle for Female Contacts | 9 | - | - | Black | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | Straight | 16.84mm | 7.5A | - | - | - | COMMERCIAL | - | - | - | - | Blue | NO | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | - | Zinc | D-Sub | 1 | - | - | 20 AWG | - | No | 1 DE E | 3.048 mm | PREASSEM CONN | - | - | - | 31.19mm | 9.52mm | 20μin 0.51μm | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1757821-4 TE Connectivity Aerospace, Defense and Marine | 82 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 5 months ago) | Gold | - | Free Hanging (In-Line) | - | Steel | - | Polyester | - | - | HOLE .087-.098 | Steel, Yellow Chromate Plated Zinc | LOCKING | - | - | -55°C | - | Bulk | 2011 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | - | EAR99 | Plug for Male Contacts | 37 | - | - | Blue | 2 | Male | - | 8536.69.40.30 | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | Straight | - | 7.5A | - | - | - | COMMERCIAL | - | - | - | 0.509 inch | - | NO | 0.415 inch | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | - | Zinc | D-Sub | - | - | - | - | - | No | 4 DC C | 2.3114 mm | PREASSEM CONN | - | - | - | - | - | 20μin 0.51μm | - | RoHS Compliant | - | ||
![]() 205419-1 TE Connectivity Aerospace, Defense and Marine | 118 |
| - | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Steel | - | HOLE .099-.111 | Steel, Cadmium Plated | LOCKING | - | - | -55°C | - | Bulk | 1997 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | - | EAR99 | Receptacle for Female Contacts | 37 | - | - | Blue | 2 | Receptacle | - | 8536.69.40.30 | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | Straight | 16.36mm | 7.5A | - | - | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Non-Compliant | - | Cadmium | D-Sub | - | - | - | - | - | No | 4 DC C | 2.26 mm | PREASSEM CONN | - | - | - | 69.32mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 206065-4 TE Connectivity Aerospace, Defense and Marine | 2067 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | Metal | - | Brass, Gold Plated | - | - | - | - | - | Bulk | 2006 | AMPLIMITE 90 | - | Active | Not Applicable | - | - | EAR99 | Receptacle for Female Contacts | 104 | 125°C | -55°C | - | 5 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 104 | Straight | 16.69mm | 5A | - | - | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | - | Copper, Gold | D-Sub, High Density | - | - | - | - | - | No | 6 | 3.048 mm | PREASSEM CONN | - | - | - | 69.32mm | - | - | - | RoHS Compliant | Lead Free |