- Connector Type
- Factory Lead Time
- Number of Rows
- Packaging
- Part Status
- Published
- RoHS Status
- Connector Style
- Contact Type
- Flange Feature
- Mounting Type
- Note
Attribute column
Manufacturer
TE Connectivity D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Mounting Option 2 | Circuit Applications | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Number of Conductors | Reference Standard | Reliability | Number of Contacts | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Note | Flange Feature | Mating Contact Pitch | ELV | Termination Type | Plating | Connector Style | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Sealable | Shell Size, Connector Layout | Hole Diameter | Contact Design | Contact Arrangement | Features | Length | Width | Shell Finish Thickness | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1757824-5 TE Connectivity Aerospace, Defense and Marine | 122 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Free Hanging (In-Line) | - | - | - | - | - | Steel | Steel, Yellow Chromate Plated Zinc | LOCKING | - | - | POLYPHENYLENE SULFIDE | - | - | -50°C~125°C | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 90 | yes | Active | 1 (Unlimited) | EAR99 | Receptacle for Female Contacts | 78 | - | - | - | 4 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 78 | Straight | - | 17.06mm | 5A | - | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.62 inch | - | - | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | Zinc | D-Sub, High Density | - | - | - | No | 5 DD D High Density | 3.048 mm | PREASSEM CONN | - | - | 67.31mm | 15.75mm | 200μin 5.08μm | Unknown | Non-RoHS Compliant | - | ||
![]() 1757823-4 TE Connectivity Aerospace, Defense and Marine | 4 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Cable | Free Hanging (In-Line) | - | - | - | - | - | Steel | Steel, Yellow Chromate Plated Zinc | - | - | - | GLASS FILLED POLYESTER/POLYPHENYLENE SULFIDE | 125°C | -55°C | - | Bulk | 2007 | Military, MIL-DTL-24308, AMPLIMITE 90 | yes | Active | 1 (Unlimited) | - | Plug for Male Contacts | 62 | - | - | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 62 | Straight | - | 12.93mm | 5A | - | - | COMMERCIAL | - | - | 0.509 inch | - | - | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | Zinc | D-Sub, High Density | - | - | 22 AWG | No | 4 DC C High Density | 3.048 mm | PREASSEM CONN | - | - | 69.7mm | 12.93mm | 200μin 5.08μm | Unknown | RoHS Compliant | Lead Free | ||
![]() 1757819-2 TE Connectivity Aerospace, Defense and Marine | 44 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Panel | Free Hanging (In-Line) | - | - | Steel | Polyester | - | Metal, Steel | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | -55°C | - | Bulk | 2007 | Military, MIL-DTL-24308, AMPLIMITE 109 | yes | Active | Not Applicable | EAR99 | Plug for Male Contacts | 15 | - | - | Black | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | Straight | - | 16.67mm | 7.5A | - | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | Blue | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | 0.109 inch | Compliant | - | Zinc | D-Sub | - | - | - | No | 2 DA A | 3.048 mm | PREASSEM CONN | - | - | 39.52mm | 12.93mm | 20μin 0.51μm | Unknown | RoHS Compliant | Lead Free | ||
![]() 206505-4 TE Connectivity Aerospace, Defense and Marine | 70 | - | - | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Cable, Free Hanging | Free Hanging (In-Line) | Metal | - | - | - | Polyphenylene | Brass, Metal | Brass, Gold Plated | - | - | Brass | - | - | - | - | Bulk | 2006 | AMPLIMITE 90 | - | Active | Not Applicable | - | Receptacle for Female Contacts | 78 | 125°C | -55°C | - | 4 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 78 | Straight | - | 15.37mm | 5A | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.62 inch | - | Black | NO | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | Gold | D-Sub, High Density | - | - | - | No | 5 DD D High Density | 3.048 mm | PREASSEM CONN | - | - | 66.93mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 206504-4 TE Connectivity Aerospace, Defense and Marine | 2582 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | Metal | Brass, Gold Plated | - | - | - | - | - | - | - | Bulk | 2011 | AMPLIMITE 90 | - | Active | Not Applicable | EAR99 | Plug for Male Contacts | 78 | 125°C | -55°C | - | 4 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 78 | Straight | - | 16.76mm | 5A | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.62 inch | - | - | NO | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | - | D-Sub, High Density | - | - | - | No | 5 DD D High Density | 3.048 mm | PREASSEM CONN | - | - | 67.31mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 1757819-4 TE Connectivity Aerospace, Defense and Marine | 105 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Panel | Free Hanging (In-Line) | - | - | Steel | Polyester | - | Metal, Steel | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | -55°C | - | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 109 | yes | Active | Not Applicable | EAR99 | Plug for Male Contacts | 37 | - | - | Blue | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | Straight | - | 16.75mm | 7.5A | - | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | - | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | 0.109 inch | Compliant | - | Zinc | D-Sub | - | - | - | No | 4 DC C | 3.048 mm | PREASSEM CONN | - | - | 69.7mm | 12.93mm | 20μin 0.51μm | Unknown | RoHS Compliant | Lead Free | ||
![]() 205163-1 TE Connectivity Aerospace, Defense and Marine | 322 |
| - | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Panel | Free Hanging (In-Line) | Metal | - | Steel | - | Polyester | - | Steel, Cadmium Plated | - | - | - | - | - | - | -50°C~125°C | Bulk | 2007 | AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | Receptacle for Female Contacts | 15 | - | - | - | 2 | Receptacle | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | Straight | - | 16.45mm | 7.5A | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Blue | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | - | Non-Compliant | - | Cadmium | D-Sub | - | - | - | No | 2 DA A | 3.048 mm | - | - | - | 39.14mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 208743-2 TE Connectivity Aerospace, Defense and Marine | 1 | - | Datasheet | 30 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polyester, Glass Filled | Polyester | - | Brass, Gold Plated | - | - | - | - | - | - | - | Bulk | 2011 | AMPLIMITE 109 | - | Active | - | EAR99 | Plug for Male Contacts | 24 (17 + 7 Coax or Power) | - | - | Black | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | - | Straight | - | 16.35mm | 7.5A | - | UL, CSA | COMMERCIAL | 24 | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | - | Blue | NO | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | CRIMP | Copper, Gold | D-Sub, Combo | - | - | - | No | 5 DD D - 24W7 | 3.048 mm | - | S17C7 | - | 66.92mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 206501-4 TE Connectivity Aerospace, Defense and Marine | 111 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyphenylene | Metal | Brass, Gold Plated | - | - | Brass | - | - | - | - | Bulk | 2009 | AMPLIMITE 90 | - | Active | Not Applicable | - | Receptacle for Female Contacts | 26 | 125°C | -55°C | Black | 3 | Receptacle | COMPATABLE CONTACTS: 206071-1; 206496-1; 91067-1 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 26 | Straight | - | 16.45mm | 5A | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | Gold | D-Sub, High Density | - | - | - | No | 2 DA A High Density | 3.048 mm | PREASSEM CONN | - | - | 39.14mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 206066-4 TE Connectivity Aerospace, Defense and Marine | 4 | - | - | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | Polyphenylene | Metal | Brass, Gold Plated | - | - | - | - | - | - | - | Bulk | 2011 | AMPLIMITE 90 | - | Active | Not Applicable | - | Plug for Male Contacts | 104 | 125°C | -55°C | - | 5 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 104 | Straight | - | 17.35mm | 5A | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Black | NO | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | Gold | D-Sub, High Density | - | - | - | No | 6 | 3.048 mm | PREASSEM CONN | - | - | 68.94mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 211642-4 TE Connectivity Aerospace, Defense and Marine | 2938 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Polyester | Brass | - | Brass, Gold Plated | - | - | Copper | - | - | - | - | Bulk | 2005 | AMPLIMITE 109 | - | Active | - | EAR99 | Plug for Male Contacts | 50 | - | - | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | Straight | - | - | 7.5A | - | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | - | - | NO | 0.414 inch | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | Copper, Gold | D-Sub | - | - | - | No | 5 DD D | 3.048 mm | PREASSEM CONN | - | - | 66.93mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 206503-4 TE Connectivity Aerospace, Defense and Marine | 77 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyphenylene | Brass | Brass, Gold Plated | - | - | - | - | - | - | - | Bulk | 2006 | AMPLIMITE 90 | - | Active | 1 (Unlimited) | EAR99 | Receptacle for Female Contacts | 62 | 125°C | -55°C | - | 3 | Receptacle | COMPATABLE CONTACTS: 206071-1; 206496-1; 91067-1 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 62 | Straight | - | 12.93mm | 5A | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | Black | NO | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | - | D-Sub, High Density | - | - | - | No | 4 DC C High Density | 3.048 mm | PREASSEM CONN | - | - | 68.94mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 206804-1 TE Connectivity Aerospace, Defense and Marine | 65 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Brass | Polyester | - | - | Brass, Gold Plated | - | - | Copper | - | - | - | - | Bulk | 2009 | AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | Plug for Male Contacts | 50 | 125°C | -55°C | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 50 | Straight | - | 16.76mm | 7.5A | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Blue | NO | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | - | D-Sub | - | - | - | No | 5 DD D | 3.9116 mm | - | - | - | 67.31mm | - | 50μin 1.27μm | - | RoHS Compliant | Lead Free | ||
![]() 1-2221860-5 TE Connectivity Aerospace, Defense and Marine | 2584 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Free Hanging (In-Line) | - | - | - | - | - | Steel | Steel, Cadmium Plated | - | - | - | - | - | - | - | Bulk | 2005 | AMPLIMITE 90 | no | Active | 1 (Unlimited) | - | Plug for Male Contacts | 78 | - | - | - | 4 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 5A | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, High Density | - | - | - | Yes | 5 DD D High Density | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() 205169-1 TE Connectivity Aerospace, Defense and Marine | 10 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Panel | Free Hanging (In-Line) | - | - | - | - | - | Steel | Steel, Cadmium Plated | - | - | - | - | - | - | -50°C~125°C | Bulk | 2005 | AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | Receptacle for Female Contacts | 50 | - | - | - | 3 | Receptacle | - | - | - | - | - | NO | Signal | NO | GENERAL PURPOSE | - | 50 | Straight | - | 16.68mm | 7.5A | ONE | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Blue | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | 0.109 inch | Non-Compliant | - | Cadmium | D-Sub | - | - | - | No | 5 DD D | 3.048 mm | - | - | - | 66.93mm | - | - | Yes | Non-RoHS Compliant | Contains Lead | ||
![]() 1757819-5 TE Connectivity Aerospace, Defense and Marine | In Stock |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Steel | Polyester | - | Metal, Steel | Steel, Yellow Chromate Plated Zinc | - | - | - | - | 125°C | -55°C | - | Bulk | 2008 | AMPLIMITE 109 | yes | Active | Not Applicable | EAR99 | Plug for Male Contacts | 50 | - | - | Blue | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | Straight | - | 16.75mm | 7.5A | - | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | 0.109 inch | Compliant | - | Zinc | D-Sub | - | - | - | No | 5 DD D | 3.048 mm | PREASSEM CONN | - | - | 67.31mm | 15.75mm | 20μin 0.51μm | Unknown | RoHS Compliant | Lead Free | ||
![]() 5-448153-4 TE Connectivity Aerospace, Defense and Marine | 18 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Free Hanging | Free Hanging (In-Line) | - | 3 | Steel | Polyester | - | - | Steel, Tin Plated | - | Power | - | - | - | - | - | Bulk | 2009 | AMPLIMITE 109 | - | Active | Not Applicable | EAR99 | Plug for Male Contacts | 3 (Coax or Power) | 125°C | -55°C | Blue | 1 | Male | - | - | YES | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 6.83mm | 3 | Straight | - | 13.3mm | 32A | - | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | Copper, Tin | D-Sub, Combo | 18 AWG | 8 AWG | - | No | 2 DA A - 3W3 | 3.048 mm | - | - | Grounding Indents | 39.14mm | - | 200μin 5.08μm | - | RoHS Compliant | Lead Free | ||
![]() 206802-2 TE Connectivity Aerospace, Defense and Marine | 83 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polyester, Glass Filled | Polyester | Metal | Brass, Gold Plated | - | - | Copper | - | - | - | - | Bulk | 2005 | AMPLIMITE 109 | - | Active | Not Applicable | EAR99 | Plug for Male Contacts | 37 | 125°C | -55°C | Blue | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 37 | Straight | - | 39.6mm | 7.5A | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | - | NO | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | - | D-Sub | - | - | - | No | 4 DC C | 3.048 mm | PREASSEM CONN | - | - | 69.31mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 1757819-3 TE Connectivity Aerospace, Defense and Marine | 62 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Panel | Free Hanging (In-Line) | - | - | - | Polyester | - | Steel | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | -55°C | - | Bulk | 2007 | Military, MIL-DTL-24308, AMPLIMITE 109 | yes | Active | Not Applicable | EAR99 | Plug for Male Contacts | 25 | - | - | Blue | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | Straight | - | 16.75mm | 7.5A | - | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | - | YES | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | 0.109 inch | Compliant | - | Zinc | D-Sub | - | - | - | No | 3 DB B | 3.048 mm | PREASSEM CONN | - | - | 53.42mm | 12.93mm | 20μin 0.51μm | Unknown | RoHS Compliant | Lead Free | ||
![]() 206800-1 TE Connectivity Aerospace, Defense and Marine | 141 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Brass | Polyester | - | - | Brass, Gold Plated | - | - | Copper | - | - | - | - | Bulk | 2008 | AMPLIMITE 109 | - | Active | Not Applicable | - | Plug for Male Contacts | 25 | 125°C | -55°C | Blue | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 25 | Straight | - | 16.36mm | 7.5A | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | Crimp | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | - | D-Sub | - | - | - | No | 3 DB B | 3.9116 mm | - | - | - | 53.04mm | - | 50μin 1.27μm | - | RoHS Compliant | Lead Free |