- Lead Free
- Number of Positions
- RoHS
- Connector Type
- Contact Materials
- Contact Plating
- Features
- Number of Contacts
- Type
- Attachment Method
- Body Orientation
- Diameter
Attribute column
Manufacturer
TE Connectivity D-Sub, D-Shaped Connectors - Terminators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Shape | Package Cooled | Material Finish | Body Orientation | Contact Materials | Mounting Styles | Pitch (mm) | RoHS | Series | Part Status | Connector Type | Type | Number of Positions | Gender | Number of Contacts | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Ports | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Product Length (mm) | Diameter | Length | Width | Product Height (mm) | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1696124-1 TE Connectivity | In Stock | - | - | Gold, Nickel | - | - | - | - | - | - | Bronze | - | - | Compliant | - | - | - | - | 68 | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 869682-1 TE Connectivity | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Non-Compliant | pushPIN™ | Active | D-Sub | Top Mount | 68 | - | - | Push Pin | 1.378 (35.00mm) | 6.33°C/W @ 100 LFM | - | -- | -- | Shielded | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | Contains Lead | ||
![]() 869867-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | D-Sub | - | 68 | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Contains Lead | ||
![]() 869684-1 TE Connectivity | In Stock | - | - | Gold Over Nickel | - | Polyester | - | - | - | Straight | Phosphor Bronze | Panel | 1.27(mm) | - | - | - | - | SCSI ADAPTER | - | PL/RCP | 68/68(POS) | - | - | - | 1(Port) | - | - | - | 66.98(mm) | - | - | - | 15.5(mm) | - |