- RoHS
- Product Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Subcategory
- Series
- Contact Materials
- Product
- Contact Plating
- Pitch
Attribute column
Manufacturer
TE Connectivity FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Mounting Option 1 | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Actuation Type | Base/Housing Material | Body Length | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of I/Os | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Tail Length | Termination Method | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Resistor Type | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reference Standard | Shell Size - Insert | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Interface | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Shell Size, MIL | Durability | Accessory Type | Contact Pattern | Program Memory Size | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Data Bus Width | Insulator Color | Number of Logic Elements/Cells | Product Type | Connector System | Includes | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Current Rating (Max) | Resistance Tolerance | Mating Alignment | Mating Tab Width | Mating Connector Lock | Contact Location | Hybrid Connector | Polarized | Serviceable | Product | Mounting Angle | Features | Product Category | Product Length | Device Core | Product Length (mm) | Height | Length | Width | Plating Thickness | PCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-1734592-4 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 1 week ago) | Gold Over Nickel | Surface Mount | - | - | - | - | - | - | Nylon | - | - | Right Angle | With | Without | ZIF | LCP (Liquid Crystal Polymer) | - | Right Angle | TE Connectivity / Alcoswitch | Signal | - | Phosphor Bronze | - | 35(mohm) | - | 2000 | - | - | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | - | + 85 C | - 40 C | Surface Mount | Surface Mount | 1 | - | - | -20C to 85C | - | - | - | 0.5(mm) | - | 5.1(mm) | - | Details | - | - | - | - | Solder | 0.026526 oz | 250VAC | 250 V | -20 to 85 °C | Tape and Reel | FPC | - | - | - | SMD/SMT | - | Connector, Receptacle, Socket | FPC Connector | - | 34 Position | 85 °C | -40 °C | - | 1 | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 0.5000 mm | - | - | Right Angle | No | - | - | 5.1 mm | - | - | 500 mA | - | - | - | - | SMD/SMT | - | - | 34(POS) | - | - | - | SKT | - | Natural | - | - | - | 250 V | - | - | 35 mΩ | - | - | - | - | - | Compliant | 250 V | - | Gold | - | Flat Flex | - | - | - | - | - | - | - | No | 500 mA | - | - | - | FFC & FPC Connectors | - | - | - | - | - | 0.5/Contact(A) | - | - | - | - | Bottom Contact | - | - | - | Board Mount | Right Angle | - | FFC & FPC Connectors | 22.43 mm | - | 22.43(mm) | 2.05 mm | 22.43 mm | 5.1 mm | 25 nm | - | 2.05(mm) | - | No | Unknown | UL94 V-0 | - | ||
![]() 1-84953-1 TE Connectivity | In Stock | - | Datasheet | - | - | Tin Over Nickel | - | - | - | - | - | - | - | Polyester | - | - | - | - | - | ZIF | Polyester | - | Right Angle | TE Connectivity | - | - | Phosphor Bronze | Top | - | - | 1500 | - | - | - | TE Connectivity | - | - | + 85 C | - 40 C | Surface Mount | Surface Mount | 1 | - | - | -40C to 85C | - | - | - | 1(mm) | 1mm | 6.54(mm) | - | Details | - | - | - | - | Solder | 0.015133 oz | 200VAC | 200 V | -40 to 85 °C | Tape and Reel | FPC | - | - | - | - | - | - | FPC Connector | - | 11 Position | - | - | - | - | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 1.0000 mm | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | SMD/SMT | - | - | 11(POS) | - | - | - | SKT | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | 1/Contact(A) | - | - | - | - | Top Contact | - | - | - | Board Mount | Right Angle | - | FFC & FPC Connectors | 18.92 mm | - | 18.92(mm) | - | - | - | - | - | 2.56(mm) | - | - | - | - | - | ||
![]() 3-1734839-0 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | Surface Mount | - | - | - | - | - | Thermoplastic | - | LOCKING | - | - | - | - | Thermoplastic | 1.001 inch | Right Angle | TE Connectivity / Alcoswitch | - | NOT SPECIFIED | Phosphor Bronze | Top | - | - | 2000 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | TE Connectivity | - | 3-1734839-0 | + 85 C | - 40 C | Surface Mount | Surface Mount | 1 | - | 1 | -40C to 85C | 125 °C | -40 °C | Active | 0.5(mm) | 0.5mm | 5.1(mm) | 1.69 | Details | Yes | 30W SMT r/a top contact 0.5mm FFC conn | - | - | Solder | 0.017743 oz | 250VAC | 250 V ac | - | Tape and Reel | FPC | Yes | - | - | - | - | FFC/FPC CONNECTOR | FPC Connector | - | 30 Position | - | - | - | 1 | Female | - | FFC & FPC Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5000 mm | 30 | - | - | - | - | 0.5 mm | - | - | compliant | 500mA | - | - | UL, CSA | - | SMD/SMT | COMMERCIAL | 1 | 30(POS) | RECTANGULAR | - | 0.079 inch | SKT | 94V-0 | Natural | - | 0.173 inch | AMP | - | 0.5 A | BELLOWED TYPE | 35 mΩ | 50000000 Ω | - | - | 0.02 inch | - | - | - | ZIF Top Contact | - | - | - | - | 15 Cycles | - | RECTANGULAR | - | ZIF N | ZIF N | - | - | - | NATURAL | - | FFC & FPC Connectors | - | - | - | - | - | 0.5/Contact(A) | - | - | - | - | Top Contact | - | - | - | Board Mount | Right Angle | - | FFC & FPC Connectors | 20.43 mm | - | 20.43(mm) | - | - | - | FLASH inch | - | 2.05(mm) | - | - | - | - | - | ||
![]() 487952-4 TE Connectivity | In Stock | - | Datasheet | - | - | Tin Over Nickel | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | TE Connectivity / AMP | - | - | Phosphor Bronze | - | - | - | 1500 | - | - | - | TE Connectivity | - | - | - | - | Surface Mount | Surface Mount | 1 | - | - | -40C to 85C | - | - | - | 1(mm) | - | 6.54(mm) | - | N | - | - | - | - | Solder | - | 250VAC | - | - | Tape and Reel | FPC | - | - | - | - | - | - | FPC Connector | - | 4 Position | - | - | - | - | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 1.0000 mm | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | SMD/SMT | - | - | 4(POS) | - | - | - | SKT | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | 1/Contact(A) | - | - | - | - | Bottom Contact | - | - | - | Board Mount | Right Angle | - | FFC & FPC Connectors | 11.92 mm | - | 11.92(mm) | - | - | - | - | - | 2.56(mm) | - | - | - | - | - | ||
![]() 5-520315-9 TE Connectivity | In Stock | - | Datasheet | - | - | Bright Tin | - | - | - | - | - | - | - | Polyester | - | - | - | - | - | - | Polyester | - | Straight | TE Connectivity / AMP | - | - | Phosphor Bronze | - | - | - | 150 | - | - | - | TE Connectivity | - | - | + 105 C | - 55 C | Through Hole | Through Hole | 1 | - | - | - | - | - | - | 2.54(mm) | 2.54mm | 4.83(mm) | - | Details | - | - | - | - | Solder | 0.034392 oz | - | - | - | Tray | FPC | - | - | - | - | - | - | FFC Connector | - | 9 Position | - | - | - | 1 | Receptacle | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | Through Hole | - | - | 9(POS) | - | - | - | SKT | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount | Vertical | - | FFC & FPC Connectors | 27.76 mm | - | 27.76(mm) | - | - | - | - | - | 6.93(mm) | - | - | - | - | - | ||
![]() 3-1734839-2 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 672-BBGA, FCBGA | - | - | - | 672-FBGA (27x27) | Polymer | - | - | Right Angle | With | Without | - | Thermoplastic | - | Right Angle | TE Connectivity | Signal | - | Phosphor Bronze | - | - | - | 2000 | - | - | - | TE Connectivity | - | - | + 85 C | - 40 C | Surface Mount | - | - | 488 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | 0.026279 oz | - | 250 V | 0°C ~ 85°C (TJ) | Tape & Reel (TR) | APEX-20KC® | - | Obsolete | - | SMD/SMT | - | Connector, Receptacle, Socket | - | - | 32 | 85 °C | -40 °C | - | 1 | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 0.5000 mm | - | 1.71 V ~ 1.89 V | Right Angle | Unshielded | - | - | - | - | - | 500 mA | - | - | - | - | SMD/SMT | - | - | 32 | - | - | - | Socket | - | Natural | - | - | - | 250 V | - | - | - | - | - | - | - | - | Compliant | - | - | Gold | - | Flat Flex | - | - | - | - | - | - | - | No | 500 mA | - | - | 16640 | FFC & FPC Connectors | - | - | 212992 | 1052000 | 1664 | - | - | - | - | - | Top | - | - | - | Board Mount | Right Angle | - | FFC & FPC Connectors | 21.43 mm | - | - | 2.05 mm | 21.43 mm | 5.1 mm | - | - | - | - | - | Unknown | UL94 V-0 | - | ||
![]() 3-1734839-6 TE Connectivity | In Stock | - | - | - | - | Gold | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Thermoplastic (TP) | Plastic | - | - | - | - | - | Thermoplastic | - | Right Angle | TE Connectivity | - | - | Phosphor Bronze | - | - | 16 | 2000 | - | - | -- | TE Connectivity | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Solder | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series I, DJT | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 5 | - | - | - | - | Female | Bayonet Lock | FFC & FPC Connectors | - | - | - | - | - | Crimp | - | - | 0.5000 mm | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | - | Electroless Nickel | - | - | 15-5 | SMD/SMT | - | - | - | - | - | - | Socket | - | Silver | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | - | - | - | - | - | - | Top Contact | - | - | - | Board Mount | Right Angle | -- | FFC & FPC Connectors | 23.43 mm | - | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() 487925-3 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 3 days ago) | Tin | Through Hole | - | - | - | - | - | - | Thermoplastic | - | - | Vertical | - | - | - | Thermoplastic | - | Straight | TE Connectivity / AMP | Signal | - | Phosphor Bronze | - | - | - | 10 | - | - | - | TE Connectivity | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 3.94 mm | Solder | - | - | - | - | Bulk | FPC | - | - | - | Solder | - | Connector, Receptacle, Socket | - | - | 16 | 105 °C | -55 °C | Black | 1 | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | Vertical | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | 16 | - | - | - | Socket | - | Black | - | - | - | 150 V | - | Socket | - | 500 MΩ | - | - | - | - | Compliant | - | - | - | - | Straight | - | - | - | - | - | - | - | No | - | - | - | - | FFC & FPC Connectors | Wire-to-Board | - | - | - | - | - | - | Without | - | With | - | - | - | - | Board Mount | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 3.81 µm | 2.36 mm | - | - | - | - | UL94 V-0 | - | ||
![]() 1871334-1 TE Connectivity | In Stock | - | - | - | - | Gold | Surface Mount | - | - | - | - | - | - | Polymer | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | - | -55 to 85 °C | - | - | - | - | - | Solder | - | - | FFC Connector | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.5000 mm | - | - | Straight | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | 40 POS | - | - | - | Socket | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 mm | - | - | - | 27 mm | - | - | - | - | - | - | - | - | - | ||
![]() 4-1734839-6 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 3 days ago) | Gold | Surface Mount | - | - | - | - | - | - | Thermoplastic | - | - | Right Angle | With | Without | - | Thermoplastic | - | Right Angle | TE Connectivity / AMP | Signal | - | Phosphor Bronze | - | - | - | 2000 | - | - | - | TE Connectivity | - | - | - | - | Surface Mount | Surface Mount | 1 | - | - | -40C to 85C | - | - | - | 0.5(mm) | - | 5.1(mm) | - | Compliant | - | - | - | - | Solder | - | 250VAC | 250 V | - | Tape and Reel | FPC | - | - | - | SMD/SMT | - | Connector, Receptacle, Socket | FPC Connector | - | 46 | 85 °C | -40 °C | - | 1 | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 0.5000 mm | - | - | Right Angle | Unshielded | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | 46(POS) | - | - | - | Socket | - | Natural | - | - | - | 250 V | - | - | - | - | - | - | - | CAN/I2C/I2S/SPI/UART | Compliant | - | - | Gold | - | Flat Flex | - | - | - | - | 256 Kb | - | - | No | 500 mA | 32 Bit | - | - | FFC & FPC Connectors | - | - | - | - | - | 0.5/Contact(A) | - | - | - | - | - | - | - | - | Board Mount | - | - | FFC & FPC Connectors | 28.43 mm | ARM Cortex M4 | 28.43(mm) | 2.05 mm | 28.43 mm | 5.1 mm | - | - | 2.05(mm) | - | - | - | UL94 V-0 | - | ||
![]() 1-1734742-8 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | ZIF | Thermoplastic | - | Straight | TE Connectivity / AMP | - | - | Phosphor Bronze | - | - | - | 1000 | - | - | - | TE Connectivity | - | - | + 85 C | - 20 C | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Solder | 0.022399 oz | - | 50 V | -20 to 85 °C | MouseReel | FPC | - | - | - | - | 100.0000 ppm/°C | - | - | 100 kOhm | 18 Position | - | - | - | - | - | - | FFC & FPC Connectors | 0.125 W | - | - | - | - | - | - | - | 1.0000 mm | - | - | - | - | - | - | - | High Reliability, MIL-PRF-55182 | - | 500 mA | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Socket | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Board Mount | Vertical | - | FFC & FPC Connectors | 7.62 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-84953-1 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 6 days ago) | Tin Over Nickel | Surface Mount | - | - | - | - | - | - | Polyester | - | - | Right Angle | With | Without | - | Polyester | - | Right Angle | TE Connectivity | Signal | - | Phosphor Bronze | - | - | - | 1200 | - | - | - | TE Connectivity | ACTIVE (Last Updated: 6 days ago) | - | + 85 C | - 40 C | Surface Mount | Surface Mount | 1 | - | - | -40C to 85C | - | - | - | 1(mm) | - | 6.54(mm) | - | Details | - | - | 8536694040/8536694040/8536694040/8536694040/8536694040 | - | Solder | 0.036403 oz | 200VAC | 200 V | -40 to 85 °C | Tape and Reel | FPC | - | - | - | SMD/SMT | - | Connector, Receptacle, Socket | FPC Connector | - | 21 Position | 85 °C | -40 °C | Black | 1 | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 1.0000 mm | - | - | Right Angle | No | - | - | 7.3 mm | - | - | 1 A | - | - | - | - | SMD/SMT | - | - | 21(POS) | - | - | - | SKT | - | Natural | - | - | - | 200 V | - | - | - | - | 10.9982 mm | - | - | - | Compliant | 200 V | - | Tin | - | Flat Flex | - | - | - | - | - | - | - | No | 1 A | - | - | - | FFC & FPC Connectors | - | - | - | - | - | 1/Contact(A) | - | - | 1.6002 mm | - | Top Contact | No | Yes | No | Board Mount | Right Angle | - | FFC & FPC Connectors | 28.92 mm | - | 28.92(mm) | 2.56 mm | 28.92044 mm | 6.54 mm | 2 µm | - | 2.56(mm) | - | No | Unknown | - | - | ||
![]() 1-84533-3 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 4 days ago) | Bright Tin | Through Hole | - | - | - | - | - | - | PBT | - | - | Right Angle | With | With | ZIF | PBT (Polybutylene Terephthalate) | - | Right Angle | TE Connectivity / AMP | Signal | - | Phosphor Bronze | - | - | - | 160 | - | - | - | TE Connectivity | - | - | + 85 C | - 20 C | Through Hole | Through Hole | 1 | - | - | -20C to 80C | - | - | - | 1.25(mm) | - | 7.8(mm) | - | Compliant | - | - | - | 3.2 mm | Solder | - | 50VAC | 50 V | -20 to 80 °C | Tray | FFC | - | - | - | Through Hole | - | Connector, Receptacle, Socket | FPC Connector | - | 13 | 176 °C | -4 °C | - | 1 | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 2.5000 mm | - | - | Right Angle | Unshielded | - | - | - | - | - | 1 A | - | - | - | - | Through Hole | - | - | 13(POS) | - | - | - | SKT | - | White | - | - | - | 50 V | - | - | - | - | - | - | - | - | Compliant | - | - | Tin | - | Flat Flex | - | - | - | - | - | - | - | No | 1 A | - | - | - | FFC & FPC Connectors | - | - | - | - | - | 1/Contact(A) | - | - | - | - | Top | - | - | - | Board Mount | Right Angle | - | FFC & FPC Connectors | 20 mm | - | 20(mm) | 4.8 mm | 20 mm | 8.8 mm | 800 nm | 1.6 mm | 4.8(mm) | - | No | - | UL94 V-0 | - | ||
![]() 1-84982-8 TE Connectivity | In Stock | - | Datasheet | - | - | Tin Over Nickel | - | - | - | - | - | - | - | Polyphthalamide | - | - | - | - | - | - | Polyphthalamide | - | Straight | TE Connectivity / AMP | - | - | Phosphor Bronze | - | - | - | 800 | - | - | - | TE Connectivity | - | - | + 85 C | - 20 C | Surface Mount | Surface Mount | 1 | - | - | - | - | - | - | 1(mm) | - | 4.4(mm) | - | Details | - | - | - | - | Solder | 0.352740 oz | 125VAC | - | - | Tape and Reel | FFC | - | - | - | - | - | - | FPC Connector | - | 18 Position | - | - | - | - | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | SMD/SMT | - | - | 18(POS) | - | - | - | SKT | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | 1/Contact(A) | - | - | - | - | - | - | - | - | Board Mount | Vertical | - | FFC & FPC Connectors | 20 mm | - | 20(mm) | - | - | - | - | - | 5.6(mm) | - | - | - | - | - | ||
![]() 3-1734592-6 TE Connectivity | In Stock | - | Datasheet | 15 Weeks | Production (Last Updated: 6 days ago) | Gold Over Nickel | Surface Mount | BOARD | - | - | - | - | - | Nylon | - | LOCKING | Right Angle | With | Without | ZIF | LCP (Liquid Crystal Polymer) | 0.923 inch | Right Angle | TE Connectivity | Signal | NOT SPECIFIED | Phosphor Bronze | - | 35(mohm) | - | 2000 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | TE Connectivity | ACTIVE (Last Updated: 6 days ago) | 3-1734592-6 | + 85 C | - 40 C | Surface Mount | Surface Mount | 1 | - | 1 | -20C to 85C | 85 °C | -40 °C | Active | 0.5(mm) | - | 5.1(mm) | 1.73 | Details | Yes | FFC & FPC Connectors 0.5MM PITCH B/C, 36P | - | - | Solder | 0.022928 oz | 250VAC | 250 V | -20 to 85 °C | Tape and Reel | FPC | Yes | - | - | SMD/SMT | - | Connector, Receptacle, Socket | FPC Connector | - | 36 Position | 85 °C | -40 °C | - | 1 | Female | - | FFC & FPC Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5000 mm | 36 | - | Right Angle | No | - | 0.5 mm | 5.1 mm | - | compliant | 500 mA | - | - | UL | - | SMD/SMT | COMMERCIAL | 1 | 36(POS) | RECTANGULAR | NO | 0.079 inch | SKT | 94V-0 | Natural | - | 0.201 inch | AMP | 250 V | 0.5 A | BELLOWED TYPE | 35 mΩ | 50000000 Ω | - | - | 0.02 inch | - | Compliant | 250 V | SURFACE MOUNT | Gold | 250VAC V | Flat Flex | - | 15 Cycles | - | RECTANGULAR | - | ZIF N | ZIF N | No | 500 mA | - | NATURAL | - | FFC & FPC Connectors | - | - | - | - | - | 0.5/Contact(A) | - | - | - | - | Bottom Contact | - | - | - | Board Mount | Right Angle | - | FFC & FPC Connectors | 23.43 mm | - | 23.43(mm) | 2.05 mm | 23.43 mm | 5.1 mm | 25 nm | - | 2.05(mm) | - | - | - | UL94 V-0 | - | ||
![]() 1-1734742-4 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | ZIF | Thermoplastic | - | Straight | TE Connectivity | - | - | Phosphor Bronze | - | - | - | 1000 | - | - | - | TE Connectivity | - | - | + 85 C | - 20 C | Surface Mount | Surface Mount | 2 | - | - | -20C to 85C | - | - | - | 0.5(mm) | - | 3.8(mm) | - | Details | - | - | - | - | Solder | 0.027725 oz | 50VAC | - | -20 to 85 °C | Tape and Reel | FPC | - | - | - | - | - | - | FFC/FPC Connector | - | 14 Position | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 0.5000 mm | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | SMD/SMT | - | - | 14(POS) | - | - | - | SKT | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | 0.5/Contact(A) | - | - | - | - | - | - | - | - | Board Mount | Vertical | - | FFC & FPC Connectors | 12.7 mm | - | 12.7(mm) | - | - | - | - | - | 5.3(mm) | - | - | - | - | - | ||
![]() 2-84984-5 TE Connectivity | In Stock | - | Datasheet | - | - | Tin Over Nickel | - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | - | Straight | TE Connectivity / AMP | - | - | Phosphor Bronze | - | - | - | 17 | - | - | - | TE Connectivity | - | - | - | - | Through Hole | Through Hole | 1 | - | - | -20C to 85C | - | - | - | 1(mm) | - | 3(mm) | - | Details | - | - | - | - | Solder | - | 125VAC | - | -20 to 85 °C | Box/Tube | FFC | - | - | - | - | - | - | FPC Connector | - | 25 Position | - | - | - | - | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 25(POS) | - | - | - | SKT | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | 1/Contact(A) | - | - | - | - | Top Contact | - | - | - | Board Mount | Vertical | - | FFC & FPC Connectors | 27 mm | - | 27(mm) | - | - | - | - | - | 5.6(mm) | - | - | - | - | - | ||
![]() 5-120628-8 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 1 week ago) | Tin Over Copper | Through Hole | - | - | - | - | - | - | Thermoplastic | - | - | Vertical | - | - | - | Thermoplastic | - | Straight | - | Signal | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | Through Hole | 1 | - | - | -55C to 105C | - | - | - | 2.54(mm) | - | 8(mm) | - | Compliant | - | - | - | 3.56 mm | Solder | - | 250VAC | 125 V | - | Tray | - | - | - | - | Solder | - | Connector, Receptacle, Socket | FFC Connector | - | 8 | 105 °C | -55 °C | Black | 1 | Female | - | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | Vertical | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | 8(POS) | - | - | - | SKT | - | Black | 3.56 mm | - | - | 250 V | - | Socket | - | 5 GΩ | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | With | - | With | - | - | - | - | - | - | - | - | 29.96 mm | - | 29.96(mm) | - | - | - | 6.4 µm | 1.57 mm | 10.01(mm) | - | No | - | UL94 V-0 | Lead Free | ||
![]() 1-1734742-6 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 3 days ago) | Gold Over Nickel | Surface Mount | - | - | - | - | - | - | Thermoplastic | - | - | Vertical | With | Without | ZIF | Thermoplastic | - | Straight | TE Connectivity | Signal | - | Phosphor Bronze | - | - | - | 1000 | - | - | - | TE Connectivity | ACTIVE (Last Updated: 3 days ago) | - | + 85 C | - 20 C | Surface Mount | Surface Mount | 1 | - | - | -20C to 85C | - | - | - | 0.5(mm) | 0.5mm | 3.3(mm) | - | Compliant | - | - | - | - | Solder | 0.022082 oz | 50VAC | 50 V | -20 to 85 °C | Tape and Reel | FPC | - | - | - | SMD/SMT | - | Connector, Receptacle, Socket | FPC Connector | - | 16 | 185 °C | -4 °C | - | 1 | Receptacle | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 1.0000 mm | - | - | Vertical | No | - | - | 3.3 mm | - | - | 500 mA | - | - | - | - | SMD/SMT | - | - | 16(POS) | - | - | - | SKT | - | Black | - | - | - | 50 V | - | - | - | - | - | - | - | - | Compliant | 50 V | - | Gold | - | Flat Flex | - | - | - | - | - | - | - | No | 500 mA | - | - | - | FFC & FPC Connectors | - | - | - | - | - | 0.5/Contact(A) | - | - | - | - | Top | - | - | - | Board Mount | Vertical | - | FFC & FPC Connectors | 13.7 mm | - | 13.7(mm) | 4.14782 mm | 13.6906 mm | 3.8 mm | 7 nm | - | 4.15(mm) | - | No | No SVHC | UL94 V-0 | - | ||
![]() 84982-9 TE Connectivity | In Stock | - | Datasheet | - | - | Tin Over Nickel | - | - | - | - | - | - | - | Polyphthalamide | - | - | - | - | - | - | Polyphthalamide | - | Straight | TE Connectivity | - | - | Phosphor Bronze | - | - | - | 800 | - | - | - | TE Connectivity | - | - | + 85 C | - 20 C | Surface Mount | Surface Mount | 1 | - | - | - | - | - | - | 1(mm) | - | 4.4(mm) | - | Details | - | - | - | - | Solder | 0.027655 oz | 125VAC | - | - | Tape and Reel | FFC | - | - | - | - | - | - | FPC Connector | - | 9 Position | - | - | - | - | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | SMD/SMT | - | - | 9(POS) | - | - | - | SKT | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | 1/Contact(A) | - | - | - | - | - | - | - | - | Board Mount | Vertical | - | FFC & FPC Connectors | 11 mm | - | 11(mm) | - | - | - | - | - | 5.6(mm) | - | - | - | - | - |