- Product
- Type
- Product Type
- Material
- Color
- Cable Diameter
- Screw/Thread Size
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Termination Style
- Housing Material
- Series
Attribute column
Manufacturer
TE Connectivity Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Boardlocks | Body Orientation | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Housing Gender | Insert / Contact Gender | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pitch Spacing | Product Depth (mm) | RoHS | Termination Method | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Connector Type | Type | Number of Positions | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Termination Style | Number of Contacts | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Accessory Type | Thread Size | Current Rating (Max) | Product | Mounting Angle | IP Rating | Product Length (mm) | Product Height (mm) | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2334614-3 TE Connectivity | 8011 |
| - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 2000 | AMP Power Versa-Lock Series 2325350/2325043/2345729-1 Receptacle, 2332040/2345728-1 Plug Housings | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Power Versa-Lock 5.0 | - | Back Cover | 3 Position | - | - | - | - | - | - | 3 | - | - | - | - | Cover | - | - | Accessories | - | - | - | - | UL 94 V-0 | ||
![]() 2329907-1 TE Connectivity | 16105 |
| - | Tin | Panel Mount | - | - | Straight | - | Brass | 5000 | AMP Power Versa-Lock Series Housing Connectors | - | - | - | - | - | - | - | 5.2(mm) | Details | Crimp | 600 V | 14 AWG | 16 AWG | - | Cut Tape | Power Versa-Lock 5.0 | CONNECTOR POWER | Contact | - | - | - | STAMPED POWER | - | 15 A | Crimp | - | Pin (Male) | - | 14-16(AWG) | - | - | - | 15(A) | Contacts | - | - | 19.7(mm) | 4.45(mm) | - | ||
![]() 2325349-2 TE Connectivity | 16456 | - | - | - | - | Silicone Rubber | - | - | - | - | 500 | AMP Power Versa-Lock Series 2325043/2325350/2336231 Receptacle, 2332040/2336229 Plug Housings | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Power Versa-Lock 5.0 | - | Rear Seal | - | - | - | - | - | - | - | 2 | - | Blue | - | - | Wire Seal | - | - | Accessories | - | IP67 | - | - | - | ||
![]() 2337218-6 TE Connectivity | In Stock |
| - | - | - | Thermoplastic (TP) | - | - | - | - | 350 | AMP Power Versa-Lock Series 2336231/2337219 Receptacle & 2336229/2337912 Plug Housings | - | - | - | - | - | - | - | - | Details | - | 600 V dc | - | - | - | - | Power Versa-Lock 5.0 | - | Terminal Position Assurance | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | Accessories | - | - | - | - | UL 94 V-0 | ||
![]() 2329916-1 TE Connectivity | 16272 |
| - | Tin | Panel Mount | - | - | Straight | - | Brass | 5000 | AMP Power Versa-Lock Series Housing Connectors | - | - | Socket (Female) | - | - | - | - | - | Details | Crimp | 600 V | 14 AWG | 16 AWG | - | Cut Tape | Power Versa-Lock 5.0 | - | Power Connector | - | - | - | - | - | 15 A | Crimp | - | Socket | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() 2334614-1 TE Connectivity | 24195 | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 4000 | AMP Power Versa-Lock Series 2325350/2325043/2345729-1 Receptacle, 2332040/2345728-1 Plug Housings | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Power Versa-Lock 5.0 | - | Back Cover | 1 Position | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | Accessories | - | - | - | - | UL 94 V-0 | ||
![]() 1-2325350-3 TE Connectivity | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 125 | - | - | Male | - | - | - | Free Hanging | - | - | Details | - | - | - | - | - | - | - | - | - | 3 Position | 1 Row | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | ||
![]() 1-2336229-6 TE Connectivity | 16 |
| - | - | - | - | - | Straight | - | - | 150 | AMP Power Versa-Lock Series 2329912/2329913/2329914/2329915/2329916/2329917/2337137 Socket Contacts | - | Male | - | - | - | Free Hanging | 5mm | - | Details | Crimp | 600 V ac | - | - | - | - | Power Versa-Lock 5.0 | - | Housing | 6 Position | 2 Row | Plug | - | - | - | - | 6 | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | ||
![]() 1-2332040-2 TE Connectivity | 3882 |
| - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 350 | - | - | Male | - | - | - | Free Hanging | - | - | Details | - | - | - | - | - | - | - | - | - | 2 Position | 1 Row | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | ||
![]() 1-2325350-2 TE Connectivity | 5253 |
| - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 200 | - | - | Male | - | - | - | Free Hanging | - | - | Details | - | - | - | - | - | - | - | - | - | 2 Position | 1 Row | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | ||
![]() 2325347-3 TE Connectivity | 3295 |
| - | - | - | Silicone Rubber | - | - | - | - | 500 | AMP Power Versa-Lock Series 2332040/2336229/2345728-1 Plug Housings | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | Wire Seal | - | - | Accessories | - | IP67 | - | - | UL 94 V-0 | ||
![]() 2316671-1 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | Copper Alloy | 500 | - | - | - | - | + 105 C | - 55 C | Free Hanging | - | - | Details | - | 600 VAC/VDC | 28 AWG | 30 AWG | 30 AWG to 28 AWG | - | - | - | - | - | - | - | - | - | 1.5 A | Crimp | - | Socket (Female) | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() 2316815-5 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | Copper Alloy | 4000 | - | - | - | - | + 105 C | - 55 C | - | - | - | Details | - | 600 V | 14 AWG | 16 AWG | 16 AWG to 14 AWG | Reel | - | - | - | - | - | - | - | - | 15 A | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2316663-3 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | Copper Alloy | 6000 | - | - | - | - | + 105 C | - 55 C | Free Hanging | - | - | Details | - | 600 VAC/VDC | 22 AWG | 28 AWG | 28 AWG to 22 AWG | Reel | - | - | - | - | - | - | - | - | 3 A | Crimp | - | Pin (Male) | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() 2316669-2 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | Copper Alloy | 500 | - | - | - | - | + 105 C | - 55 C | Free Hanging | - | - | - | - | 600 VAC/VDC | 22 AWG | 28 AWG | 28 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | 3 A | Crimp | - | Pin (Male) | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() 2316819-1 TE Connectivity | 41 |
| - | Gold | - | - | - | - | - | Copper Alloy | 800 | - | - | - | - | + 105 C | - 55 C | Free Hanging | - | - | Details | - | - | 8 AWG | - | - | Reel | - | - | - | - | - | - | - | - | 30 A | Crimp | - | Pin (Male) | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() 2316669-1 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | Copper Alloy | 500 | - | - | - | - | + 105 C | - 55 C | Free Hanging | - | - | - | - | 600 VAC/VDC | 28 AWG | 30 AWG | 30 AWG to 28 AWG | - | - | - | - | - | - | - | - | - | 1.5 A | Crimp | - | Pin (Male) | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() 2316671-3 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | Copper Alloy | 500 | - | - | - | - | + 105 C | - 55 C | Free Hanging | - | - | Details | - | 600 VAC/VDC | 22 AWG | 28 AWG | 28 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | 3 A | Crimp | - | Socket (Female) | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() 2316663-1 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | Copper Alloy | 6000 | - | - | - | - | + 105 C | - 55 C | Free Hanging | - | - | Details | - | 600 VAC/VDC | 28 AWG | 30 AWG | 30 AWG to 28 AWG | Reel | - | - | - | - | - | - | - | - | 1.5 A | Crimp | - | Pin (Male) | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() 2316815-4 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | Copper Alloy | 4000 | - | - | - | - | + 105 C | - 55 C | - | - | - | Details | - | 600 V | 14 AWG | 16 AWG | 16 AWG to 14 AWG | Reel | - | - | - | - | - | - | - | - | 15 A | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - |