- Product
- Type
- Product Type
- Material
- Color
- Cable Diameter
- Screw/Thread Size
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Termination Style
- Housing Material
- Series
Attribute column
Manufacturer
TE Connectivity Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Base/Housing Material | Boardlocks | Body Orientation | Brand | Cable Entry Angle | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Insert / Contact Gender | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Operating Temperature | Packaging | Series | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Row Spacing | Body/Shell Style | Accessory Type | Number of Power Positions | Thread Size | Product Type | Current Rating (Max) | Product | Mounting Angle | Product Category | Product Length | IP Rating | Product Length (mm) | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T3209091201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | Accessories | - | - | - | IP68 | - | - | - | ||
![]() T1916240132-001 TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M32 | - | - | - | - | - | - | IP68 | - | - | - | ||
![]() 1-2336231-6 TE Connectivity | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 75 | - | - | - | - | - | - | - | - | + 140 C | - 30 C | - | Panel | - | - | - | - | - | - | Details | - | - | - | 600 V | - | - | - | - | - | Bulk | - | - | - | 6 Position | 2 Row | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | 6 Position | - | - | - | Housings | Straight | - | - | - | - | - | - | ||
![]() 2-2378158-2 TE Connectivity | 221 | - | - | - | Panel Mount | - | Polybutylene Terephthalate (PBT) | Glass Filled PBT (Polybutylene Terephthalate) | - | Straight | - | - | - | - | 200 | AMP Power Versa-Lock Series 2329906/2329907/2329908/2329909/2329910/2329911 Tab Contacts | - | - | - | - | - | - | - | + 140 C | - 30 C | Panel Mount | Panel | - | - | 5mm | - | - | - | Details | - | Crimp | - | 600 V | - | - | - | 26 to 14 AWG | -30 to 140 °C | Bulk | Power Versa-Lock 5.0 | - | Sealed Housing | 2 Position | 1 Row | Receptacle | - | - | - | - | - | - | - | - | 5 mm | - | - | - | Crimp | 2 | - | - | - | Gray | - | - | - | - | 2 Position | - | - | - | Housings | Straight | - | 20.73 mm | - | - | - | - | ||
![]() 3-2336229-6 TE Connectivity | 14 |
| - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | + 140 C | - 30 C | - | Cable | - | - | - | - | - | - | Details | - | - | - | 600 V | - | - | - | - | - | Bulk | - | - | - | 6 Position | 2 Row | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | Crimp | - | - | Socket (Female) | - | - | - | - | - | - | 6 Position | - | - | - | Housings | Straight | - | - | - | - | - | - | ||
![]() H16A-TSH-PG21 TE Connectivity | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | Side Entry | - | - | 1 | Size 16A Inserts | 16A | - | - | - | - | - | - | + 125 C | - 40 C | - | - | T1339160121-000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | PG21 | - | - | Hood | - | - | - | IP65 | - | - | - | ||
![]() DDF-2.5 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Brass | 100 | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | - | T2020012025-000 | - | - | - | - | - | Details | - | - | - | - | 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Crimp | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() 1-2337219-6 TE Connectivity | 225 | - | - | - | Panel Mount | - | Polybutylene Terephthalate (PBT) | - | - | Straight | - | - | - | - | 100 | AMP Power Versa-Lock Series 2329906/2329907/2329908/2329909/2329910/2329911/2337139 Tab Contacts | - | Male | - | - | - | - | - | - | - | - | Free Hanging | - | - | 5mm | - | - | - | Details | - | Crimp | - | 600 V | - | - | - | - | - | - | Power Versa-Lock 5.0 | - | Housing | 6 Position | 2 Row | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | - | ||
![]() 2-2378159-3 TE Connectivity | 1039 |
| - | - | - | - | Polybutylene Terephthalate (PBT) | Glass Filled PBT (Polybutylene Terephthalate) | - | Straight | - | - | - | - | 250 | AMP Power Versa-Lock Series 2329912/2329913/2329914/2329916/2329915/2329917 Socket Contacts | - | - | - | - | - | - | - | + 140 C | - 30 C | Cable Mount | Cable | - | - | 5mm | - | - | - | Details | - | Crimp | - | 600 V | - | - | - | 26 to 14 AWG | -30 to 140 °C | Bulk | Power Versa-Lock 5.0 | - | Sealed Housing | 3 Position | 1 Row | Plug | - | - | - | - | - | - | - | - | 5 mm | - | - | - | Crimp | 3 | - | Socket (Female) | - | Gray | - | - | - | - | 3 Position | - | - | - | Housings | Straight | - | 19.66 mm | - | - | - | - | ||
![]() 242-27-01100 TE Connectivity | In Stock | - | - | - | PANEL | POLYESTER | Polyester (PCT) | - | - | Straight | - | - | NOT SPECIFIED | NOT SPECIFIED | 1 | - | - | Socket (Female) | TE CONNECTIVITY LTD | - | - | 242-27-01100 | 242 | + 105 C | - 40 C | - | Panel Mount | 1648156-1 | Active | - | 33.27(mm) | - | 5.46 | Details | Yes | - | 1.495581 oz | 750 V | - | - | - | - | - | Bulk | - | RECTANGULAR POWER CONNECTOR | Housing | 40 Position | - | RCP | COMPATIBLE CONTACTS: 711-52-02107; 701-14-02109, POLARIZED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 40 | compliant | - | Crimp, Solder | 2/6/32(POS) | 241-27-01100 | FEMALE | 94V-0 | Black | YES | - | SOCKET | - | - | - | - | 125/Contact(A) | Housings | Vertical | - | - | - | 80.01(mm) | 34.54(mm) | UL 94 V-0 | ||
![]() T3201290101-000 TE Connectivity | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | Accessories | - | - | - | - | - | - | - | ||
![]() T3161130001-000 TE Connectivity | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | Accessories | - | - | - | - | - | - | - | ||
![]() T3209361222-001 TE Connectivity | 12 |
| - | - | - | - | Nylon | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | Accessories | - | - | - | IP68 | - | - | - | ||
![]() T3209161201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | Accessories | - | - | - | IP68 | - | - | - | ||
![]() 2316315-2 TE Connectivity | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | Free Hanging | - | - | - | - | - | - | Details | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | 24 Position | - | Plug | - | - | - | - | - | - | - | - | - | - | - | 3.7 A | Crimp | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | ||
![]() 2316815-3 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | 4000 | - | - | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | - | 600 V | 18 AWG | 20 AWG | 20 AWG to 18 AWG | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | Crimp | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2316817-1 TE Connectivity | 3890 | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | 1000 | - | - | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | - | 600 V | 24 AWG | 28 AWG | 28 AWG to 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 A | Crimp | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2316671-4 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | 500 | - | - | - | - | - | - | - | - | + 105 C | - 55 C | - | Free Hanging | - | - | - | - | - | - | Details | - | - | - | 600 VAC/VDC | 22 AWG | 28 AWG | 28 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Crimp | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() 2316817-5 TE Connectivity | 4028 | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | 1000 | - | - | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | - | 600 V | 14 AWG | 16 AWG | 16 AWG to 14 AWG | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | Crimp | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 902-77-02113 TE Connectivity | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | TE Connectivity / AMP | - | - | - | 80 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | 1650399-1 | - | - | - | 9.52(mm) | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Screw | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | Heavy Duty Power Connectors | - | Accessories | - | Heavy Duty Power Connectors | - | - | 17.75(mm) | - | - |