- Product
- Type
- Product Type
- Material
- Color
- Cable Diameter
- Screw/Thread Size
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Termination Style
- Housing Material
- Series
Attribute column
Manufacturer
TE Connectivity Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Body Material | Boardlocks | Body Orientation | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Housing Gender | Insert / Contact Gender | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Product Depth (mm) | RoHS | Screw/Thread Size | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Type | Number of Positions | Color | Applications | Gender | Current Rating | Termination Style | Number of Contacts | Contact Gender | Housing Color | Accessory Type | Thread Size | Product Type | Current Rating (Max) | Cable Diameter | Product | Mounting Angle | IP Rating | Product Length (mm) | Product Height (mm) | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1910240150-002 TE Connectivity | 31 |
| - | - | - | Aluminum | - | - | - | Side | - | 1 | - | 193 mm x 58 mm x 120 mm | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | Screw | - | - | Black | Hood | M50 | - | - | - | Accessories | - | IP68 | - | - | - | ||
![]() T1910240136-002 TE Connectivity | In Stock | - | - | - | - | Aluminum | - | - | - | Side | - | 1 | - | 193 mm x 58 mm x 120 mm | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | Screw | - | - | Black | Hood | PG36 | - | - | - | Accessories | - | IP68 | - | - | - | ||
![]() T1926240225-001 TE Connectivity | 31 |
| - | - | - | Aluminum | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | HDC | - | - | - | Power, Signal | - | - | Screw | - | - | - | Hood | 2M25 | - | - | - | Accessories | - | IP68 | - | - | - | ||
![]() T1926240240-001 TE Connectivity | 8 |
| - | - | - | Aluminum | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | HDC | - | - | - | Power, Signal | - | - | Screw | - | - | - | Hood | - | - | - | - | Accessories | - | IP68 | - | - | - | ||
![]() 2316670-1 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | - | Copper Alloy | 6000 | - | - | - | - | + 105 C | - 55 C | Free Hanging | - | - | Details | - | - | - | 600 VAC/VDC | 28 AWG | 30 AWG | 30 AWG to 28 AWG | Reel | - | - | - | - | - | - | 1.5 A | Crimp | - | Socket (Female) | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() 2316670-2 TE Connectivity | 100 | - | - | Gold | - | - | - | - | - | - | Copper Alloy | 6000 | - | - | - | - | + 105 C | - 55 C | Free Hanging | - | - | Details | - | - | - | 600 VAC/VDC | 22 AWG | 28 AWG | 28 AWG to 22 AWG | Reel | - | - | - | - | - | - | 3 A | Crimp | - | Socket (Female) | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() T3209301222-001 TE Connectivity | In Stock | - | - | - | - | Nylon | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | Accessories | - | IP68 | - | - | - | ||
![]() T1926240150-000 TE Connectivity | 27 |
| - | - | - | Aluminum | - | - | - | Top | - | 1 | - | 193 mm x 58 mm x 165 mm | - | - | + 125 C | - 40 C | - | - | - | Details | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | Screw | - | - | Black | Hood | M50 | - | - | - | Hood | - | IP68 | - | - | - | ||
![]() T3161090001-000 TE Connectivity | 46 |
| - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | Cable Fitting | - | - | - | - | Accessories | - | - | - | - | - | ||
![]() T2111342201-000 TE Connectivity | 243 |
| - | - | - | Polycarbonate (PC) | Polycarbonate | - | - | - | - | 12 | HMN Series Rectangular Connectors | - | Male | Female | + 125 C | - 40 C | Panel | - | - | Details | - | - | - | 830 V | 10 AWG, 14 AWG | 18 AWG, 26 AWG | - | - | HMN | Module Insert | 5 Position | - | - | Female | 40 A | Crimp | 7 | - | Gray | - | - | - | - | - | Inserts | Straight | - | - | - | UL 94 V-0 | ||
![]() 296-0093-01100 TE Connectivity | 60 |
| - | - | - | Thermoplastic (TP) | - | - | Straight | - | - | 1 | - | - | - | - | - | - | - | 1648596-1 | 25.4(mm) | Details | - | ELCON | 1.244818 oz | - | - | - | - | - | Elcon Drawer | Housing | 10 Position | - | - | RCP | 35 A | Crimp | - | - | Black | - | - | - | 35/Contact(A) | - | Housings | - | - | 75(mm) | 28.9(mm) | UL 94V-0 | ||
![]() 160743-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2213906-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNG610061R0000 TE Connectivity | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dome Plug | - | Gray (Light Gray) | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | Accessories | - | - | - | - | - | ||
![]() 1SNG603012R0000 TE Connectivity | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Entry Plate | - | Black | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | Accessories | - | - | - | - | - | ||
![]() 1SNG607019R0000 TE Connectivity | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M50 x 1.5 | - | - | - | - | - | - | - | - | Flanged Locknut | - | Gray (Light Gray) | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | Accessories | - | - | - | - | - | ||
![]() 1SNG602115R0000 TE Connectivity | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG42 | - | - | - | - | - | - | - | - | Standard Cable Gland | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 25 mm to 31 nm | Cable Glands | - | - | - | - | - | ||
![]() T3511252802-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3101160101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNG609051R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |