- Part Status
- Automotive
- ECCN (US)
- PPAP
- RoHS
- Gender
- Number of Ports
- Shielding
- Contact Materials
- ELV
- Number of Contacts
- Type
Attribute column
Manufacturer
TE Connectivity Keystone - Inserts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Exterior Housing Material | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Published | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Style | Insulation Resistance | Body/Shell Style | ELV | Termination Type | Wire/Cable Type | Number of Ports | Durability | Direction | Keyed | Wire Size (Min) | Wire Size (Max) | Straight Connection | Length | Width | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-1375192-2 TE Connectivity | In Stock | - | - | - | Gold | Panel | CABLE AND PANEL | - | POLYPHENYLENE OXIDE | Polycarbonate | - | NOT SPECIFIED | Bronze | TE CONNECTIVITY LTD | TE Connectivity | 2-1375192-2 | 1375192 | Obsolete | 5.28 | Compliant | Yes | Bulk | - | - | IDC | - | TELECOM AND DATACOM CONNECTOR | 6 | 70 °C | -40 °C | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | Straight | Unshielded | - | compliant | - | - | - | - | FEMALE | 94V-0 | Black | NO | - | - | JACK | Compliant | IDC | - | 1 | - | User Selectable | No | - | - | - | - | - | 1.27 µm | - | - | - | UL94 V-0 | - | ||
![]() 555050-1 TE Connectivity | In Stock | - | - | - | Gold | Panel | - | 1 | - | Polyphenylene | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | yes | - | EAR99 | RECTANGULAR CONNECTOR ADAPTER | - | - | - | Black | - | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | Unshielded | 30.73mm | - | - | - | - | 6 | - | - | - | NO | - | - | - | Compliant | - | Twisted Pair | - | - | - | No | - | - | YES | 14.6mm | 14.6mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 1339189-7 TE Connectivity | In Stock | - | Datasheet | 5 Weeks | Gold | - | - | - | - | Polyphenylene | - | - | Bronze | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | Red | - | - | - | - | Compliant | - | - | - | - | - | No | - | - | - | - | - | 1.27μm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1339188-7 TE Connectivity | In Stock | - | Datasheet | 7 Weeks | Gold | - | - | - | - | Polyphenylene | PPO | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | Red | - | - | - | - | Compliant | - | - | - | - | - | No | - | - | - | - | - | 1.27μm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2-406372-7 TE Connectivity | In Stock | - | Datasheet | - | Gold | Panel | - | - | POLYPHENYLENE OXIDE | Polycarbonate | - | - | Bronze | - | - | - | - | - | - | - | - | Bulk | 2011 | yes | IDC | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 70°C | -40°C | Red | 1 | Female | TERMINATION DONE USING PUNCH DOWN TOOL | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | Unshielded | - | - | UL, CSA | COMMERCIAL | 0.9 inch | 8 | - | 94V-0 | - | NO | TELCOM, MODULAR | 500000000Ohm | JACK | Compliant | - | - | 1 | 750 Cycles | User Selectable | No | 26 AWG | 22 AWG | - | - | - | 1.27μm | - | - | RoHS Compliant | UL94 V-0 | - |