- Connector Type
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Shape
- Style
- ELV
- Mount
- Published
- Lifecycle Status
- Mounting Type
Attribute column
Manufacturer
TE Connectivity LGH Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Weight | Shape | Contact Finish Mating | Contact Materials | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Depth | Style | Empty Shell | Backshell Type | Voltage | ELV | Coupling Type | Number of Ports | Max Voltage Rating (DC) | Mating Alignment | Assembly Length | Barrel Depth | Features | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 858575-4 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 14 Weeks | - | - | Panel | Panel Mount | - | Rectangular | NOT SPECIFIED | NOT SPECIFIED | Bulk | 2002 | - | Active | Not Applicable | - | EAR99 | Housing | 27 | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | LGH | - | - | - | - | - | - | - | - | - | - | Flange | - | - | RoHS Compliant | Lead Free | ||
![]() 449690-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Bulkhead, Panel | Bulkhead | - | Circular | - | - | Bulk | 2005 | no | Active | - | Cable | - | Receptacle | - | 125°C | -55°C | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 | Straight | 31.75mm | LGH 1 | NO | SOLID | 20kVDC | Non-Compliant | SNAP | 1 | 20kV | With | - | 0.88 22.35mm | Flange | 31.7mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 861255-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 22 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Cable | - | 16.726219g | Cylindrical | - | - | Bulk | 2004 | - | Active | - | - | - | Receptacle | 1 | 125°C | -55°C | Female | - | - | - | - | - | - | - | - | Straight | - | LGH 1L | - | - | 25kVDC | Non-Compliant | - | - | 25kV | - | 46.4058mm | 1.68 42.85mm | Flange | - | No | Non-RoHS Compliant | Contains Lead |