- Contact Materials
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Contact Finish Mating
- RoHS
- Mounting Styles
- Contact Plating
Attribute column
Manufacturer
TE Connectivity Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Underplate Material | Base/Housing Material | Body Length | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Factory Pack QuantityFactory Pack Quantity | Grid Size | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Memory Types | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Samacsys Description | Schedule B | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Max Current Rating | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Sealable | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Product Type | Hole Diameter | Current Rating (Max) | Preloaded | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | Stack Height | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-2013266-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | LATCH & EJECT | - | LOCKING | - | - | 5.551 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | 1-2013266-1 | 2013266 | - | - | STRAIGHT | ONE | - | 2 | - | - | - | - | Lifetime Buy | - | - | - | 5.82 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 | - | - | 2.0066 mm | - | unknown | - | UL | - | COMMERCIAL | 4 | - | - | STAGGERED | 0.297 inch | - | - | - | - | 0.587 inch | - | - | BELLOWED TYPE | - | - | - | - | - | - | - | SOLDER | - | - | - | POLARIZED HOUSING | - | - | 1.905 mm | - | TIN/LEAD OVER NICKEL | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | 0.094 inch | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | ||
![]() 7-5382486-2 TE Connectivity | In Stock | - | - | 8 Weeks | Production (Last Updated: 4 days ago) | Tin | Through Hole | BOARD | - | Liquid Crystal Polymer | LOCKING | PEG | - | - | LCP (Liquid Crystal Polymer) | 4.55 inch | Right Angle | TE Connectivity / AMP | Signal | TIN (150) OVER NICKEL (50) | PHOSPHOR BRONZE | - | 24 | Not Required | TE CONNECTIVITY LTD | Liquid Crystl Polymr | LIQUID CRYSTAL POLYMER (LCP) | ACTIVE (Last Updated: 4 days ago) | 7-5382486-2 | - | RAM | Through Hole | RIGHT ANGLE | ONE | 1 | 1 | -55C to 105C | 105 °C | -55 °C | - | Active | 2.54(mm) | 15.42(mm) | No | 1.53 | Details | Yes | Not Required(mm) | AMP - TE CONNECTIVITY - 7-5382486-2 . - Memory Socket, SIMM Socket, 72 Contacts, Phosphor Bronze, Tin Plated Contacts | - | Solder | 0.412952 oz | - | -55 to 105 °C | Box or Tray | SIMM II | e3 | Yes | Solder | EAR99 | CARD EDGE CONNECTOR | SIMM Socket | 72 Position | 105 °C | -55 °C | - | 1 | Receptacle | STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 72 | Right Angle | - | 2.54 mm | 15.42 mm | compliant | 1/Contact(A) | UL, CSA | Through Hole | COMMERCIAL | 2 | - | 72(POS) | STAGGERED | 0.45 inch | FEMALE | - | - | 3.048 mm | 0.607 inch | AMP | 1 A | BELLOWED TYPE | 20 mΩ | - | 10000000000 Ω | - | 0.05 inch | SOCKET | - | SOLDER | 1 A | - | - | POLARIZED KEY | 1000VAC V | - | 0.1 mm | 25 Cycles | Tin (Sn) | RECTANGULAR | - | No | - | - | - | SIMM Connectors | 2.4384 mm | - | - | Sockets | Right Angle | - | 0.12 inch | SIMM Connectors | 115.57 mm | 115.57(mm) | - | 115.57 mm | - | 150u inch | - | 11.43(mm) | No | - | UL94 V-0 | Lead Free | ||
![]() 5953497-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | - | - | 5953497-4 | 5953497 | - | - | - | - | - | - | - | - | - | LEAD FREE | Obsolete | - | - | - | 5.76 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | PCB CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MATTE TIN (98) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1473006-4 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | LATCH | - | LOCKING | - | - | 2.799 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | 1-1473006-4 | 1473006 | - | - | RIGHT ANGLE | ONE | - | 2 | - | 85 °C | -55 °C | ROHS COMPLIANT | Obsolete | - | - | - | 5.74 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | LATCHED, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 200 | - | - | 0.6 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | - | - | STAGGERED | 0.205 inch | FEMALE | 94V-0 | - | - | - | - | 0.5 A | BELLOWED TYPE | - | - | 50000000 Ω | - | 0.024 inch | SOCKET | - | SURFACE MOUNT | - | - | - | POLARIZED KEY | 2500VAC V | - | 8.2042 mm | 25 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH inch | - | - | - | - | - | - | ||
![]() 146022-1 TE Connectivity | In Stock | - | - | 26 Weeks | Production (Last Updated: 4 days ago) | - | Snap in | BOARD | - | - | - | - | - | - | - | - | Straight | TE Connectivity / AMP | - | NOT SPECIFIED | NOT SPECIFIED | - | 10 | - | TE CONNECTIVITY LTD | - | - | ACTIVE (Last Updated: 4 days ago) | 146022-1 | 146022 | - | - | STRAIGHT | - | - | 1 | - | - | - | - | Active | - | - | - | 2.3 | Compliant | Yes | - | - | 8473300002/8473300002/8473300002/8473300002/8473300002 | - | 0.588864 oz | - | - | Tray | - | - | Yes | SMD/SMT | - | PCMCIA CONNECTOR | Ejector | 68 | - | - | Black | 1 | - | WITH EJECTOR | - | Memory Connectors & Sockets | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | No | - | - | compliant | - | - | SMD/SMT | - | - | - | 68 | - | - | MALE | - | - | - | - | AMP | - | - | - | PCMCIA | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory Card Connectors | - | - | - | Ejectors | - | PC Card Expresscard Accessories, Ejector Assembly | - | Memory Card Connectors | 79.79 mm | 79.79(mm) | - | 79.79 mm | - | - | - | 9.59(mm) | No | - | UL94 V-0 | Lead Free | ||
![]() 406143-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5535651-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2013290-2 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 6 days ago) | Gold | Surface Mount | BOARD | - | Thermoplastic | LATCH & EJECT | PEG | LOCKING | - | Thermoplastic | 2.795 inch | Right Angle | TE Connectivity | Power | NOT SPECIFIED | NOT SPECIFIED | - | 200 | Not Required | TE CONNECTIVITY LTD | Thermoplastic | THERMOPLASTIC | ACTIVE (Last Updated: 6 days ago) | 2-2013290-2 | 2013290 | DDR, SDRAM | Surface Mount | RIGHT ANGLE | ONE | 2 | 2 | -55C to 85C | 85 °C | -55 °C | ROHS COMPLIANT | Active | 0.6(mm) | 26.5(mm) | No | 1.15 | Details | Yes | 8.2(mm) | - | - | Solder | 0.154077 oz | 1.5V | - | Tape and Reel | - | - | Yes | SMD/SMT | EAR99 | CARD EDGE CONNECTOR | DDR3 SO DIMM | 204 Position | 185 °C | -67 °C | - | 2 | Receptacle | LATCHED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.6000 mm | 204 | Right Angle | - | 0.6 mm | 26.5 mm | compliant | 0.5/Contact(A) | UL | SMD/SMT | COMMERCIAL | 2 | - | 204 POS | RECTANGULAR | 0.205 inch | FEMALE | - | Black | - | 0.53 inch | TE Connectivity | 0.5 A | BELLOWED TYPE | - | - | 50000000 Ω | 8.1788 mm | 0.024 inch | SOCKET | Compliant | SURFACE MOUNT | 500 mA | Gold | - | POLARIZED HOUSING | 250VAC V | - | 8.2042 mm | 50 Cycles | - | - | - | No | 500 mA | - | BLACK | DIMM Connectors | - | - | - | SODIMM | Right | - | - | DIMM Connectors | 71.5 mm | 71.5(mm) | 5.2 mm | 71.5 mm | - | 10u inch | 5.2 mm | 5.65(mm) | No | - | UL94 V-0 | Lead Free | ||
![]() 6565667-1 TE Connectivity | In Stock | - | - | - | - | Gold | Surface Mount | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | Thermoplastic | - | - | 6565667-1 | - | - | - | RIGHT ANGLE | - | - | 2 | - | - | - | - | Obsolete | - | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | Solder | EAR99 | CARD EDGE CONNECTOR | - | 124 | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800 µm | 124 | Right Angle | - | 0.8 mm | 26.09 mm | compliant | - | - | - | - | - | - | 124 | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | SOCKET | Compliant | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64.2 mm | - | - | - | - | No | - | UL94 V-0 | - | ||
![]() 2108431-4 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | 6 | - | - | - | - | - | - | 0.524 inch | - | - | - | AU ON NI | COPPER ALLOY | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | 2108431-4 | 2108431 | - | - | RIGHT ANGLE | ONE | - | 1 | - | 85 °C | -30 °C | - | Obsolete | - | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 6 | - | - | - | - | compliant | - | UL | - | COMMERCIAL | 1 | - | - | RECTANGULAR | 0.049 inch | MALE | - | - | - | 0.549 inch | - | 1 A | - | 80 mΩ | - | 100000000 Ω | - | - | - | Compliant | SURFACE MOUNT | - | - | - | - | 500VAC V | 1 | - | 5000 Cycles | - | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12u inch | - | - | - | - | - | - | ||
![]() 2013266-4 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | LATCH & EJECT | - | LOCKING | - | - | 5.551 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | 2013266-4 | 2013266 | - | - | STRAIGHT | ONE | - | 2 | - | - | - | - | Lifetime Buy | - | - | - | 5.8 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 | - | - | 2.0066 mm | - | unknown | - | UL | - | COMMERCIAL | 4 | - | - | STAGGERED | 0.297 inch | - | - | - | - | 0.587 inch | - | - | BELLOWED TYPE | - | - | - | - | - | - | - | SOLDER | - | - | - | POLARIZED HOUSING | - | - | 1.905 mm | - | TIN/LEAD OVER NICKEL | - | - | - | - | - | NATURAL | - | - | - | - | - | - | - | 0.133 inch | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | ||
![]() 2013266-3 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | LATCH & EJECT | - | LOCKING | - | - | 5.551 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | 2013266-3 | 2013266 | - | - | STRAIGHT | ONE | - | 2 | - | - | - | - | Lifetime Buy | - | - | - | 5.8 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 | - | - | 2.0066 mm | - | unknown | - | UL | - | COMMERCIAL | 4 | - | - | STAGGERED | 0.297 inch | - | - | - | - | 0.587 inch | - | - | BELLOWED TYPE | - | - | - | - | - | - | - | SOLDER | - | - | - | POLARIZED HOUSING | - | - | 1.905 mm | - | TIN/LEAD OVER NICKEL | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | 0.133 inch | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | ||
![]() 5953131-1 TE Connectivity | In Stock | - | - | 23 Weeks, 2 Days | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | - | - | 5953131-1 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.81 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5390454-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | - | - | 5390454-1 | 5390454 | - | - | RIGHT ANGLE | - | - | 2 | - | - | - | - | Obsolete | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 116 | - | - | 1.27 mm | - | unknown | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5146229-1 TE Connectivity | In Stock | - | - | 14 Weeks | Production (Last Updated: 2 years ago) | Gold | Surface Mount | - | - | Polymer | - | - | - | Nickel | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Signal | - | Beryllium Copper | - | - | - | TE CONNECTIVITY LTD | - | - | - | 5146229-1 | 5146229 | - | Surface Mount | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.81 | Compliant | Yes | - | - | - | Solder | - | - | - | - | - | - | Yes | Solder | - | Plug, Socket | PCMCIA | 68 | 70 °C | -20 °C | Black | 2 | Receptacle | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | Right Angle | Unshielded | - | 8.8 mm | compliant | 100 mA | - | - | - | - | - | 68 POS | - | - | - | - | Black | 2.18 mm | - | AMP | - | - | - | - | - | - | - | - | Compliant | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | No | 100 mA | - | - | - | - | - | Yes | - | - | - | - | - | 47.5 mm | - | - | 47.5 mm | - | - | - | - | - | - | UL94 V-0 | Lead Free | ||
![]() 5390447-3 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | - | - | 5390447-3 | - | - | - | RIGHT ANGLE | - | - | 2 | - | - | - | LEAD FREE | Obsolete | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 184 | - | - | 1.27 mm | - | compliant | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5390241-4 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | LATCH & EJECT | - | LOCKING | - | - | 5.55 inch | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED NYLON | - | 5390241-4 | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -55 °C | LEAD FREE | Obsolete | - | - | - | 8.59 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 184 | - | - | 1.27 mm | - | compliant | - | UL | - | COMMERCIAL | 4 | - | - | STAGGERED | 0.295 inch | FEMALE | - | - | - | - | AMP | - | BELLOWED TYPE | - | - | 10000000000 Ω | - | - | SOCKET | - | SOLDER | - | - | - | POLARIZED HOUSING | 1000VAC V | - | 1.905 mm | 25 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .834 N | - | - | - | BLACK | - | - | - | - | - | - | - | 0.13 inch | - | - | - | - | - | - | 15u inch | - | - | - | - | - | - | ||
![]() 5145300-3 TE Connectivity | In Stock | - | - | 10 Weeks | - | Gold Over Nickel | - | - | - | Thermoplastic | - | - | - | - | - | - | Right Angle | TE Connectivity | - | NOT SPECIFIED | NOT SPECIFIED | 2.54(mm) | 21 | - | TE CONNECTIVITY LTD | - | - | - | 5145300-3 | 5145300 | - | - | Surface Mount | - | - | - | -40C to 90C | - | - | - | Active | - | 32.1(mm) | No | 1.7 | Details | Yes | - | - | - | Solder | 0.236336 oz | - | - | Box | - | - | - | - | - | PCB CONNECTOR | Smart Card | - | - | - | - | 2 Row | RCP | - | - | Memory Connectors & Sockets | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | compliant | 200 mA | - | SMD/SMT | - | - | - | 8(POS) | - | - | - | - | - | - | - | AMP | - | - | - | Smart Media | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory Card Connectors | - | 0.2/Contact(A) | - | Card Connectors | - | - | - | Memory Card Connectors | - | 57.8(mm) | - | - | - | - | - | 4.4(mm) | - | - | - | - | ||
![]() 5390402-3 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | BOARD | - | Nylon | LATCH & EJECT | PEG | LOCKING | - | - | 5.55 inch | - | - | Signal | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | Nylon | NYLON | - | 5390402-3 | 5390402 | DDR, DDR SDRAM, SDRAM | - | 25 DEGREE | ONE | - | 2 | - | - | - | LEAD FREE | Obsolete | - | - | - | 8.55 | Compliant | Yes | - | - | - | - | - | 2.5 V | - | - | - | e3 | Yes | Solder, Through Hole | - | CARD EDGE CONNECTOR | - | 184 | 185 °C | -67 °C | - | 2 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 184 | - | - | 1.27 mm | 28.18 mm | compliant | - | UL | - | COMMERCIAL | 4 | - | 184 | STAGGERED | 0.46 inch | FEMALE | - | Black | 3.18 mm | 0.656 inch | AMP | - | BELLOWED TYPE | - | - | - | 1.6002 mm | - | SOCKET | - | SOLDER | - | - | - | POLARIZED HOUSING | - | - | 1.6002 mm | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 500 mA | - | - | - | 2.25 mm | - | - | - | - | - | 0.125 inch | - | - | - | - | 140.98 mm | - | 30u inch | - | - | No | - | UL94 V-0 | - | ||
![]() 5120615-1 TE Connectivity | In Stock | - | - | 18 Weeks | Production (Last Updated: 1 year ago) | Gold | Surface Mount | BOARD | - | Polymer | - | PEG | - | Nickel | LCP (Liquid Crystal Polymer) | 1.794 inch | Right Angle | - | Signal | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | ACTIVE (Last Updated: 1 year ago) | 5120615-1 | - | - | Surface Mount | RIGHT ANGLE | - | - | 2 | - | 85 °C | -55 °C | - | Active | - | - | - | 1.57 | Compliant | Yes | - | Memory Card Connectors 50P R/A HDR TYPE:1 CFLASH SMT | - | Solder | - | - | - | Digi-Reel® | - | e3 | - | Solder | EAR99 | BOARD CONNECTOR | Compact Flash Card | 50 | 185 °C | -67 °C | Black | 2 | Header | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.6350 mm | 50 | Right Angle | No | 1.27 mm | 21.36 mm | compliant | 500 mA | UL | - | COMMERCIAL | 2 | 1.27 mm | 50 POS | STAGGERED | 0.205 inch | MALE | - | - | - | 0.841 inch | AMP | 0.5 A | RND PIN-SKT | 40 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | 500VAC V | 1 | 1.905 mm | - | - | RECTANGULAR | - | No | 500 mA | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | 45.57 mm | - | 21.4 mm | 45.57 mm | 5.2 mm | 30u inch | - | - | No | No SVHC | UL94 V-0 | - |