- Contact Materials
- Manufacturer
- Number of Ports
- RoHS
- Subcategory
- Product Type
- Shielding
- Contact Plating
- Gender
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
TE Connectivity Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Shape | Package Cooled | Material Finish | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | Approvals | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Category Number | Circuit Applications | Connector Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | LEDs | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Resistor Type | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Attachment Method | Height Off Base (Height of Fin) | Dielectric Withstanding Voltage | Thermal Resistance @ Forced Air Flow | Element Configuration | Number of Ports | Durability | Accessory Type | Contact Finish Termination | Sealable | Family | Data Rate | Insulator Color | Direction | Number of Ways | Size | Product Type | Number of Positions/Contacts | Shield Type | LED Color | Tab Direction | Current Rating (Max) | Resistance Tolerance | Preloaded | Form Factor | Keyed | Screw Head Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Product Height (mm) | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1761987-8 TE Connectivity | 1115 |
| Datasheet | 12 Weeks | - | Gold Over Nickel | - | BOARD | LIQUID CRYSTAL POLYMER | - | Liquid Crystal Polymer (LCP) | - | - | - | 38 | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | TE Connectivity | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | 400 | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 1-1761987-8 | - | + 105 C | - | - 55 C | Surface Mount | Surface Mount | - | - | - | - | - | - | Active | - | 0.8(mm) | 38 | 11.7(mm) | - | 1.62 | Details | Yes | - | - | Solder | - | 0.090972 oz | - | 120 VAC | -55 to 105 °C | Tape and Reel | Everclear | - | - | - | - | EAR99 | - | TELECOM AND DATACOM CONNECTOR | QSFP+ | - | 38 Position | - | - | - | - | - | RCP | - | 8536.69.40.30 | I/O Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.8 mm | 38 | - | - | - | - | - | - | - | compliant | 500 mA | - | - | - | - | SMD/SMT | - | 38(POS) | - | - | FEMALE | - | Black | NO | - | TE Connectivity | - | - | - | - | 1 GOhms | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | 1(Port) | - | - | - | - | 1761987 | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | QSFP Connectors | Right Angle | - | - | - | I/O Connectors | 18.1 mm | - | - | 18.1(mm) | - | - | - | - | - | - | - | - | 5.35(mm) | UL 94 V-0 | - | - | ||
![]() 2007492-5 TE Connectivity | 252 |
| Datasheet | 12 Weeks | - | Gold | - | BOARD AND PANEL | LIQUID CRYSTAL POLYMER | - | Liquid Crystal Polymer | - | - | - | 40 | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | TE Connectivity | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | 36 | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE | - | TE Connectivity | - | 2007492-5 | 2007492 | - | - | - | Through Hole | Through Hole | - | -55C to 105C | - | - | - | - | Active | - | 0.8(mm) | 40 | 63.8(mm) | - | 1.61 | Details | Yes | - | - | Press Fit | - | 0.767985 oz | - | - | - | Box | SFP+ | - | Yes | - | - | EAR99 | - | SFP+ Cage & Connector | SFP+ | - | - | - | - | Black | - | - | RCP | STACKED, 2 PORTS, 20 POSITIONS EACH | 8536.69.40.30 | I/O Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.6000 mm | 40 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | Press Fit | - | 40(POS) | - | - | FEMALE | 94V-0 | Black | NO | - | TE Connectivity | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | 2(Port) | - | Cage Assembly, 2x1 Stacked | - | - | 2007492 | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | SFP+ | - | - | - | - | Connectors | Right Angle | - | - | - | I/O Connectors | 14 mm | 2 x 1 (Stacked) | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 6605704-1 TE Connectivity | In Stock | - | Datasheet | 10 Weeks | - | Gold Over Nickel | - | - | - | - | Polyester | - | - | - | 12 | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | Phosphor Bronze | - | - | - | BEL FUSE INC | - | - | - | Bel Fuse | - | 6605704-1 | - | - | - | - | - | Through Hole | - | -40C to 85C | - | - | - | - | Obsolete | - | 2.54(mm) | 8 | 21.59(mm) | - | 5.81 | - | Yes | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | - | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 8(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | 6605704 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.38(mm) | - | - | - | - | - | - | - | - | 15.24(mm) | - | - | - | ||
![]() 406533-1 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | BOARD | - | - | Thermoplastic | - | - | - | 12 | LOCKING | SOLDER HOLDING POSTS | - | Right Angle | - | - | - | 0.65 inch | Right Angle | - | Cat 5 | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | TE Connectivity | - | 406533-1 | - | - | - | - | - | Through Hole | - | -40C to 80C | 85 °C | -40 °C | - | - | Obsolete | - | 2.03(mm) | 8 | 15.24(mm) | - | 8.71 | Compliant | No | - | 2.54 mm | Solder | - | - | 150VAC | 150 V | - | Box or Tray | - | - | No | - | Solder | EAR99 | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | 8 | 80 °C | -40 °C | Green, Yellow | - | 1 | F | - | 8536.69.40.30 | Telecom and Datacom Connectors | - | - | - | - | - | - | - | 2.03 mm | 8 | Right Angle | Unshielded | - | 2.032 mm | 15.24 mm | - | 8 | compliant | 1.5 A | - | - | CSA, UL | - | - | COMMERCIAL | 8(POS) | STAGGERED | 0.535 inch | MALE | - | Black | - | 0.6 inch | AMP | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | RECEPTACLE | Compliant | 150 V | SOLDER | - | - | 900VAC V | - | Single | 1(Port) | - | - | - | - | 406533 | - | BLACK | Up | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | No | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | 16.51(mm) | - | - | 16.51 mm | - | - | 50u inch | - | 1.57 mm | 12.83(mm) | UL94 V-0 | Contains Lead | - | ||
![]() 3-216444-1 TE Connectivity | In Stock | - | Datasheet | 7 Weeks, 5 Days | - | Gold | - | - | - | - | Nylon | - | - | - | 4 | - | - | - | - | - | - | - | - | Straight | TE Connectivity / AMP | Cat 3 | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | 1000 | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 3-216444-1 | 216444 | - | - | - | - | Through Hole | - | -40C to 70C | - | - | - | - | Active | Cat 3 | 1.02(mm) | 4 | 19(mm) | - | 1.6 | Details | Yes | - | - | Solder | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-22 | - | 4 Position | - | - | Black | 10 Base-T | - | F | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | compliant | - | - | - | - | - | Through Hole | - | 4(POS) | - | - | - | - | Black | - | - | AMP | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | 216444 | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | Connectors | Straight | - | - | RJ22 | Modular Connectors / Ethernet Connectors | - | - | - | 13.7(mm) | - | - | - | - | - | - | - | - | 15.5(mm) | UL 94 HB | - | - | ||
![]() 2324869-1 TE Connectivity | 3500 |
| Datasheet | 12 Weeks, 3 Days | - | Gold | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity | - | - | - | - | Copper Alloy | - | - | 350 | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 2324869-1 | - | + 85 C | - | - 55 C | - | Surface Mount | - | - | - | - | - | - | Active | - | 0.6(mm) | - | 15.26(mm) | - | 1.73 | Details | Yes | - | - | Solder | - | 0.083352 oz | - | - | - | MouseReel | OSFP | - | - | - | - | - | - | OSFP | SFP | - | 60 Position | - | - | - | - | - | RCP | - | - | I/O Connectors | - | - | - | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | SMD/SMT | - | 60(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | 2324869 | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | OSFP Connectors | Right Angle | - | - | - | I/O Connectors | - | 1 x 1 (Single) | - | 21.6(mm) | - | - | - | - | - | - | - | - | 8.45(mm) | - | - | - | ||
![]() 406526-1 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | - | - | - | Thermoplastic | - | - | - | 16 | - | - | - | - | - | - | Thermoplastic | - | Right Angle | - | Cat 5 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | Through Hole | - | -40C to 85C | - | - | - | - | - | - | 1.02(mm) | 8 | 15.24(mm) | - | - | - | - | - | - | Solder | - | - | - | - | - | Box or Tray | - | - | - | - | - | - | - | - | RJ-45 | - | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | 2.0400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(Port) | - | - | - | - | 406526 | - | - | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.26 mm | - | - | 32.26(mm) | - | - | - | - | - | - | - | - | 13.59(mm) | - | - | - | ||
![]() 1-520424-6 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | - | - | - | Polycarbonate | - | - | - | 16 | - | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | - | - | Copper Alloy | - | - | 1 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Cable | - | -20C to 80C | - | - | - | - | - | - | 1.27(mm) | 16 | 21.72(mm) | - | - | Details | - | - | - | Crimp | AMPLIMITE | - | 42.2VDC/30VAC | - | - | - | - | - | - | - | - | - | - | - | SDL | - | - | - | - | - | - | - | PL | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16(POS) | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | 520424 | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | Connectors | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | 32.11(mm) | - | - | - | - | - | - | - | - | 8.46(mm) | - | - | - | ||
![]() 3-1734577-4 TE Connectivity | In Stock | - | Datasheet | 9 Weeks | - | Gold Over Nickel | - | BOARD AND PANEL | BRASS | - | Polyamide 4/6 | - | - | - | 8 | LOCKING | PEG | - | - | - | - | Polyamide 46 | 0.636 inch | Straight | TE Connectivity / AMP | Cat 3 | - | - | NOT SPECIFIED | Phosphor Bronze | 50(mohm) | - | 100 | TE CONNECTIVITY LTD | - | POLYETHYLENE | - | TE Connectivity | - | 3-1734577-4 | - | + 85 C | - | - 40 C | Through Hole | Through Hole | 8P8C | -40C to 85C | 85 °C | -40 °C | - | - | Active | Cat 3 | 1.02(mm) | 8 | 16.7(mm) | - | 1.64 | Details | Yes | - | - | Solder | - | - | 150VAC | - | - | Tray | - | - | - | - | - | EAR99 | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | 8 Position | - | - | Black | 10 Base-T | - | F | SHIELDED | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | - | Shielded | - | 2.54 mm | - | - | - | compliant | 1 A | NICKEL | - | UL | - | Solder Pin | COMMERCIAL | 8(POS) | STAGGERED | 0.657 inch | FEMALE | 94V-0 | Black | NO | 0.65 inch | AMP | 1 A | TELCOM, MODULAR | 50 mΩ | 1x1 | 200000000 Ω | JACK | - | - | SOLDER | - | - | 1000VAC V | - | - | 1(Port) | 750 Cycles | - | - | - | 1734577 | - | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | 1/Contact(A) | - | - | - | - | - | - | - | Connectors | Vertical | - | 0.128 inch | RJ45 | Modular Connectors / Ethernet Connectors | 16.15 mm | - | - | 16.15(mm) | - | - | - | - | - | 50u inch | - | - | 16.5(mm) | UL 94 V-0 | - | - | ||
![]() 5569118-1 TE Connectivity | 603 |
| Datasheet | 11 Weeks | - | Gold Over Nickel | - | BOARD AND PANEL | POLYAMIDE | - | Nylon | - | - | - | 8 | LOCKING | SPLIT BOARD LOCK | - | - | - | - | Nylon | 0.6 inch | Right Angle | TE Connectivity / AMP | Cat 3 | - | - | MATTE TIN | Phosphor Bronze | - | - | 132 | TE CONNECTIVITY LTD | - | NYLON | - | TE Connectivity | - | 5569118-1 | - | + 85 C | - | - 40 C | Through Hole | Through Hole | 8P8C | -40C to 85C | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | Cat 3 | 1.02(mm) | 8 | 18.03(mm) | - | 1.61 | Details | Yes | - | - | Solder | - | 0.092065 oz | 150VAC | - | -40 to 70 °C | Box or Tray | - | e3 | - | - | - | EAR99 | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | 8 Position | - | - | Black | 10 Base-T | - | F | POLARIZED, LOW PROFILE | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | - | Unshielded | - | 2.54 mm | - | - | - | compliant | 200 mA, 1.5 A | - | - | UL | - | Solder Pin | COMMERCIAL | 8(POS) | STAGGERED | 0.495 inch | FEMALE | 94V-0 | Black | NO | 0.72 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1000VAC V | - | - | 1(Port) | 750 Cycles | - | Matte Tin (Sn) | - | 5569118 | - | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | Connectors | Right Angle | - | 0.15 inch | RJ45 | Modular Connectors / Ethernet Connectors | 15.24 mm | - | - | 15.24(mm) | - | - | - | - | - | 50u inch | - | - | 12.57(mm) | UL 94 V-0 | - | - | ||
![]() 5557563-1 TE Connectivity | 8857635 |
| Datasheet | 11 Weeks | - | Gold Over Nickel | - | PCB Mount | - | - | Nylon | - | - | - | 40 | - | - | - | - | - | - | Nylon | - | Right Angle | TE Connectivity | Cat 4 | - | Right Angle | NOT SPECIFIED | Phosphor Bronze | - | RJ45 Connector | 20 | TE CONNECTIVITY LTD | - | - | Without LED | TE Connectivity | - | 5557563-1 | 5557563 | + 85 C | - | - 40 C | Through Hole | Through Hole | 8P8C | -40C to 85C | - | - | - | - | Active | Cat 3 | 1.02(mm) | 40 | 20.57(mm) | - | 1.58 | Details | Yes | TE Connectivity Female Cat3 RJ45 Modular Jack, Unshielded, Right Angle, PCB Mount Mount, 5557563 | - | Solder | - | 0.806433 oz | 150VAC | - | -40 to 80 °C | Tray | 5557563 | - | Yes | - | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | 8 Position | - | - | Black | 10 Base-T | - | F | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 2.5400 mm | - | Right Angle | Unshielded | - | - | 20.574mm | - | - | compliant | 1.5 A | - | - | - | - | Solder Pin | - | 40(POS) | - | - | - | - | Black | - | - | AMP | - | - | - | 1x5 | - | - | - | - | - | - | - | - | - | - | 5(Port) | - | - | - | - | 5557563 | - | - | - | 8 | - | Modular Connectors / Ethernet Connectors | - | Unshielded | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | 72.39 mm | 1 x 5 (Ganged) | - | 72.39(mm) | - | - | 13.386mm | 72.39mm | - | - | - | - | 13.38(mm) | UL 94 V-0 | - | - | ||
![]() 555153-1 TE Connectivity | In Stock | - | - | - | - | Gold over Nickel | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | RJ45 Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 555153 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 18.42mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 8 | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.91mm | - | - | - | - | - | - | - | - | - | ||
![]() 5-6609208-3 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | Through Hole | - | - | Polyester, Glass Filled | - | - | - | - | - | - | - | - | CSA, UL | 6609208 | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Stego | - | 06100.9-00 | - | - | TE Connectivity Corcom Filters | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | Compliant | - | - | - | - | - | - | - | - | -- | Bulk | L | - | - | Obsolete | Solder | - | - | Jack | - | - | 8 | - | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 90° Angle (Right) | Unshielded | -- | - | 22.86 mm | - | 8 | - | 2.3 A | - | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 30 mΩ | - | - | - | Compliant | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Down | - | - | - | 8p8c (RJ45, Ethernet) | - | Does Not Contain LED | Down | - | - | - | - | - | - | - | - | - | - | Board Guide, Filter, Panel Stops | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | -- | ||
![]() RJ45-6X TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | - | - | Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cully-Minerallac | - | 77024SSJ | - | - | TE Connectivity Corcom Filters | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -- | Bulk | X | - | - | Active | Solder | - | - | Jack | - | - | - | - | - | Silver | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | -- | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 10 x 1-1/2 | - | 8p6c | - | Does Not Contain LED | Down | - | - | - | - | - | Hex Head | - | - | - | - | Board Guide, Panel Stops | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | -- | ||
![]() 1734719-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 5 days ago) | Gold | - | - | - | Aluminum | Thermoplastic | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Right Angle | - | - | - | - | - | TE Connectivity | - | Signal | - | - | Bronze | - | - | 80 | - | - | - | - | TE Connectivity | ACTIVE (Last Updated: 5 days ago) | - | - | + 85 C | - | - 40 C | - | Board Lock | 8P8C | - | - | - | - | - | - | Cat 3 | - | - | - | - | - | Details | - | - | 2 mm | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | Solder | - | - | - | Top Mount | - | 8 | - | - | Black | 10 Base-T | - | Jack (Female) | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Right Angle | Unshielded | - | - | - | - | 8 | - | 1 A | - | - | - | - | Solder Pin | - | 8 | - | - | - | - | Black | - | - | - | - | - | - | 1x1 | - | - | Compliant | - | - | Push Pin | 0.790 (20.00mm) | - | 11.70°C/W @ 100 LFM | Single | 1 Port | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | No | - | -- | -- | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | -- | 11.06 mm | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | 150 nm | 1.6 mm | - | UL94 V-0 | Lead Free | - | ||
![]() 1888250-4 TE Connectivity | In Stock | - | - | 12 Weeks | - | Gold | - | BOARD | COPPER ALLOY | - | Thermoplastic | - | - | - | 8 | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | - | - | Thermoplastic | 0.641 inch | Right Angle | TE Connectivity | Cat 5 | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | 40 | TE CONNECTIVITY LTD | - | POLYETHYLENE | - | TE Connectivity | - | 1888250-4 | - | + 85 C | - | - 40 C | Through Hole | Through Hole | 8P8C | -40C to 85C | 85 °C | -40 °C | - | - | Active | Cat 5 | 1.02(mm) | 8 | 26.14(mm) | - | 1.62 | Details | Yes | - | - | Press Fit | - | 0.289811 oz | 150VAC | 150 V | - | Tray | - | e3 | Yes | - | - | - | 50.0000 ppm/°C | TELECOM AND DATACOM CONNECTOR | RJ-45 | 191 kOhm | 8 Position | - | - | Black | 10/100 Base-T | - | Receptacle | STANDARD: RJ45, LOW PROFILE, SHIELDED | - | Modular Connectors / Ethernet Connectors | 0.5 W | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0300 mm | 8 | - | Shielded | - | - | - | Industrial | - | compliant | 1.5 A | NICKEL | - | CSA, UL | - | Solder Pin | COMMERCIAL | 8(POS) | STAGGERED | 0.456 inch | FEMALE | 94V-0 | Black | NO | 1.029 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | PRESS FIT | - | - | 1400VAC V | - | - | 1(Port) | 750 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | 1888250 | - | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | 0.6/CONTACT(A) | 1 | - | - | - | - | - | - | Connectors | Right Angle | - | 0.09 inch | RJ45 | Modular Connectors / Ethernet Connectors | 6.1 | - | - | 18.46(mm) | - | - | - | - | - | 50u inch | - | - | 13.58(mm) | - | - | - | ||
![]() 2178137-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 406508-5 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | Through Hole | - | - | - | Thermoplastic | - | - | - | 12 | - | - | - | - | - | - | Thermoplastic | - | Right Angle | - | Cat 5 | - | - | - | Phosphor Bronze | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Through Hole | Through Hole | - | -40C to 85C | - | - | - | - | - | - | 2.03(mm) | 8 | 15.24(mm) | - | - | Non-Compliant | - | - | 2.54 mm | Solder | - | - | 150VAC | - | -40 to 85 °C | Box or Tray | - | - | - | - | Solder | - | - | - | RJ-45 | - | 8 | - | - | Black | - | - | F | - | - | - | - | - | - | - | - | - | - | 1.0200 mm | - | Right Angle | No | - | - | - | - | - | - | - | - | 12 | - | - | - | - | 8(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Single | 1(Port) | - | - | - | - | 406508 | - | - | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | Yes | - | No | - | - | - | - | - | - | - | - | - | 16.51 mm | - | - | 16.51(mm) | - | 12.83 mm | - | - | - | - | - | - | 12.83(mm) | UL94 V-0 | - | - | ||
![]() 2-2198346-0 TE Connectivity | 2013 |
| Datasheet | - | Production (Last Updated: 1 week ago) | Gold, Nickel | - | - | - | - | - | - | - | - | 320 | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity | - | Signal | - | - | Copper Alloy | 10(mohm) | - | 6 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Through Hole | - | -55C to 105C | - | - | - | - | - | - | - | 320 | 63.2(mm) | - | - | Details | - | - | 1.8 mm | Press Fit | - | - | - | - | - | Tray | - | - | - | - | Press-Fit | - | - | - | ZSFP+ | - | 320 | - | - | - | - | - | RCP | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 16(Port) | - | - | - | No | 2198346 | 32 Gbps | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | 116.05(mm) | - | - | - | - | - | - | - | 1.4986 mm | 26.8(mm) | UL94 V-0 | - | - | ||
![]() 2178126-1 TE Connectivity | 20 |
| Datasheet | 13 Weeks, 3 Days | - | Gold Over Nickel | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | - | - | 14 | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | TE Connectivity / P&B | Cat 5e | - | Right Angle | NOT SPECIFIED | Phosphor Bronze | - | RJ45 Connector | 150 | TE CONNECTIVITY LTD | - | - | With LED | TE Connectivity | - | 2178126-1 | 2178126 | + 85 C | - | - 40 C | Surface Mount | Surface Mount | 8P8C, 2 Power Contact | -40C to 85C | - | - | - | - | Active | Cat 5e | 1.27(mm) | 10 | 18.6(mm) | - | 1.6 | Details | Yes | - | - | Solder | - | 1.102 lbs | 50VDC/150VDC/150VAC | 150 VAC, 50 VDC | - | Tape and Reel | 2178126 | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | 10 Position | - | - | Black | 10/100/1000 Base-T | - | F | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 1.2700 mm | - | Right Angle | Shielded | - | - | 18.6mm | - | - | compliant | 1.5 A | - | 14 | - | - | SMD/SMT | - | 2Power/8Signal(POS) | - | - | - | - | Black | - | - | TE Connectivity | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | 2178126 | - | - | - | 8 | - | Modular Connectors / Ethernet Connectors | - | Shielded | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | 19.32 mm | 1 x 1 (Port) | - | 19.32(mm) | - | - | 19.32mm | 13.9mm | - | - | - | - | 14.3(mm) | UL 94 V-0 | - | - |