- Contact Materials
- Manufacturer
- Number of Ports
- RoHS
- Subcategory
- Product Type
- Shielding
- Contact Plating
- Gender
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
TE Connectivity Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | Base/Housing Material | Body Length | Body Orientation | Brand | Category Number | Circuit Applications | Connector Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | LEDs | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reference Standard | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | ELV | Termination Type | Dielectric Withstanding Voltage | Element Configuration | Number of Ports | Durability | Contact Finish Termination | Family | Insulator Color | Direction | Number of Ways | Product Type | Shield Type | Current Rating (Max) | Keyed | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1705549-1 TE Connectivity | 65 |
| Datasheet | 7 Weeks, 5 Days | - | Tin over Nickel | - | Surface Mount | - | Thermoplastic (TP) | 8 | - | - | - | - | - | - | Straight | TE Connectivity / AMP | Cat 3 | - | Vertical | NOT SPECIFIED | Phosphor Bronze | - | RJ45 Connector | 250 | TE CONNECTIVITY LTD | - | Without LED | TE Connectivity | - | 1705549-1 | - | + 70 C | - | - 40 C | - | Surface Mount | 8P8C | -40C to 70C | - | - | - | Active | Cat 3 | 1.02(mm) | 8 | - | - | 1.63 | Details | Yes | - | Solder | - | 0.141096 oz | - | - | - | Tape and Reel | 1705549 | - | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | - | F | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Vertical | Shielded | - | 13.02mm | - | compliant | 1.5 A | - | - | - | SMD/SMT | - | 8(POS) | - | - | - | - | - | Black | - | - | TE Connectivity | - | - | - | 1x1 | - | - | - | - | - | - | 1(Port) | - | - | 1705549 | - | - | 8P8C | Modular Connectors / Ethernet Connectors | Shielded | 1.5/Contact(A) | - | Connectors | Vertical | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | 1 x 1 (Port) | - | 16.7(mm) | - | 14.6mm | 16.7mm | - | - | - | 13.02(mm) | - | UL 94 V-0 | - | ||
![]() 2214593-2 TE Connectivity | 33 | - | Datasheet | - | - | Gold Over Nickel | - | - | - | - | 152 | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | TE Connectivity | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | 12 | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | 2214593-2 | 2214593 | + 85 C | - | - 40 C | Through Hole | Through Hole | - | - | - | - | - | Active | - | 2.4(mm) | 152 | - | - | 2.21 | Details | Yes | - | Press Fit | - | - | - | - | - | Box or Tray | - | - | - | - | - | zQSFP+ Cage & Connector | ZQSFP+ | 152 Position | - | - | - | - | - | RCP | - | - | I/O Connectors | - | - | - | - | - | - | 0.8000 mm | - | - | - | - | - | - | compliant | - | - | 152 | - | Press Fit | - | 152(POS) | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | 4(Port) | - | - | 2214593 | - | - | - | I/O Connectors | - | - | - | Cage Assembly | Right Angle | - | - | - | I/O Connectors | 73.16 mm | 2 x 2 (Stacked) | - | 43.05(mm) | - | - | - | - | - | - | 29.59(mm) | - | - | - | ||
![]() 1-2007562-6 TE Connectivity | 53 |
| Datasheet | - | - | Gold/Gold Flash | - | - | - | Liquid Crystal Polymer (LCP) | 240 | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | TE Connectivity / AMP | - | - | - | - | Copper Alloy | 100(mohm) | - | 9 | - | - | - | TE Connectivity | - | - | - | - | - | - | Through Hole | Through Hole | - | -55C to 105C | - | - | - | - | - | 1.6(mm) | 240 | 64.25(mm) | - | - | Details | - | - | Press Fit | - | 7.111125 oz | 120VAC | - | -55 to 105 °C | PACKAGE | SFP+ | - | - | - | - | - | SFP+ | - | - | - | Black | - | - | RCP | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 | - | Press Fit | - | 240(POS) | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 12(Port) | - | - | 2007562 | - | - | - | I/O Connectors | - | - | - | Receptacles | Horizontal | Cage assembly with integrated connector, and 2 inner light pipes | - | - | I/O Connectors | 85.91 mm | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1888653-7 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | - | - | - | 24 | - | - | - | - | - | - | Right Angle | TE Connectivity | Cat 5e | - | - | - | Phosphor Bronze | - | - | 45 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 2.03(mm) | 16 | 31.03(mm) | - | - | Details | - | - | Press Fit | - | - | - | - | - | Tray | - | - | - | - | - | - | RJ-45 | - | - | - | - | - | - | F | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16(POS) | - | - | - | - | - | Black | - | - | - | - | - | - | 2x1 | - | - | - | - | - | - | 2(Port) | - | - | 1888653 | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | 16(mm) | - | - | - | - | - | - | 22.99(mm) | - | - | - | ||
![]() 1-406525-2 TE Connectivity | 660 |
| Datasheet | - | Production (Last Updated: 1 week ago) | Gold Over Nickel | - | - | - | Thermoplastic | 8 | - | - | - | Right Angle | - | - | Right Angle | TE Connectivity | Cat 5 | Signal | - | - | Phosphor Bronze | - | - | 800 | - | - | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | - | - | + 85 C | - | - 45 C | Through Hole | Through Hole | 8P8C | -40C to 85C | - | - | - | - | Cat 5 | 1.02(mm) | 8 | 15.24(mm) | - | - | Details | - | 2.54 mm | Solder | - | 0.082400 oz | - | - | - | Tray | - | - | - | Solder | - | - | RJ-45 | 8 | - | - | Black | 10/100 Base-T | - | F | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | 2.0400 mm | - | Right Angle | Unshielded | - | - | 8 | - | 1.5 A | - | - | - | Solder Pin | - | 8(POS) | - | - | - | - | - | Black | - | - | - | - | - | - | 1x1 | - | - | Compliant | - | - | Single | 1(Port) | - | - | 406525 | - | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | No | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | 16.51(mm) | 12.83 mm | - | - | - | 1.27 µm | 1.57 mm | 13.59(mm) | No | UL94 V-0 | - | ||
![]() 558501-1 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | BOARD | POLYAMIDE | Nylon | 48 | - | - | - | - | - | - | Right Angle | - | Cat 5 | - | - | GOLD (50) | Phosphor Bronze | - | - | - | TYCO ELECTRONICS AMP | - | - | TE Connectivity | - | 558501-1 | - | - | - | - | - | Through Hole | - | -40C to 80C | - | - | - | Obsolete | - | 2.54(mm) | 48 | 20.57(mm) | - | 8.77 | - | No | - | Solder | - | - | - | - | - | Box or Tray | - | e0 | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | - | - | - | - | - | F | 6 PORTS, 8-POSITION EACH | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 48 | - | - | - | - | - | unknown | - | - | - | - | - | - | 48(POS) | - | - | - | FEMALE | 94V-0 | Black | NO | - | - | - | - | - | - | - | JACK | - | SOLDER | - | - | 6(Port) | - | TIN LEAD OVER NICKEL | 558501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86.36(mm) | - | - | - | - | - | - | 13.39(mm) | - | - | - | ||
![]() 1705951-1 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 1 week ago) | Gold Over Nickel | - | - | - | Polybutylene Terephthalate (PBT) | 8 | - | - | - | Right Angle | PBT (Polybutylene Terephthalate) | - | Right Angle | TE Connectivity / AMP | Cat 3 | Signal | - | - | Phosphor Bronze | - | - | 1400 | - | - | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | - | - | + 105 C | - | - 40 C | Through Hole | Through Hole | 8P8C | -40C to 105C | - | - | - | - | Cat 3 | 1.02(mm) | 8 | 18.1(mm) | - | - | Details | - | 3 mm | Solder | - | 0.089243 oz | - | - | - | Tape and Reel | - | - | - | Solder | - | - | RJ-22 | 8 Position | - | - | Black | 10 Base-T | 1 | F | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | 2.5400 mm | - | Right Angle | Unshielded | - | 18.1 mm | 8 | - | 1.5 A | - | - | - | Solder Pin | - | 8(POS) | - | - | - | - | - | Black | - | - | - | - | - | - | 1x1 | - | - | Compliant | - | - | Single | 1(Port) | - | - | 1705951 | - | Down | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | No | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | 15.2 mm | - | - | 15.2(mm) | 11.5 mm | 15.2 mm | - | - | 360 nm | 1.6 mm | 11.5(mm) | No | UL 94 V-0 | Lead Free | ||
![]() 2040537-1 TE Connectivity | 50 |
| Datasheet | - | - | Gold Over Nickel | - | - | - | Thermoplastic | 8 | - | - | - | - | Thermoplastic | - | Right Angle | TE Connectivity | Cat 5e | - | - | - | Copper Alloy | - | - | 90 | - | - | - | TE Connectivity | - | - | - | + 85 C | - | - 40 C | Through Hole | Through Hole | 8P8C | -40C to 70C | - | - | - | - | Cat 5e | 2.54(mm) | 8 | 21.3(mm) | - | - | Details | - | - | Solder | - | 0.055345 oz | 30V | 30 V | -40 to 70 °C | Tray | INDUSTRIAL MINI I/O | - | - | - | - | - | Modular Jack | 8 Position | - | - | Black | 10/100/1000 Base-T | - | F | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | 2.5400 mm | - | - | Shielded | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | 8(POS) | - | - | - | - | - | Black | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1(Port) | - | - | 2040537 | - | - | - | Modular Connectors / Ethernet Connectors | - | 0.5/Contact(A) | - | Connectors | Right Angle | - | - | Type 1 | Modular Connectors / Ethernet Connectors | 10.4 mm | - | - | 10.4(mm) | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 5-1605302-7 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | Through Hole | - | - | Polyester | 12 | - | - | - | - | PET (Polyethylene Terephthalate) | - | Right Angle | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | Through Hole | Through Hole | - | 0C to 70C | - | - | Bulk | - | - | 2.54(mm) | 8 | 21.59(mm) | Active | - | Compliant | - | - | Solder | - | - | - | - | 0 to 70 °C | - | * | - | - | - | - | - | Modular Jack | - | 70 °C | 0 °C | - | - | - | F | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | Right Angle | Shielded | - | - | - | - | - | - | - | - | - | - | 8(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 1(Port) | - | - | 1605302 | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.41 mm | - | - | 18.41(mm) | - | - | - | - | - | - | 15.24(mm) | - | UL94 V-0 | - | ||
![]() 5557789-1 TE Connectivity | 6000 | - | Datasheet | - | - | Gold Over Nickel | - | - | - | Nylon | 8 | - | - | - | - | Nylon | - | Right Angle | TE Connectivity / AMP | Cat 3 | - | - | - | Copper Alloy | - | - | 90 | - | - | - | TE Connectivity | - | - | - | + 85 C | - | - 40 C | Through Hole | Through Hole | 8P8C | -40C to 80C | - | - | - | - | Cat 3 | 2.54(mm) | 8 | 21.33(mm) | - | - | Details | - | - | Solder | - | 0.248011 oz | 150VAC | 150 V | -40 to 80 °C | Tray | Single Port Modular Jack | - | - | - | - | - | RJ-48X | 8 Position | - | - | Black | 10 Base-T | 1 Row | F | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | 2.5400 mm | - | - | Shielded | - | - | - | - | 200 mA, 1.5 A | - | - | - | Solder Pin | - | 8(POS) | - | - | - | - | - | Black | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1(Port) | - | - | 5557789 | - | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | 15.87 mm | - | - | 15.87(mm) | - | - | - | - | - | - | 13.64(mm) | - | UL 94 V-0 | - | ||
![]() 5557314-2 TE Connectivity | In Stock | - | Datasheet | 17 Weeks, 3 Days | - | Gold Over Nickel | - | - | - | Nylon | 4 | - | - | - | - | Nylon | - | Right Angle | TE Connectivity / AMP | Cat 3 | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | 42 | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | 5557314-2 | 5557314 | - | - | - | Surface Mount | Surface Mount | - | -40C to 85C | - | - | - | Active | Cat 3 | 1.02(mm) | 4 | - | - | 2.22 | Details | Yes | - | Solder | - | - | - | - | - | Box/Tube | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-14 | 4 Position | - | - | Black | 10 Base-T | - | F | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | compliant | - | - | - | - | SMD/SMT | - | 6(POS) | - | - | - | - | - | Black | - | - | AMP | - | - | - | 1x1 | - | - | - | - | - | - | 1(Port) | - | - | 5557314 | - | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | - | Right Angle | - | - | RJ14 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | 12.7(mm) | - | UL 94 V-0 | - | ||
![]() 5-1761184-1 TE Connectivity | 903 |
| Datasheet | 12 Weeks | - | Gold Over Nickel | - | CABLE | BRASS | Polycarbonate | 4 | - | - | - | - | PC (Polycarbonate) | - | Straight | TE Connectivity | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | 1 | TE CONNECTIVITY LTD | POLYCARBONATE | - | TE Connectivity | - | 5-1761184-1 | 1761184 | + 80 C | - | - 20 C | Cable Mount | Cable | 4P4C | -20C to 80C | - | - | - | Active | - | 1.27(mm) | 4 | 22.61(mm) | - | 1.6 | Details | Yes | - | Crimp | AMPLIMITE | 0.096333 oz | 42.4VDC/30VAC | - | -20 to 80 °C | - | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | SDL | - | - | - | Gray | - | - | PL | POLARIZED | - | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.2700 mm | 4 | - | Shielded | - | - | - | compliant | 1.5 A | TIN | - | - | IDC | - | 4(POS) | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | Gray | NO | - | AMP | - | - | - | - | - | PLUG | - | IDC | - | - | 1(Port) | - | - | 1761184 | - | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Straight | - | - | - | Modular Connectors / Ethernet Connectors | 16.87 mm | - | - | 16.87(mm) | - | - | - | - | - | - | 8.46(mm) | - | - | - | ||
![]() 6368011-4 TE Connectivity | 60 |
| Datasheet | 8 Weeks | Production (Last Updated: 3 days ago) | Gold Over Nickel | - | BOARD | COPPER ALLOY | PBT | 24 | - | - | - | Right Angle | PBT (Polybutylene Terephthalate) | - | Right Angle | TE Connectivity | Cat 5 | Signal | - | MATTE TIN | Phosphor Bronze | - | - | 45 | TYCO ELECTRONICS AMP | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | TE Connectivity | ACTIVE (Last Updated: 3 days ago) | 6368011-4 | - | + 85 C | - | - 40 C | Through Hole | Through Hole | 8P8C | -40C to 85C | - | - | - | Transferred | Cat 5 | 1.02(mm) | 8 | 31.7(mm) | - | 1.6 | Compliant | Yes | 2.8448 mm | Solder | - | 0.795075 oz | - | - | - | Tray | - | e3 | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 | 85 °C | -40 °C | Black | 10/100 Base-T | 2 | F | 2 PORTS 8 POSITION EACH | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 16 | Right Angle | Yes | - | 31.7 mm | 8 | compliant | 200 mA | TIN LEAD | - | - | Solder Pin | - | 16(POS) | - | - | - | FEMALE | 94V-0 | Black | NO | - | AMP | - | - | - | 2x1 | - | JACK | Compliant | SOLDER | - | - | 2(Port) | - | MATTE TIN | 6368011 | - | Up and Down | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | No | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | 19.6 mm | - | - | 19.6(mm) | 31.45 mm | 19.6 mm | 19.6 mm | - | 1.27 µm | 1.57 mm | 28.38(mm) | No | UL94 V-0 | Lead Free | ||
![]() 6610129-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60086-600 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5556416-2 TE Connectivity | 900 | - | - | - | - | Gold | - | PCB Mount | PBT-POLYESTER | - | - | LOCKING | SPLIT BOARD LOCK | FLANGELESS | - | - | 0.625 inch | - | - | - | - | - | GOLD (50) | Phosphor Bronze | - | RJ45 Connector | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | 5556416-2 | - | - | - | - | - | STRAIGHT | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | 7.97 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | 5556416 | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | Female | TOP ENTRY | 8536.69.40.30 | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Straight | - | 2.54 mm | 16mm | - | compliant | - | - | - | CSA, UL | - | COMMERCIAL | - | STAGGERED | - | 0.655 inch | FEMALE | - | - | NO | 0.65 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | JACK | - | SOLDER | 1400VAC V | - | 1 | 750 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | BLACK | - | 8 | - | Unshielded | - | - | - | - | - | 0.125 inch | - | - | - | - | - | - | - | 16.51mm | 15.88mm | 50u inch | - | - | - | - | - | - | ||
![]() 558909-5 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | 8 | - | - | White | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 6116615-6 TE Connectivity | 25930 |
| - | - | - | Gold | - | - | - | - | - | - | - | - | - | Nylon | - | Right Angle | TE Connectivity | - | - | - | - | Phosphor Bronze | - | - | 100 | - | - | - | TE Connectivity | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | -40 to 85 °C | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1.0200 mm | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | 17.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007073-2 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Panel | - | - | Thermoplastic | - | - | - | - | Right Angle | - | - | - | - | - | Signal | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Compliant | - | 2.54 mm | - | - | - | - | - | - | Box | * | - | - | Solder | - | - | - | 8 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | Yes | - | - | 8 | - | 1.5 A | - | - | - | - | - | 8 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 8 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 13.34 mm | - | - | - | 1.27 µm | 1.6 mm | - | - | UL94 V-0 | Lead Free | ||
![]() 3-216446-2 TE Connectivity | 5050 |
| Datasheet | 13 Weeks, 5 Days | - | Gold | - | BOARD | GLASS FILLED POLYAMIDE | Nylon | 6 | LOCKING | PEG | MOUNTING FLANGE | - | - | 0.52 inch | Straight | TE Connectivity / AMP | Cat 3 | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | 1000 | TE CONNECTIVITY LTD | GLASS FILLED NYLON | - | TE Connectivity | - | 3-216446-2 | 216446 | + 70 C | - | - 40 C | - | Through Hole | 6P4C | -40C to 70C | - | - | - | Active | Cat 3 | 2.54(mm) | 4 | 19(mm) | - | 2.22 | Details | Yes | - | Solder | - | - | - | - | - | Bulk | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-14 | 4 Position | - | - | Black | 10 Base-T | - | F | ROHS COMPLIANT, ELV COMPLIANT | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | Unshielded | 2.54 mm | - | - | compliant | 1.5 A | TIN OVER NICKEL | - | UL | Solder Pin | COMMERCIAL | 6(POS) | STAGGERED | - | 0.618 inch | FEMALE | 94-HB | Black | NO | 0.591 inch | TE Connectivity | 1.5 A | TELCOM, MODULAR | - | 1x1 | - | JACK | - | SOLDER | 1000VAC V | - | 1(Port) | 750 Cycles | - | 216446 | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Straight | - | 0.11 inch | RJ14 | Modular Connectors / Ethernet Connectors | - | - | - | 15.7(mm) | - | - | - | 50u inch | - | - | 15(mm) | - | UL 94 HB | - |