- Contact Materials
- Manufacturer
- Number of Ports
- RoHS
- Subcategory
- Product Type
- Shielding
- Contact Plating
- Gender
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
TE Connectivity Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Number of Pins | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | PCB Mounting Orientation | Base/Housing Material | Body Length | Body Orientation | Brand | Category Number | Circuit Applications | Connector Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | LEDs | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reference Standard | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Element Configuration | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Family | Insulator Color | Direction | Number of Ways | Product Type | Shield Type | Current Rating (Max) | Keyed | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Product Height (mm) | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5520250-1 TE Connectivity | In Stock | - | Datasheet | 13 Weeks | - | Gold Over Nickel | PCB Mount | - | PBT-POLYESTER | Polybutylene Terephthalate (PBT) | 6 | - | SPLIT BOARD LOCK | - | PBT (Polybutylene Terephthalate) | 0.625 inch | Right Angle | TE Connectivity / AMP | Cat 3 | - | - | NOT SPECIFIED | Phosphor Bronze | 30(mohm) | RJ11 Connector | 152 | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | TE Connectivity | - | 5520250-1 | - | + 85 C | - 40 C | Through Hole | Through Hole | 6P2C | -40C to 70C | 85 °C | -40 °C | - | Active | Cat 3 | 2.54(mm) | 2 | 20.96(mm) | 1.6 | Details | Yes | - | - | Solder | - | 0.109349 oz | 150VAC | - | -40 to 70 °C | Box or Tray | 5520250 | e3 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-11 | 2 Position | - | - | Black | 10 Base-T | - | F | - | - | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 6 | Right Angle | Unshielded | 2.54 mm | 20.96mm | - | compliant | 200 mA, 1.5 A | - | - | CSA, UL | Solder Pin | COMMERCIAL | 6(POS) | STAGGERED | 0.635 inch | FEMALE | - | Black | NO | 0.825 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | 1400VAC V | - | 1(Port) | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | 5520250 | BLACK | - | 6P2C | Modular Connectors / Ethernet Connectors | Unshielded | 1.5/Contact(A) | - | Connectors | Right Angle | - | 0.13 inch | RJ11 | Modular Connectors / Ethernet Connectors | 15.88 mm | - | - | 15.88(mm) | - | 16.13mm | 15.88mm | 50u inch | - | - | 16.13(mm) | UL 94 V-0 | - | ||
![]() 1-2007492-5 TE Connectivity | In Stock | - | Datasheet | - | - | Gold/Gold Flash | - | - | - | Liquid Crystal Polymer (LCP) | 40 | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | TE Connectivity | - | - | - | - | Copper Alloy | - | - | 36 | - | - | - | TE Connectivity | - | - | - | + 105 C | - 55 C | Through Hole | Through Hole | - | - | - | - | - | - | - | 1.6(mm) | 40 | 63.8(mm) | - | Details | - | - | - | Press Fit | - | 0.888904 oz | - | - | -55 to 105 °C | Box | SFP+ | - | - | - | - | SFP+ Cage & Connector | SFP+ | 40 Position | - | - | Black | - | - | RCP | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | Press Fit | - | 40(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(Port) | - | - | - | - | 2007492 | - | - | - | I/O Connectors | - | - | - | Cages | Horizontal | Cage assembly with integrated connector, and 4 light pipes | - | - | I/O Connectors | 14.66 mm | 2 x 1 (Stacked) | - | - | - | - | - | - | - | - | 25.58(mm) | UL 94 V-0 | - | ||
![]() 2149159-1 TE Connectivity | In Stock | - | Datasheet | 10 Weeks | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | 84 | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | TE Connectivity | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | 80 | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | 2149159-1 | - | + 85 C | - 40 C | Through Hole | Through Hole | - | - | - | - | - | Active | - | 2.4(mm) | 84 | - | 2.21 | Details | Yes | - | - | Press Fit | - | - | - | 120 V | - | Tray | CXP | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | CXP | 84 Position | - | - | - | - | - | RCP | - | 8536.69.40.30 | I/O Connectors | - | - | - | - | - | - | 16.37 mm | - | - | - | - | - | - | compliant | 500 mA | - | - | - | - | - | 84(POS) | - | - | - | - | Black | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | 2149159 | - | - | - | I/O Connectors | - | 0.5/Contact(A) | - | Connectors | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1-338084-6 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | - | - | Polyamide 9T | 4 | - | - | - | Polyamide 9T | - | Straight | TE Connectivity / AMP | Cat 3 | - | - | - | Phosphor Bronze | - | - | 300 | - | - | - | TE Connectivity | - | - | - | + 85 C | - 45 C | Surface Mount | Surface Mount | 4P4C | -40C to 85C | - | - | - | - | Cat 3 | 1.02(mm) | 4 | 13.8(mm) | - | Details | - | - | - | Solder | - | 0.123529 oz | - | - | - | Tape and Reel | - | - | - | - | - | - | RJ-22 | 4 Position | - | - | Black | 10 Base-T | - | F | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | 1.2700 mm | - | - | Unshielded | - | - | - | - | 1.5 A | - | - | - | SMD/SMT | - | 4(POS) | - | - | - | - | Black | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | 338084 | - | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Straight | - | - | RJ22 | Modular Connectors / Ethernet Connectors | 19.4 mm | - | - | 19.4(mm) | - | - | - | - | - | - | 12.7(mm) | UL 94 V-0 | - | ||
![]() 5555141-1 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 6 days ago) | Gold Over Nickel | Through Hole | 8 | COPPER ALLOY | Polyester | 8 | LOCKING | SPLIT BOARD LOCK | - | PBT (Polybutylene Terephthalate) | 0.705 inch | Right Angle | TE Connectivity | Cat 3 | Signal | Right Angle | NOT SPECIFIED | Phosphor Bronze | - | RJ45 Connector | 798 | TE CONNECTIVITY LTD | POLYBUTYLENE TEREPHTHALATE-POLYESTER | Without LED | TE Connectivity | ACTIVE (Last Updated: 6 days ago) | 5555141-1 | - | + 85 C | - 40 C | Through Hole | Through Hole | 8P8C | -40C to 85C | 85 °C | -40 °C | - | Active | Cat 3 | 1.27(mm) | 8 | 18.67(mm) | 1.6 | Details | Yes | MODULAR JACK 8 WAYS SHIELDED TYPE 1 | 3.8 mm | Solder | - | 0.141096 oz | 150VAC | - | -40 to 70 °C | BOX/PACKAGE/TRAY | 5555141 | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | - | F | LOW PROFILE, SHIELDED | - | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | Right Angle | Shielded | 2.54 mm | 18.42mm | 8 | compliant | 200 mA, 1.5 A | TIN | - | UL | Solder Pin | COMMERCIAL | 8(POS) | STAGGERED | 0.495 inch | FEMALE | - | Black | NO | 0.735 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | 1000VAC V | - | 1(Port) | 750 Cycles | - | 35.584 N | 35.584 N | 5555141 | BLACK | - | 8P8C | Modular Connectors / Ethernet Connectors | Shielded | 1.5/Contact(A) | - | Connectors | Right Angle | - | 0.15 inch | RJ45 | Modular Connectors / Ethernet Connectors | 17.91 mm | 1 x 1 (Port) | - | 17.91(mm) | 12.57 mm | 17.91mm | - | 50u inch | 1.27 µm | - | 12.7(mm) | UL 94 V-0 | Lead Free | ||
![]() 406533-1 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | BOARD | - | - | Thermoplastic | 12 | LOCKING | SOLDER HOLDING POSTS | Right Angle | - | 0.65 inch | Right Angle | - | Cat 5 | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | TE Connectivity | - | 406533-1 | - | - | - | - | Through Hole | - | -40C to 80C | 85 °C | -40 °C | - | Obsolete | - | 2.03(mm) | 8 | 15.24(mm) | 8.71 | Compliant | No | - | 2.54 mm | Solder | - | - | 150VAC | 150 V | - | Box or Tray | - | - | No | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 | 80 °C | -40 °C | Green, Yellow | - | 1 | F | - | 8536.69.40.30 | Telecom and Datacom Connectors | - | - | - | - | - | - | 2.03 mm | 8 | Right Angle | Unshielded | 2.032 mm | 15.24 mm | 8 | compliant | 1.5 A | - | - | CSA, UL | - | COMMERCIAL | 8(POS) | STAGGERED | 0.535 inch | MALE | - | Black | - | 0.6 inch | AMP | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | RECEPTACLE | Compliant | 150 V | SOLDER | 900VAC V | Single | 1(Port) | - | - | - | - | 406533 | BLACK | Up | - | - | - | 1.5/Contact(A) | No | - | - | - | 0.1 inch | - | - | - | - | - | 16.51(mm) | - | 16.51 mm | - | 50u inch | - | 1.57 mm | 12.83(mm) | UL94 V-0 | Contains Lead | ||
![]() 3-216444-1 TE Connectivity | In Stock | - | Datasheet | 7 Weeks, 5 Days | - | Gold | - | - | - | Nylon | 4 | - | - | - | - | - | Straight | TE Connectivity / AMP | Cat 3 | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | 1000 | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | 3-216444-1 | 216444 | - | - | - | Through Hole | - | -40C to 70C | - | - | - | Active | Cat 3 | 1.02(mm) | 4 | 19(mm) | 1.6 | Details | Yes | - | - | Solder | - | - | - | - | - | Bulk | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-22 | 4 Position | - | - | Black | 10 Base-T | - | F | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | compliant | - | - | - | - | Through Hole | - | 4(POS) | - | - | - | - | Black | - | - | AMP | - | - | - | 1x1 | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | 216444 | - | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Straight | - | - | RJ22 | Modular Connectors / Ethernet Connectors | - | - | - | 13.7(mm) | - | - | - | - | - | - | 15.5(mm) | UL 94 HB | - | ||
![]() 2324869-1 TE Connectivity | In Stock | - | Datasheet | 12 Weeks, 3 Days | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Right Angle | TE Connectivity | - | - | - | - | Copper Alloy | - | - | 350 | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | 2324869-1 | - | + 85 C | - 55 C | - | Surface Mount | - | - | - | - | - | Active | - | 0.6(mm) | - | 15.26(mm) | 1.73 | Details | Yes | - | - | Solder | - | 0.083352 oz | - | - | - | MouseReel | OSFP | - | - | - | - | OSFP | SFP | 60 Position | - | - | - | - | - | RCP | - | - | I/O Connectors | - | - | - | - | - | - | 0.6 mm | - | - | - | - | - | - | compliant | - | - | - | - | SMD/SMT | - | 60(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | 2324869 | - | - | - | I/O Connectors | - | - | - | OSFP Connectors | Right Angle | - | - | - | I/O Connectors | - | 1 x 1 (Single) | - | 21.6(mm) | - | - | - | - | - | - | 8.45(mm) | - | - | ||
![]() 406526-1 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | - | - | Thermoplastic | 16 | - | - | - | Thermoplastic | - | Right Angle | - | Cat 5 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | Through Hole | - | -40C to 85C | - | - | - | - | - | 1.02(mm) | 8 | 15.24(mm) | - | - | - | - | - | Solder | - | - | - | - | - | Box or Tray | - | - | - | - | - | - | RJ-45 | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | 2.0400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 16(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(Port) | - | - | - | - | 406526 | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | 32.26 mm | - | - | 32.26(mm) | - | - | - | - | - | - | 13.59(mm) | - | - | ||
![]() 1-520424-6 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | - | - | Polycarbonate | 16 | - | - | - | - | - | Straight | TE Connectivity | - | - | - | - | Copper Alloy | - | - | 1 | - | - | - | TE Connectivity | - | - | - | - | - | - | Cable | - | -20C to 80C | - | - | - | - | - | 1.27(mm) | 16 | 21.72(mm) | - | Details | - | - | - | Crimp | AMPLIMITE | - | 42.2VDC/30VAC | - | - | - | - | - | - | - | - | - | SDL | - | - | - | - | - | - | PL | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16(POS) | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | 520424 | - | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | 32.11(mm) | - | - | - | - | - | - | 8.46(mm) | - | - | ||
![]() 3-1734577-4 TE Connectivity | In Stock | - | Datasheet | 9 Weeks | - | Gold Over Nickel | BOARD AND PANEL | - | BRASS | Polyamide 4/6 | 8 | LOCKING | PEG | - | Polyamide 46 | 0.636 inch | Straight | TE Connectivity / AMP | Cat 3 | - | - | NOT SPECIFIED | Phosphor Bronze | 50(mohm) | - | 100 | TE CONNECTIVITY LTD | POLYETHYLENE | - | TE Connectivity | - | 3-1734577-4 | - | + 85 C | - 40 C | Through Hole | Through Hole | 8P8C | -40C to 85C | 85 °C | -40 °C | - | Active | Cat 3 | 1.02(mm) | 8 | 16.7(mm) | 1.64 | Details | Yes | - | - | Solder | - | - | 150VAC | - | - | Tray | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | - | F | SHIELDED | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | - | Shielded | 2.54 mm | - | - | compliant | 1 A | NICKEL | - | UL | Solder Pin | COMMERCIAL | 8(POS) | STAGGERED | 0.657 inch | FEMALE | 94V-0 | Black | NO | 0.65 inch | AMP | 1 A | TELCOM, MODULAR | 50 mΩ | 1x1 | 200000000 Ω | JACK | - | - | SOLDER | 1000VAC V | - | 1(Port) | 750 Cycles | - | - | - | 1734577 | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | 1/Contact(A) | - | Connectors | Vertical | - | 0.128 inch | RJ45 | Modular Connectors / Ethernet Connectors | 16.15 mm | - | - | 16.15(mm) | - | - | - | 50u inch | - | - | 16.5(mm) | UL 94 V-0 | - | ||
![]() 5569118-1 TE Connectivity | In Stock | - | Datasheet | 11 Weeks | - | Gold Over Nickel | BOARD AND PANEL | - | POLYAMIDE | Nylon | 8 | LOCKING | SPLIT BOARD LOCK | - | Nylon | 0.6 inch | Right Angle | TE Connectivity / AMP | Cat 3 | - | - | MATTE TIN | Phosphor Bronze | - | - | 132 | TE CONNECTIVITY LTD | NYLON | - | TE Connectivity | - | 5569118-1 | - | + 85 C | - 40 C | Through Hole | Through Hole | 8P8C | -40C to 85C | 85 °C | -40 °C | ROHS COMPLIANT | Active | Cat 3 | 1.02(mm) | 8 | 18.03(mm) | 1.61 | Details | Yes | - | - | Solder | - | 0.092065 oz | 150VAC | - | -40 to 70 °C | Box or Tray | - | e3 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | - | F | POLARIZED, LOW PROFILE | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | - | Unshielded | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | - | - | UL | Solder Pin | COMMERCIAL | 8(POS) | STAGGERED | 0.495 inch | FEMALE | 94V-0 | Black | NO | 0.72 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | 1000VAC V | - | 1(Port) | 750 Cycles | Matte Tin (Sn) | - | - | 5569118 | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Right Angle | - | 0.15 inch | RJ45 | Modular Connectors / Ethernet Connectors | 15.24 mm | - | - | 15.24(mm) | - | - | - | 50u inch | - | - | 12.57(mm) | UL 94 V-0 | - | ||
![]() 5557563-1 TE Connectivity | In Stock | - | Datasheet | 11 Weeks | - | Gold Over Nickel | PCB Mount | - | - | Nylon | 40 | - | - | - | Nylon | - | Right Angle | TE Connectivity | Cat 4 | - | Right Angle | NOT SPECIFIED | Phosphor Bronze | - | RJ45 Connector | 20 | TE CONNECTIVITY LTD | - | Without LED | TE Connectivity | - | 5557563-1 | 5557563 | + 85 C | - 40 C | Through Hole | Through Hole | 8P8C | -40C to 85C | - | - | - | Active | Cat 3 | 1.02(mm) | 40 | 20.57(mm) | 1.58 | Details | Yes | TE Connectivity Female Cat3 RJ45 Modular Jack, Unshielded, Right Angle, PCB Mount Mount, 5557563 | - | Solder | - | 0.806433 oz | 150VAC | - | -40 to 80 °C | Tray | 5557563 | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | - | F | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | 2.5400 mm | - | Right Angle | Unshielded | - | 20.574mm | - | compliant | 1.5 A | - | - | - | Solder Pin | - | 40(POS) | - | - | - | - | Black | - | - | AMP | - | - | - | 1x5 | - | - | - | - | - | - | - | 5(Port) | - | - | - | - | 5557563 | - | - | 8 | Modular Connectors / Ethernet Connectors | Unshielded | 1.5/Contact(A) | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | 72.39 mm | 1 x 5 (Ganged) | - | 72.39(mm) | - | 13.386mm | 72.39mm | - | - | - | 13.38(mm) | UL 94 V-0 | - | ||
![]() 555153-1 TE Connectivity | In Stock | - | - | - | - | Gold over Nickel | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | RJ45 Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 555153 | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 18.42mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 8 | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.91mm | - | - | - | - | - | - | - | ||
![]() 2-6368011-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | 45 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1734216-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | 90 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1761715-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | Phosphor Bronze | - | - | 30 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | Cat 5e | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 Position | - | - | Black | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | Right Angle | - | - | MRJ21 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 203301-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 203412-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 203313-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | 0 C | - | Through Hole | 8P8C | - | - | - | - | - | Cat 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Jack | - | - | - | Black | 10/100 Base-T | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Shielded, EMI Fingers | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x2 | - | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |