- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Connector Type
- RoHS
- Contact Materials
- Number of Ports
- Contact Finish Mating
- Product Type
Attribute column
Manufacturer
TE Connectivity Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | Base/Housing Material | Body Length | Body Orientation | Brand | Cable Types | Category Number | Circuit Applications | Connector Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | LEDs | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Element Configuration | Number of Ports | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Family | Insulator Color | Direction | Number of Ways | Product Type | Shield Type | Current Rating (Max) | Keyed | Product | Mounting Angle | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6116202-2 TE Connectivity | In Stock | - | - | 9 Weeks | - | Gold | - | BOARD AND PANEL | - | - | Thermoplastic | 8 | - | - | - | - | Thermoplastic | - | Straight | TE Connectivity | - | Cat 5 | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 29 | TE CONNECTIVITY LTD | - | - | - | 6116202-2 | 6116202 | + 85 C | - 40 C | Through Hole | STRAIGHT | - | 8P8C | - | -40C to 85C | - | - | - | Active | Cat 5 | 1.02(mm) | 8 | 16.12(mm) | 1.61 | Details | Yes | - | - | Press Fit | - | 0.187657 oz | 150VAC | - | - | - | - | Bulk | - | e3 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Natural | 10/100 Base-T | - | Receptacle | - | - | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | - | Shielded | - | - | - | compliant | 1.5 A | - | - | Solder Pin | - | 8(POS) | - | - | - | FEMALE | - | Natural | NO | - | AMP | - | - | - | 1x1 | - | JACK | - | - | PRESS FIT | - | - | 1(Port) | - | TIN OVER NICKEL | - | - | - | 6116202 | - | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Vertical | - | RJ45 | Modular Connectors / Ethernet Connectors | 16.36 mm | - | - | 16.36(mm) | - | - | - | - | - | - | 16.82(mm) | - | UL 94 V-0 | - | ||
![]() 6116173-4 TE Connectivity | In Stock | - | - | 13 Weeks | - | Gold | - | BOARD | - | COPPER-ZINC ALLOY | Thermoplastic | 12 | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | Thermoplastic | 0.68 inch | Right Angle | TE Connectivity | - | Cat 5 | - | Right Angle | NOT SPECIFIED | NOT SPECIFIED | - | RJ45 Connector | 63 | TE CONNECTIVITY LTD | POLYETHYLENE | With LED | - | 6116173-4 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | - | 8P8C | - | -40C to 85C | 85 °C | -40 °C | - | Active | Cat 5 | 1.02(mm) | 8 | 15.75(mm) | 1.59 | Details | Yes | - | - | Solder | - | 0.144129 oz | - | - | - | - | - | Tray | 6116173 | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100 Base-T | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | Right Angle | Shielded, EMI Finger | 2.032 mm | 15.75mm | - | compliant | 1.5 A | TIN | UL | Solder Pin | COMMERCIAL | 8(POS) | STAGGERED | - | 0.55 inch | FEMALE | 94V-0 | Black | NO | 0.62 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x1 | - | JACK | - | - | SOLDER | 1000VAC V | - | 1 | 750 Cycles | - | - | - | - | 6116173 | BLACK | - | 8 | Modular Connectors / Ethernet Connectors | Unshielded | 1.5/Contact(A) | - | Connectors | Right Angle | 0.12 inch | RJ45 | Modular Connectors / Ethernet Connectors | 18.64 mm | 1 x 1 (Port) | - | 18.64(mm) | - | 13.97mm | 17.27mm | 50u inch | - | - | 13.35(mm) | - | UL 94 V-0 | - | ||
![]() 6339168-1 TE Connectivity | In Stock | - | - | 7 Weeks, 3 Days | - | Gold | - | - | - | - | - | 64 | - | - | - | - | PCT (Polychlorinated Terphenyl) | - | Right Angle | TE Connectivity / AMP | - | Cat 5 | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 10 | TE CONNECTIVITY LTD | - | - | - | 6339168-1 | 6339168 | + 60 C | - 40 C | Through Hole | Through Hole | - | 8P8C | - | -40C to 60C | - | - | - | Active | Cat 5 | 1.02(mm) | 64 | - | 1.61 | Details | Yes | Modular Connectors / Ethernet Connectors ASSY SHLD 2X4 STK MJ WAVE PNL | - | Solder | - | 2.322261 oz | - | - | - | - | - | Tray | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100 Base-T | - | Receptacle | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | - | compliant | 1 A | - | - | Solder Pin | - | 64(POS) | - | - | - | - | - | Black | - | - | AMP | - | - | - | 2x4 | - | - | - | - | - | - | - | 8(Port) | - | - | - | - | - | 6339168 | - | - | - | Modular Connectors / Ethernet Connectors | - | 1/Contact(A) | - | Connectors | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 5-569552-2 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TYCO ELECTRONICS AMP | POLYCARBONATE | - | - | 5-569552-2 | 569552 | - | - | - | STRAIGHT | - | - | - | - | - | - | - | Transferred | - | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | PLUG | - | - | IDC | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-555426-3 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | - | - | - | 5-555426-3 | 555426 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.79 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | - | - | 6 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | PLUG | - | - | CRIMP | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-569031-3 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | POLYCARBONATE | - | - | - | - | - | - | - | 0.384 inch | - | - | WIRE, STRANDED, ROUND | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | POLYCARBONATE | - | - | 5-569031-3 | - | - | - | - | STRAIGHT | - | - | 1 | - | 60 °C | -40 °C | - | Obsolete | - | - | - | - | 5.8 | - | Yes | - | - | - | - | - | - | - | 26 AWG | 28 AWG | - | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 100 ASSEMBLIES PER BOX | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | - | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | - | - | - | 0.404 inch | MALE | 94V-0 | - | NO | 0.53 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | PLUG | - | - | CRIMP | 1000VAC V | - | 1 | 750 Cycles | GOLD FLASH OVER NICKEL | - | 22.24 N | 22.24 N | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | - | ||
![]() 5-557961-2 TE Connectivity | In Stock | - | - | 5 Weeks | - | - | - | CABLE | - | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | - | - | - | 5-557961-2 | 557961 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.81 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | - | - | 8 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | PLUG | - | - | CRIMP | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-557967-3 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | POLYCARBONATE | - | - | - | - | - | - | - | 0.384 inch | - | - | WIRE, STRANDED, FLAT | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | POLYCARBONATE | - | - | 5-557967-3 | - | - | - | - | STRAIGHT | - | - | 1 | - | 60 °C | -40 °C | - | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | 26 AWG | 28 AWG | - | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 100 ASSEMBLIES PER BOX | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | - | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | - | - | - | 0.404 inch | MALE | 94V-0 | - | NO | 0.53 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | PLUG | - | - | CRIMP | 1000VAC V | - | 1 | 750 Cycles | GOLD FLASH OVER NICKEL | - | 22.24 N | 22.24 N | - | BLUE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | - | ||
![]() 5-554710-3 TE Connectivity | In Stock | - | - | 3 Weeks | - | - | - | CABLE | - | POLYCARBONATE | - | - | - | - | - | - | - | 0.384 inch | - | - | WIRE, STRANDED, ROUND | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | POLYCARBONATE | - | - | 5-554710-3 | - | - | - | - | STRAIGHT | - | - | 1 | - | 60 °C | -40 °C | - | Obsolete | - | - | - | - | 8.05 | - | Yes | - | - | - | - | - | - | - | 26 AWG | 28 AWG | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 100 ASSEMBLIES PER BOX | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | - | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | - | - | - | 0.404 inch | MALE | 94V-0 | - | NO | 0.53 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | PLUG | - | - | CRIMP | 1000VAC V | - | 1 | 750 Cycles | Gold Flash (Au) - with Nickel (Ni) barrier | - | 22.24 N | 22.24 N | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | - | ||
![]() 5-558530-3 TE Connectivity | In Stock | - | - | 2 Weeks | - | Gold | - | CABLE | - | GLASS FILLED POLYCARBONATE | - | - | - | - | - | - | PC (Polycarbonate) | 0.464 inch | Straight | - | WIRE, STRANDED | - | - | - | GOLD (50) | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | POLYCARBONATE | - | - | 5-558530-3 | - | - | - | Cable Mount | STRAIGHT | - | - | 1 | - | 70 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | 8.63 | - | Yes | - | - | Crimp | - | - | - | - | - | - | -40 to 70 °C | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | Plug | ROHS AND ELV COMPLIANT | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.0200 mm | 8 | - | - | - | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.426 inch | MALE | 94V-2 | - | NO | 0.895 inch | - | - | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | PLUG | - | - | SOLDER | 1000VAC V | - | 1 | 750 Cycles | GOLD FLASH OVER NICKEL | - | - | - | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | 11.79 mm | - | - | - | - | - | - | 50u inch | - | - | - | - | - | - | ||
![]() 5-569550-2 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | COPPER ALLOY | - | - | - | - | - | - | - | 0.464 inch | - | - | ROUND | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | POLYCARBONATE | - | - | 5-569550-2 | 569550 | - | - | - | STRAIGHT | - | - | 1 | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | 5.81 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | - | unknown | - | NICKEL | UL | - | COMMERCIAL | - | - | - | 0.378 inch | MALE | 94V-0 | - | NO | 0.915 inch | - | 1.5 A | TELCOM, MODULAR | - | - | 500000000 Ω | PLUG | - | - | IDC | 1400VAC V | - | 1 | 750 Cycles | GOLD FLASH OVER NICKEL | - | - | - | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | - | ||
![]() 5-569530-3 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | COPPER-ZINC ALLOY | - | - | - | - | - | - | - | 0.464 inch | - | - | ROUND | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | POLYCARBONATE | - | - | 5-569530-3 | 569530 | - | - | - | STRAIGHT | - | - | 1 | - | 70 °C | -40 °C | - | Obsolete | - | - | - | - | 8.46 | - | Yes | - | - | - | - | - | - | - | 24 AWG | 26 AWG | - | - | - | e4 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | - | compliant | - | NICKEL | UL | - | COMMERCIAL | - | - | - | 0.336 inch | MALE | - | - | NO | 0.915 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | PLUG | - | - | IDC | 1400VAC V | - | 1 | 750 Cycles | GOLD FLASH OVER NICKEL | - | 4.448 N | 4.448 N | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | - | ||
![]() 5-520532-3 TE Connectivity | In Stock | - | - | 9 Weeks, 2 Days | - | Gold | - | CABLE | - | POLYCARBONATE | - | - | LOCKING | - | - | - | PC (Polycarbonate) | 0.612 inch | Straight | TE Connectivity / AMP | - | - | - | - | - | Copper Alloy | - | - | 1 | TE CONNECTIVITY LTD | - | - | - | 5-520532-3 | - | - | - | Cable Mount | - | ONE | - | 1 | - | - | - | - | Active | - | - | - | - | 2.23 | Details | Yes | - | - | Crimp | AMPLIMITE | 0.068537 oz | - | - | - | - | -20 to 80 °C | - | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | - | - | Plug | - | - | Modular Connectors / Ethernet Connectors | - | - | - | NO | NO | GENERAL PURPOSE | 1.2700 mm | 8 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | 94V-2 | - | NO | 0.848 inch | AMP | - | - | - | - | - | PLUG | - | - | IDC | - | - | 1 | - | - | RECTANGULAR | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | Connector Kits | - | - | - | Modular Connectors / Ethernet Connectors | 21.95 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5406491-1 TE Connectivity | In Stock | - | - | 7 Weeks | - | Gold | - | - | - | - | Nylon | 64 | - | - | - | - | Nylon | - | Right Angle | TE Connectivity | - | Cat 5 | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 10 | TE CONNECTIVITY LTD | - | - | - | 5406491-1 | 5406491 | + 85 C | - 40 C | Through Hole | Through Hole | - | 8P8C | - | -40C to 85C | - | - | - | Active | Cat 5 | 1.02(mm) | 64 | 21.34(mm) | 1.61 | Details | Yes | Modular Connectors / Ethernet Connectors 1 X 8 RJ45 8 POS RIGHT ANGLE | - | Solder | - | 1.435086 oz | - | 150 V | - | - | - | Box or Tray | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100 Base-T | - | Receptacle | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | compliant | 200 mA, 1.5 A | - | - | Solder Pin | - | 64 POS | - | - | - | - | - | Black | - | - | AMP | - | - | - | 1x8 | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 5406491 | - | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | 115.05 mm | - | - | 115.05(mm) | - | - | - | - | - | - | 13.63(mm) | - | UL 94 V-0 | - | ||
![]() 5558310-1 TE Connectivity | In Stock | - | - | 5 Weeks | - | Gold | - | Through Hole | - | - | Thermoplastic | 8 | - | - | - | - | Thermoplastic | - | Right Angle | TE Connectivity | - | Cat 3 | - | Right Angle | NOT SPECIFIED | NOT SPECIFIED | - | RJ45 Connector | 90 | TE CONNECTIVITY LTD | - | Without LED | - | 5558310-1 | 5558310 | + 85 C | - 40 C | Through Hole | Through Hole | - | 8P8C | - | -40C to 80C | - | - | - | Active | Cat 3 | 2.54(mm) | 8 | 21.33(mm) | 1.61 | Details | Yes | TE Connectivity, Female Cat3 RJ45 Socket | - | Solder | - | 0.231397 oz | 150VAC | - | - | - | -40 to 80 °C | Tray | 5558310 | - | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | - | Receptacle | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | 2.5400 mm | - | Right Angle | Shielded | - | 21.336mm | - | compliant | 200 mA, 1.5 A | - | - | Solder Pin | - | 8 POS | - | - | - | - | - | Black | - | - | AMP | - | - | - | 1x1 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 5558310 | - | - | 8C x 8 Ports | Modular Connectors / Ethernet Connectors | Shielded | 1.5/Contact(A) | - | Connectors | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | 15.87 mm | 1 x 1 (Port) | - | 15.87(mm) | - | 13.64mm | 15.87mm | - | - | - | 13.64(mm) | - | UL 94 V-0 | - | ||
![]() 5558070-1 TE Connectivity | In Stock | - | - | 8 Weeks | - | Gold | - | BOARD AND PANEL | - | COPPER ALLOY | Polychlorinated Terp | 10 | LOCKING | SOLDER HOLDING POSTS | MOUNTING FLANGE | - | PCT (Polychlorinated Terphenyl) | 0.625 inch | Right Angle | TE Connectivity | - | Cat 3 | - | Right Angle | NOT SPECIFIED | NOT SPECIFIED | - | RJ45 Connector | 90 | TE CONNECTIVITY LTD | PCT-POLYESTER | Without LED | - | 5558070-1 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | - | 10P10C | - | -40C to 80C | 85 °C | -40 °C | - | Active | Cat 3 | 2.54(mm) | 10 | 21.34(mm) | 1.63 | Details | Yes | Mod Jack RJ45 Cat 3 PCB Mount TE Connectivity Female Cat3 RJ45 Modular Jack, STP, Right Angle, PCB Mount Mount, 10 Way 5558070 | - | Solder | - | 0.260816 oz | 150VAC | 150 V | - | - | -40 to 80 °C | Box or Tray | 5558070 | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 10 Position | - | - | Black | 10 Base-T | 1 Row | Receptacle | SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 10 | Right Angle | Shielded | 2.54 mm | 21.34mm | - | compliant | 200 mA, 1.5 A | TIN | CSA, UL | Solder Pin | COMMERCIAL | 10 POS | STAGGERED | - | 0.537 inch | FEMALE | 94V-0 | Black | NO | 0.84 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | 1400VAC V | - | 1 | 750 Cycles | Gold (Au) | - | - | - | 5558070 | BLACK | - | 10 | Modular Connectors / Ethernet Connectors | Shielded | 1.5/Contact(A) | - | Connectors | Right Angle | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 15.88 mm | 1 x 1 (Port) | - | 15.88(mm) | - | 13.64mm | 15.88mm | 50u inch | - | - | 15.93(mm) | - | UL 94 V-0 | - | ||
![]() 5406443-1 TE Connectivity | In Stock | - | - | 8 Weeks | - | Gold | - | BOARD | - | COPPER ALLOY | Nylon | 16 | LOCKING | SPLIT BOARD LOCK | - | - | Nylon | 1.23 inch | Right Angle | TE Connectivity / Alcoswitch | - | Cat 5 | - | Right Angle | NOT SPECIFIED | NOT SPECIFIED | - | - | 45 | TE CONNECTIVITY LTD | NYLON | Without LED | - | 5406443-1 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | - | 8P8C | - | -40C to 80C | 85 °C | -40 °C | - | Active | Cat 5 | 1.27(mm) | 16 | 21.34(mm) | 1.63 | Details | Yes | TE Connectivity Female Cat5e RJ45 Modular Jack, Shielded, Right Angle, Through Hole Mount, | - | Solder | - | 0.400007 oz | 150VAC | - | - | - | -40 to 80 °C | Box or Tray | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100 Base-T | - | Receptacle | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.5400 mm | 16 | - | Shielded | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | TIN OVER COPPER | CSA, UL | Solder Pin | COMMERCIAL | 16 POS | STAGGERED | - | 0.537 inch | MALE | - | Black | - | 0.84 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x2 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 2 | 750 Cycles | - | - | - | - | 5406443 | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Right Angle | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 31.24 mm | 1 x 2 (Ganged) | - | 31.24(mm) | - | - | - | 50u inch | - | - | 13.64(mm) | - | UL 94 V-0 | - | ||
![]() 5406436-1 TE Connectivity | In Stock | - | - | 16 Weeks | Production (Last Updated: 5 days ago) | Gold | Panel | BOARD | 8 | COPPER ALLOY | Polybutylene Terepht | 8 | LOCKING | SPLIT BOARD LOCK | - | Vertical | PBT (Polybutylene Terephthalate) | 0.71 inch | Straight | TE Connectivity | - | Cat 3 | Signal | Vertical | NOT SPECIFIED | NOT SPECIFIED | - | - | 2268 | TE CONNECTIVITY LTD | POLYESTER | Without LED | ACTIVE (Last Updated: 5 days ago) | 5406436-1 | - | + 85 C | - 40 C | Through Hole | STRAIGHT | - | 8P8C | - | -40C to 85C | 85 °C | -40 °C | - | Active | Cat 3 | 1.02(mm) | 8 | 16.63(mm) | 1.61 | Details | Yes | - | 3.18 mm | Solder | - | 0.174006 oz | 150VAC | - | - | - | -40 to 80 °C | Tray | - | e3 | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | 80 °C | -40 °C | Black | 10 Base-T | 1 | Receptacle | ROHS COMPLIANT | 8536.69.40.30 | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.5400 mm | 8 | Straight | Shielded | 2.54 mm | 16.63 mm | 8 | compliant | 200 mA, 1.5 A | TIN | CSA, UL | Solder Pin | COMMERCIAL | 8 POS | STAGGERED | - | 0.653 inch | MALE | - | Black | - | 0.655 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | Compliant | 150 V | SOLDER | 1400VAC V | Single | 1 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 5406436 | BLACK | User Selectable | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | No | Connectors | Vertical | 0.125 inch | RJ45 | Modular Connectors / Ethernet Connectors | 18.03 mm | 1 x 1 (Port) | - | 18.03(mm) | 16.64 mm | 18.03 mm | - | 50u inch | 1.27 µm | 1.57 mm | 16.64(mm) | No | UL 94 V-0 | Lead Free | ||
![]() 5558398-1 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | Polyester | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | - | - | 5558398-1 | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 8.63 | Compliant | Yes | - | 3.56 mm | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | TELECOM AND DATACOM CONNECTOR | - | 8 | 85 °C | -40 °C | Black | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | Unshielded | - | - | - | compliant | - | - | - | - | - | 8 | - | - | - | - | - | Black | - | - | AMP | - | - | - | - | - | - | Compliant | - | - | - | Single | 1 | - | - | - | - | - | - | - | User Selectable | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.57 mm | - | No | UL94 V-0 | Lead Free | ||
![]() 5555153-3 TE Connectivity | In Stock | - | - | 13 Weeks, 3 Days | - | Gold | - | BOARD | - | COPPER ALLOY | Polybutylene Terepht | 8 | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | PBT (Polybutylene Terephthalate) | 0.705 inch | Right Angle | TE Connectivity / AMP | - | Cat 3 | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | 30(mohm) | - | 32 | TE CONNECTIVITY LTD | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | 5555153-3 | - | - | - | Through Hole | RIGHT ANGLE | - | - | - | -40C to 70C | 85 °C | -40 °C | - | Active | Cat 3 | 2.54(mm) | 8 | 18.42(mm) | 1.62 | Details | Yes | - | - | Solder | - | - | 150VAC | - | - | - | -40 to 70 °C | Box/Tube | - | e3 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | - | Receptacle | 1 PORT, 8-POSITION EACH | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | - | Shielded | 2.54 mm | - | - | compliant | - | TIN | CSA, UL | Solder Pin | COMMERCIAL | 8(POS) | STAGGERED | - | 0.495 inch | FEMALE | - | Black | NO | 0.735 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | 1000VAC V | - | 1 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 5555153 | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Right Angle | 0.15 inch | RJ45 | Modular Connectors / Ethernet Connectors | 17.91 mm | - | - | 17.91(mm) | - | - | - | 50u inch | - | - | 12.7(mm) | - | UL 94 V-0 | - |