- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Connector Type
- RoHS
- Contact Materials
- Number of Ports
- Contact Finish Mating
- Product Type
Attribute column
Manufacturer
TE Connectivity Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Housing Material | Body Material | Shape | Number of Terminals | Mounting Option 1 | Actuator Material | Board Mounting Option | Mounting Option 2 | Actuator | Actuator Style | Approvals | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Cable Types | Case Code - in | Case Code - mm | Category Number | Circuit Applications | Connector Orientation | Contact Finish Mating | Contact Materials | ElectricalLife | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Illuminated | Insulator Material | LEDs | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Technology | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Circuit | Failure Rate | Switch Function | Panel Cutout Dimensions | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Row Spacing | Color - Actuator/Cap | Contact Current(DC)-Max | Body/Shell Style | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | ELV | Contact Voltage(DC)-Max | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Element Configuration | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Accessory Type | Contact Finish Termination | Illumination | Insertion Force-Max | Withdrawl Force-Min | Mechanical Life | Switch Type | Contact Current Rating | Family | Mating Cycles | Contact Form | Insulator Color | Direction | Number of Ways | Terminal Type | Product Type | Illumination Color | Shield Type | Contact (DC) Max Rating R Load | Actuator Marking | Current Rating (Max) | Resistance Tolerance | Preloaded | Number of Cores per Jack | Switch Action | Mating Tab Width | Keyed | Number of Cores | Hybrid Connector | Polarized | Operating Force-Max | Serviceable | Contact Configuration | Product | Lamp Type | Mounting Angle | Features | Terminal Length | USOC Codes | Product Category | Turns Ratio | Product Length | Product Width | Port Configuration | IP Rating | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1703506-1 TE Connectivity | 166 | - | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | Signal | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 500 | AMP MCON 1.2mm 2141868, 1718758, 1718760 & 1718762 Pin Contacts | TE CONNECTIVITY LTD | - | - | - | - | ACTIVE (Last Updated: 1 week ago) | 1-1703506-1 | 1703506 | + 125 C | - | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 2.23 | Details | Yes | - | - | - | 0.378842 oz | - | - | - | 14VDC | - | - | - | Box | - | - | - | - | - | - | - | - | EAR99 | - | COMBINATION LINE CONNECTOR | Tab Housing | - | 8 Position | - | 125 °C | -40 °C | - | Black | - | 1 Row | Plug | - | - | 8536.69.40.30 | Automotive Connectors | - | - | - | - | - | - | - | - | 4 mm | - | - | - | - | - | - | - | - | compliant | - | - | - | Crimp | - | - | - | - | - | Tab | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | 1.1938 mm | - | - | No | No | - | Yes | - | Housings | - | Straight | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | 16.25 mm | - | 40.2082 mm | 43.9928 mm | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 6605473-9 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | - | - | - | - | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 3.68 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | -70 °C | 0 °C | - | Green, Yellow | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Right Angle | Shielded | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Single | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Down | - | - | - | - | - | - | - | - | - | Yes | 4 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() 2301996-5 TE Connectivity | 50 | - | - | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | 16 | - | - | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity | - | - | - | Cat 5 | - | - | - | Copper Alloy | - | - | 80 | - | - | - | - | - | TE Connectivity | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | 8P8C | - | -40C to 85C | - | - | - | - | - | - | Cat 5 | 1.27(mm) | 16 | 21.5(mm) | - | - | Details | - | - | Solder | - | - | - | - | - | 2250 VDC | - | - | - | Reel | - | - | - | - | - | - | - | - | - | 10.0000 ppm/°C | - | RJ-45 | 549 Ohm | 8 Position | - | - | - | - | - | - | - | RCP | - | - | - | Modular Connectors / Ethernet Connectors | 0.0625 W | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | Through Hole | - | 16(POS) | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 1x2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(Port) | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Products | 750 Cycle | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | 1 | 0.5 | - | - | 35(mm) | - | - | - | - | - | - | - | - | 15.5(mm) | - | - | UL 94 V-0 | - | - | ||
![]() 2301997-4 TE Connectivity | 1350 |
| - | - | - | Gold | - | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | 20 | - | - | - | - | - | - | - | - | Thermoplastic | - | Right Angle | TE Connectivity | - | - | - | Cat 6 | - | - | - | Phosphor Bronze | - | - | 40 | - | - | - | - | - | TE Connectivity | - | - | - | + 85 C | 250 | - | - 40 C | Cable Mount | Through Hole | 8P8C | - | -40C to 85C | - | - | - | - | - | - | Cat 6 | 1.27(mm) | 16 | 28.33(mm) | - | - | Details | - | - | IDT | - | 0.529109 oz | - | - | - | 2250 VDC | - | - | -65 to 105 °C | Tray | - | - | - | - | - | - | - | - | - | - | - | Ejector Header | - | 8 Position | - | - | - | - | Black | 1G/10G Base-T | 2 | Header | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | Shielded, EMI Finger | - | - | - | - | - | - | - | - | Solder Pin | - | 16(POS) | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 2x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(Port) | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Products | 750 Cycle | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | 37.49 mm | - | - | - | 19.8(mm) | - | - | - | - | - | - | - | - | 27.09(mm) | - | - | UL 94 V-0 | - | - | ||
![]() 2337992-4 TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | - | Through Hole | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | Round | 12 | - | - | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity | - | - | - | Cat 5 | - | Right Angle | - | Copper Alloy | - | RJ45 Connector | 80 | - | - | - | - | With LED | TE Connectivity | - | - | - | + 85 C | - | - | - 40 C | - | Through Hole | 8P8C | - | -40C to 85C | - | - | - | - | - | - | Cat 5 | 1.27(mm) | 8 | 21.35(mm) | - | - | Details | - | - | Solder | - | 0.201062 oz | - | - | - | 57 V | - | - | - | Tape and Reel | 2337992 | - | - | - | - | - | - | - | - | - | - | RJ-45 | - | 8 Position | - | - | - | - | Black | 10/100 Base-T | - | F | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | Right Angle | Shielded | - | - | 19.3mm | - | - | 720 mA | - | - | Solder Pin | - | 8(POS) | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | 750 Cycles | - | - | - | 8 | - | Modular Connectors / Ethernet Connectors | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | 1 x 1 (Port) | - | 20(mm) | - | - | - | 20mm | 21.35mm | - | - | - | 15.75(mm) | - | - | UL 94 V-0 | - | - | ||
![]() 1-1761183-1 TE Connectivity | In Stock | - | - | 16 Weeks | - | - | - | BOARD AND PANEL | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 104 | - | TE CONNECTIVITY LTD | - | POLYESTER | - | - | - | 1-1761183-1 | 1761183 | - | - | - | - | - | STRAIGHT | - | - | - | - | - | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | 2.25 | Details | Yes | - | - | AMPLIMITE | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Yes | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | - | - | - | - | - | - | - | POLARIZED | - | Modular Connectors / Ethernet Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | 4 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1933286-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMSCOPE INC | - | - | - | - | - | 1-1933286-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIBER OPTIC CONNECTOR ADAPTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2273124-5 TE Connectivity | In Stock | - | - | 16 Weeks, 5 Days | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | 25 | - | TE CONNECTIVITY LTD | - | - | - | - | - | 1-2273124-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 2.11 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | Bulk | M8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-556200-2 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | - | - | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.304 inch | - | - | WIRE, SOLID, FLAT | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | TE CONNECTIVITY LTD | - | POLYCARBONATE | - | - | - | 5-556200-2 | - | - | - | - | - | - | STRAIGHT | - | 1 | - | 60 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | 5.81 | - | Yes | - | - | - | - | - | - | - | - | 24 AWG | 26 AWG | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | 1000 LOOSE PIECES PER CARTON | 8536.69.40.30 | - | - | NO | NO | NO | NO | NO | - | - | - | - | 4 | - | - | - | - | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | - | - | 0.404 inch | - | MALE | 94V-0 | - | NO | 0.53 inch | - | - | - | - | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | - | - | - | PLUG | - | - | - | - | - | CRIMP | - | 1000VAC V | - | - | 1 | - | - | 750 Cycles | - | GOLD FLASH OVER NICKEL | - | 22.24 N | 22.24 N | - | - | - | - | - | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | - | - | - | ||
![]() 5557969-2 TE Connectivity | 60000 | - | - | 12 Weeks | - | Gold | - | BOARD AND PANEL | - | - | - | - | COPPER-ZINC ALLOY | - | Polybutylene Terephthalate (PBT) | - | - | 8 | LOCKING | - | PEG | FLANGELESS | - | - | - | - | PBT (Polybutylene Terephthalate) | 0.715 inch | Straight | TE Connectivity | - | - | - | Cat 3 | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 2268 | - | TE CONNECTIVITY LTD | - | POLYESTER | - | - | - | 5557969-2 | - | + 85 C | - | - | - 40 C | Through Hole | STRAIGHT | 8P8C | - | -40C to 70C | 85 °C | -40 °C | - | - | - | Active | Cat 3 | 2.54(mm) | 8 | 16.77(mm) | - | 1.61 | Details | Yes | - | Solder | - | 0.184024 oz | - | - | 150VAC | 150 V | - | - | -40 to 70 °C | Box or Tray | Single Port Modular Jack | - | - | e3 | - | - | - | - | EAR99 | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | 8 Position | - | - | - | - | Black | 10 Base-T | 1 Row | Receptacle | - | SHIELDED | 8536.69.40.30 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5400 mm | - | 8 | - | Shielded | - | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | TIN | CSA, UL | Solder Pin | COMMERCIAL | 8(POS) | STAGGERED | 0.66 inch | - | FEMALE | - | Black | NO | 0.66 inch | AMP | - | - | - | - | 1.5 A | TELCOM, MODULAR | - | 1x1 | 500000000 Ω | - | - | - | JACK | - | - | - | - | - | SOLDER | - | 1000VAC V | - | - | 1 | - | - | 750 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | 35.584 N | 35.584 N | - | - | - | 5557969 | - | - | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Vertical | - | 0.12 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | 18.17 mm | - | - | - | 18.17(mm) | - | - | - | - | - | 50u inch | - | - | 16.77(mm) | - | - | UL 94 V-0 | - | - | ||
![]() 557415-1 TE Connectivity | In Stock | - | - | - | - | - | - | PANEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 557415-1 | 557415 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | - | - | - | - | 6 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | JACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV2221E124Q04 TE Connectivity | 29 |
| - | 14 Weeks | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AV2221 | - | - | - | TE Connectivity / Alcoswitch | - | - | - | - | - | - | - | Copper | 50,000 Cycles | - | 100 | - | TE CONNECTIVITY LTD | Yes | - | - | - | - | AV2221E124Q04 | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | Tray | - | 6-2213772-3 | Active | - | - | - | - | Active | 2.34 | Details | Yes | - | - | - | - | - | - | - | 250V ac | - | - | -20°C ~ 55°C | Tray | AV22 | - | - | - | - | Active | - | - | - | - | - | Vandal Resistant, Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 3A (AC) | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | not_compliant | 3A (AC) | - | - | Solder Lug | - | - | - | - | Round, Button, Flush | - | - | - | - | - | - | DPST | - | Off-On | Circular - 22.20mm Dia | - | - | - | - | - | - | Silver | - | - | 24 VDC | LED, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | PUSHBUTTON SWITCH | 3 A | - | - | - | - | - | - | Wire Lug | Pushbutton Switches | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | Moving LED Ring | - | - | Pushbutton Switches | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1610P712R04 TE Connectivity | 13 |
| - | 17 Weeks, 3 Days | - | Silver | - | Panel Mount, Front | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | Stainless Steel | - | - | Round | Flush | - | AV1610 | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | Copper | 200000 Cycle(s) | - | 100 | - | TE CONNECTIVITY LTD | Yes | - | - | - | - | AV1610P712R04 | - | + 55 C | - | TE Connectivity ALCOSWITCH Switches | - 20 C | - | Panel Mount | - | - | - | 70 °C | -20 °C | Tray | - | 2213775-9 | Active | - | - | - | - | Active | 2.34 | Details | Yes | - | - | - | 0.578493 oz | - | 36V | - | 36V dc | - | - | -20°C ~ 70°C | Tray | AV16 | - | - | - | - | Active | - | - | - | - | - | Vandal Resistant, Illuminated | - | - | Gold Flash (Au) | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 2A (DC) | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | not_compliant | 2A (DC) | - | - | Solder Lug | - | - | - | - | Round, Button, Flush | - | - | - | - | - | - | SPST-NO | - | SPST | Circular - 16.00mm Dia | - | - | - | - | - | - | Silver | 2 A | - | 12 VDC | LED, Blue | EPOXY TERMINAL SEALED; IP67 | - | 36 V | SOLDER | - | - | - | - | - | - | - | - | - | - | BLUE LED | - | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | 2 A | - | - | SPST | - | - | - | Wire Lug | Pushbutton Switches | Blue | - | - | Power Symbol | - | - | - | - | MOMENTARY | - | - | - | - | - | 6 N | - | SPST | Industrial Switches | LED | - | Power Symbol | - | - | Pushbutton Switches | - | - | - | - | IP67 | - | 16 mm | - | - | - | - | - | - | 13.8 mm | - | - | - | - | - | - | ||
![]() 3521360KFT TE Connectivity | 16422 |
| - | - | - | - | - | - | 2512 (6432M) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3521 | - | - | - | TE Connectivity / Holsworthy | - | 2512 | 6332 | - | - | - | - | - | - | - | 4000 | - | TE CONNECTIVITY LTD | - | - | - | - | - | 3521360KFT | - | +155°C | - | TE Connectivity Passive Product | -55°C | - | PCB Mount | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1-2176071-1 | Active | - | - | - | - | Active | 1.69 | Details | Yes | - | - | - | 0.001343 oz | - | - | - | 250 V | - | - | -55°C ~ 155°C | MouseReel | 3521 | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | - | Yes | - | 2 | - | - | ±100ppm/°C | - | SMD Power Resistors | 360kΩ | - | - | - | - | Thick Film | - | - | - | - | 2W | - | - | Resistors | 2W | - | - | - | - | - | - | - | - | Thick Film | - | - | - | - | - | - | - | compliant | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | 0.55 mm | 0.026 (0.65mm) | 6.35 mm | 3.2 mm | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() 2-6339191-2 TE Connectivity | In Stock | - | - | 14 Weeks, 6 Days | - | Gold | - | BOARD | - | - | - | - | COPPER-ZINC ALLOY | - | - | - | - | - | LOCKING | - | PEG | MOUNTING FLANGE | - | - | - | - | - | 0.64 inch | - | TE Connectivity | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 200 | - | TE CONNECTIVITY LTD | - | POLYETHYLENE | - | - | - | 2-6339191-2 | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | Cat 3 | - | - | - | - | 5.68 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | Yes | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | 8 Position | - | - | - | - | Black | 10 Base-T | - | - | - | SHIELDED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | 8 | - | Shielded | - | 1.016 mm | - | - | compliant | - | MATTE TIN | CSA, UL | SMD/SMT | COMMERCIAL | - | STAGGERED | 0.53 inch | - | FEMALE | 94V-0 | - | NO | 0.615 inch | AMP | - | - | - | - | - | TELCOM, MODULAR | - | 1x1 | 500000000 Ω | - | - | - | JACK | - | - | - | - | - | SURFACE MOUNT | - | 1000VAC V | - | - | 1 | - | - | 750 Cycles | - | - | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 2-6116353-8 TE Connectivity | In Stock | - | - | 15 Weeks | - | Gold | - | BOARD | - | - | - | - | POLYETHYLENE | - | Nylon | - | - | - | LOCKING | - | PEG | MOUNTING FLANGE | - | - | - | - | Thermoplastic | 1.31 inch | Right Angle | TE Connectivity / AMP | - | - | - | - | - | - | GOLD (50) | PHOSPHOR BRONZE | - | - | 72 | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | 2-6116353-8 | - | - | - | - | - | Through Hole | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | - | - | - | Active | Cat 5 | - | - | - | - | 5.65 | Details | Yes | - | Solder | - | - | - | - | - | - | - | - | -40 to 85 °C | Tray | - | - | - | e3 | Yes | - | - | - | EAR99 | - | TELECOM AND DATACOM CONNECTOR | - | - | 8 Position | - | - | - | - | Black | - | - | Receptacle | - | 2 PORTS 8 POSITION EACH | 8536.69.40.30 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.0400 mm | - | 16 | - | Shielded | - | 2.032 mm | - | - | compliant | - | TIN OVER NICKEL | UL | Solder Pin | COMMERCIAL | - | STAGGERED | 0.55 inch | - | FEMALE | 94V-0 | - | NO | 0.62 inch | AMP | - | - | - | - | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x2 | 500000000 Ω | - | - | - | JACK | - | - | - | - | - | SOLDER | - | 900VAC V | - | - | 2 | - | - | 750 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 0.12 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | 33.27 mm | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 2-5338556-1 TE Connectivity | 920 |
| - | 11 Weeks | Production (Last Updated: 3 days ago) | Gold | - | BOARD AND PANEL | - | - | - | 8 | PHOSPHOR BRONZE | - | Polybutylene Terephthalate (PBT) | - | - | 8 | LOCKING | - | SPLIT BOARD LOCK | MOUNTING FLANGE | - | - | - | - | PBT (Polybutylene Terephthalate) | 0.65 inch | Right Angle | TE Connectivity | - | - | - | Cat 3 | Signal | Right Angle | TIN | NOT SPECIFIED | - | RJ45 Connector | 190 | - | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE | Without LED | - | ACTIVE (Last Updated: 3 days ago) | 2-5338556-1 | - | + 70 C | - | - | - 40 C | Through Hole | RIGHT ANGLE | 8P8C | - | -45C to 70C | 70 °C | -40 °C | - | - | - | Active | Cat 3 | 1.02(mm) | 8 | 19(mm) | - | 1.64 | Compliant | Yes | 3.1 mm | Solder | - | 0.141096 oz | - | - | - | - | - | - | - | Box or Tray | 2-5338556 | - | - | e3 | Yes | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | 8 | - | - | - | - | Black | 10 Base-T | - | Receptacle | - | SHIELDED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5400 mm | - | 8 | Right Angle | Yes | - | 2.54 mm | 12.1mm | 8 | compliant | 1.5 A | TIN | CSA, UL | Solder Pin | COMMERCIAL | 8 POS | STAGGERED | 0.476 inch | - | FEMALE | 94V-0 | Black | NO | 0.748 inch | TE Connectivity | - | - | - | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | - | - | - | JACK | - | - | - | - | - | SOLDER | - | 1000VAC V | - | - | 1 | - | - | 750 Cycles | - | Tin (Sn) | - | - | - | - | - | - | 5338556 | - | - | BLACK | - | 8P8C | - | Modular Connectors / Ethernet Connectors | - | Shielded | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Right Angle | - | 0.122 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | 16.5 mm | - | 1 x 1 (Port) | - | 16.5(mm) | - | 12.1 mm | - | 19mm | 16.5mm | 50u inch | 1.27 µm | - | 12.1(mm) | - | - | UL 94 V-0 | - | - | ||
![]() 5-555176-3 TE Connectivity | In Stock | - | - | - | - | Gold | Cable | CABLE | - | - | - | - | POLYCARBONATE | - | Polycarbonate | - | - | 6 | - | - | - | - | - | - | CSA, UL | - | - | 0.382 inch | - | - | WIRE, STRANDED, FLAT | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | TE CONNECTIVITY LTD | - | POLYCARBONATE | - | - | - | 5-555176-3 | - | - | - | - | - | - | STRAIGHT | - | 1 | - | 60 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | 8.58 | Compliant | Yes | - | - | - | - | 150 V | - | - | 150 V | 26 AWG | 28 AWG | - | Box | - | - | - | - | Yes | - | - | IDC | EAR99 | - | TELECOM AND DATACOM CONNECTOR | - | - | 6 | - | 60 °C | -40 °C | - | Clear | - | - | Male | - | 100 PIECES PER BOX | 8536.69.40.30 | - | - | NO | NO | NO | NO | NO | - | - | 1.02 mm | - | 6 | Straight | No | - | - | 22.74 mm | 6 | compliant | 1.5 A | - | CSA, UL | - | COMMERCIAL | 6 | - | 0.427 inch | - | MALE | 94V-0 | Clear | NO | 0.912 inch | - | - | - | - | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | - | - | - | PLUG | - | - | - | Compliant | - | CRIMP | - | 1000VAC V | - | Flat | 1 | 28 AWG | 26 AWG | 750 Cycles | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | 22.24 N | 22.24 N | - | - | - | - | - | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | - | 50u inch | - | - | - | No | Unknown | UL94 V-2 | Lead Free | - | ||
![]() 5-569550-3 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.464 inch | - | - | ROUND | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | TE CONNECTIVITY LTD | - | POLYCARBONATE | - | - | - | 5-569550-3 | - | - | - | - | - | - | STRAIGHT | - | 1 | - | 85 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | 5.8 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | SHIELDED | 8536.69.40.30 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | 8 | - | - | - | - | - | - | compliant | - | NICKEL | UL | - | COMMERCIAL | - | - | 0.378 inch | - | MALE | 94V-0 | - | NO | 0.915 inch | - | - | - | - | - | 1.5 A | TELCOM, MODULAR | - | - | 500000000 Ω | - | - | - | PLUG | - | - | - | - | - | IDC | - | 1400VAC V | - | - | 1 | - | - | 750 Cycles | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | - | - | - | ||
![]() 5-569542-4 TE Connectivity | In Stock | - | - | - | - | - | Cable | CABLE | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | TE CONNECTIVITY LTD | - | POLYCARBONATE | - | - | - | 5-569542-4 | 569542 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.82 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | e4 | Yes | - | - | IDC | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | Clear | - | - | - | - | SHIELDED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.02 mm | - | 8 | Straight | Shielded | - | - | - | - | compliant | - | NICKEL | - | - | - | 8 | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | IDC | - | - | - | Flat | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.241 mm | - | - | - | - | - | No | - | - | - | - |