- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Connector Type
- RoHS
- Contact Materials
- Number of Ports
- Contact Finish Mating
- Product Type
Attribute column
Manufacturer
TE Connectivity Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | Base/Housing Material | Body Length | Body Orientation | Brand | Cable Types | Category Number | Circuit Applications | Connector Orientation | Contact Finish Mating | Contact Materials | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | LEDs | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Element Configuration | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Family | Insulator Color | Direction | Number of Ways | Product Type | Shield Type | Current Rating (Max) | Keyed | Product | Mounting Angle | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-569278-2 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | - | - | 5-569278-2 | 569278 | - | - | - | STRAIGHT | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.81 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | PLUG | - | - | CRIMP | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-520532-1 TE Connectivity | In Stock | - | - | 9 Weeks, 2 Days | - | - | - | CABLE | - | STEEL | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | 50 | TE CONNECTIVITY LTD | GLASS FILLED POLYCARBONATE | - | - | 5-520532-1 | - | - | - | - | - | ONE | - | - | - | - | - | - | Active | - | - | - | - | 1.64 | Details | Yes | - | - | - | AMPLIMITE | - | - | - | - | - | - | Bulk | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | NO | NO | GENERAL PURPOSE | - | 4 | - | - | - | - | - | compliant | - | TIN | CSA, UL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-2 | - | NO | - | AMP | - | - | - | - | - | PLUG | - | - | IDC | POLARIZED HOUSING | - | - | 1 | - | - | - | - | - | GRAY | - | - | Modular Connectors / Ethernet Connectors | - | - | - | Connector Kits | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | - | - | ||
![]() 5-569533-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | - | - | 5-569533-3 | 569533 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-557972-2 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | - | - | 5-557972-2 | 557972 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | - | - | 8 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | PLUG | - | - | CRIMP | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-555177-3 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | - | - | 5-555177-3 | - | - | - | - | STRAIGHT | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.26 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | PLUG | - | - | CRIMP | - | - | - | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-557965-3 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | POLYCARBONATE | - | - | - | - | - | - | - | 0.384 inch | - | - | WIRE, SOLID, FLAT | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | POLYCARBONATE | - | - | 5-557965-3 | - | - | - | - | STRAIGHT | - | - | 1 | - | 60 °C | -40 °C | - | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | 26 AWG | 28 AWG | - | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 100 ASSEMBLIES PER BOX | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | - | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | - | - | - | 0.398 inch | MALE | 94V-0 | - | NO | 0.53 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | PLUG | - | - | CRIMP | - | 1000VAC V | - | 1 | 750 Cycles | GOLD FLASH OVER NICKEL | 22.24 N | 22.24 N | - | BLUE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | - | - | ||
![]() 5-557972-3 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | - | - | 5-557972-3 | 557972 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | - | - | 8 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | PLUG | - | - | CRIMP | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5556926-1 TE Connectivity | In Stock | - | - | 11 Weeks | Production (Last Updated: 11 months ago) | Gold | Panel | BOARD | 8 | COPPER ALLOY | PBT | 8 | - | SPLIT BOARD LOCK | - | Right Angle | PBT (Polybutylene Terephthalate) | 0.705 inch | Right Angle | - | - | - | Signal | - | NOT SPECIFIED | NOT SPECIFIED | - | - | TE CONNECTIVITY LTD | POLYAMIDE | - | ACTIVE (Last Updated: 11 months ago) | 5556926-1 | - | - | - | Through Hole | RIGHT ANGLE | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | Cat 3 | - | - | - | 1.63 | Compliant | Yes | - | 2.79 mm | Solder | - | - | - | - | - | - | -40 to 70 °C | Bulk | - | - | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 | 70 °C | -40 °C | Black | 10 Base-T | 1 | Receptacle | LOW PROFILE, SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | Right Angle | Yes | 2.54 mm | 18.42 mm | 8 | compliant | 200 mA | TIN | CSA, UL | Through Hole | COMMERCIAL | 8 POS | STAGGERED | - | 0.495 inch | FEMALE | 94V-0 | Black | NO | 0.735 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | Compliant | 150 V | SOLDER | - | 1400VAC V | Single | 1 | 750 Cycles | - | - | - | - | BLACK | Down | - | Modular Connectors / Ethernet Connectors | - | - | No | - | Right Angle | 0.15 inch | RJ45 | - | 17.91 mm | - | - | - | 12.57 mm | 17.91 mm | - | 50u inch | 1.27 µm | - | - | No | - | UL94 V-0 | - | ||
![]() 5557562-1 TE Connectivity | 2014 |
| - | 8 Weeks | - | Gold | - | BOARD AND PANEL | - | HTN NYLON | Nylon | 32 | LOCKING | SPLIT BOARD LOCK | - | - | Nylon | 2.3 inch | Right Angle | TE Connectivity | - | Cat 4 | - | Right Angle | NOT SPECIFIED | PHOSPHOR BRONZE | RJ45 Connector | 20 | TE CONNECTIVITY LTD | GLASS FILLED NYLON | Without LED | - | 5557562-1 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | - | 8P8C | - | -40C to 85C | 70 °C | -40 °C | - | Active | Cat 3 | 1.02(mm) | 32 | 20.57(mm) | 1.62 | Details | Yes | - | - | Solder | - | 0.480008 oz | 150VAC | - | - | - | -40 to 80 °C | Tray | 5557562 | e3 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | - | Receptacle | 4 PORT, 8 POSITION EACH | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 32 | Right Angle | Unshielded | 2.54 mm | 20.574mm | - | compliant | 1.5 A | TIN/LEAD | CSA, UL | Solder Pin | COMMERCIAL | 32 POS | STAGGERED | - | 0.527 inch | FEMALE | 94V-0 | Black | NO | 0.81 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x4 | 500000000 Ω | JACK | - | - | SOLDER | - | 1000VAC V | - | 4 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | 22.24 N | 22.24 N | 5557562 | BLACK | - | 8C x 8 Ports | Modular Connectors / Ethernet Connectors | Unshielded | 1.5/Contact(A) | - | Connectors | Right Angle | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 58.42 mm | 1 x 4 (Ganged) | - | 58.42(mm) | - | 13.38mm | 58.42mm | 50u inch | - | - | 13.38(mm) | - | - | UL 94 V-0 | - | ||
![]() 5558505-1 TE Connectivity | In Stock | - | - | 9 Weeks | - | Gold | - | BOARD | - | POLYAMIDE | Nylon | 64 | LOCKING | POLARIZATION POST | - | - | Nylon | 4.53 inch | Right Angle | TE Connectivity | - | Cat 5e | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 10 | TE CONNECTIVITY LTD | NYLON | - | - | 5558505-1 | - | - | - | Through Hole | RIGHT ANGLE | - | 8P8C | - | -40C to 80C | 85 °C | -40 °C | ROHS COMPLIANT | Active | Cat 5e | 2.54(mm) | 64 | 21.34(mm) | 2.18 | Details | Yes | - | - | Solder | - | 1.451841 oz | 150VAC | 150 V | - | - | -40 to 80 °C | Tray | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | - | - | Receptacle | ROHS COMPLIANT | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | - | Shielded | 2.54 mm | - | - | compliant | 1.5 A | TIN OVER NICKEL | CSA, UL | Solder Pin | COMMERCIAL | 64 POS | STAGGERED | - | 0.537 inch | FEMALE | 94V-0 | Black | NO | 0.84 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x8 | 500000000 Ω | JACK | - | - | SOLDER | - | 1000VAC V | - | 8 | 750 Cycles | - | - | - | 5558505 | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | - | Right Angle | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 115.06 mm | - | - | 115.06(mm) | - | - | - | 50u inch | - | - | 13.64(mm) | - | - | UL 94 V-0 | - | ||
![]() 5406281-3 TE Connectivity | In Stock | - | - | 74 Weeks | - | Gold | - | - | - | - | Nylon | 32 | - | - | - | - | Nylon | - | Right Angle | TE Connectivity / AMP | - | Cat 5e | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 20 | TE CONNECTIVITY LTD | - | - | - | 5406281-3 | 5406281 | + 85 C | - 40 C | Through Hole | Through Hole | - | 8P8C | - | -40C to 85C | - | - | - | Active | Cat 5 | 1.02(mm) | 32 | 21.34(mm) | 1.6 | Details | Yes | - | - | Solder | - | 0.742411 oz | 150VAC | - | - | - | - | Tray | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100 Base-T | - | Receptacle | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | 2.5400 mm | - | - | Shielded, EMI Finger | - | - | - | compliant | 200 mA, 1.5 A | - | - | Solder Pin | - | 32 POS | - | - | - | - | - | Black | - | - | AMP | - | - | - | 1x4 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 5406281 | - | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | 61 mm | - | - | 61(mm) | - | - | - | - | - | - | 15.31(mm) | - | - | UL 94 V-0 | - | ||
![]() 5558342-1 TE Connectivity | 12500 |
| - | 11 Weeks | - | Gold | - | BOARD AND PANEL | - | COPPER ALLOY | Nylon | 8 | - | SPLIT BOARD LOCK | - | - | Nylon | 0.625 inch | Right Angle | TE Connectivity | - | Cat 5e | - | Right Angle | MATTE TIN OVER NICKEL | NOT SPECIFIED | RJ45 Connector | 90 | TE CONNECTIVITY LTD | POLYAMIDE | With LED | - | 5558342-1 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | - | 8P8C | - | -40C to 85C | 85 °C | -40 °C | - | Active | Cat 5e | 1.27(mm) | 8 | 21.34(mm) | 1.57 | Details | Yes | HIPERFRMNCPCBMODJACK,1PORT | - | Solder | - | 0.240004 oz | 150VAC | - | - | - | -40 to 80 °C | Box or Tray | 5558342 | e3 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100/1000 Base-T | - | Receptacle | SHIELDED, LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | Right Angle | Shielded | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | TIN | CSA, UL | Solder Pin | COMMERCIAL | 8 POS | STAGGERED | - | 0.542 inch | FEMALE | 94V-0 | Black | NO | 0.84 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | 1400VAC V | - | 1 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | 5558342 | BLACK | - | 8P8C | Modular Connectors / Ethernet Connectors | Shielded | 1.5/Contact(A) | - | Connectors | Right Angle | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 15.87 mm | 1 x 1 (Port) | - | 15.87(mm) | - | - | - | 50u inch | - | - | 13.76(mm) | - | - | UL 94 V-0 | - | ||
![]() 5569282-1 TE Connectivity | In Stock | - | - | 16 Weeks, 6 Days | - | Gold | - | BOARD AND PANEL | - | POLYAMIDE | Nylon | 4 | LOCKING | SPLIT BOARD LOCK | - | Vertical | Nylon | 0.455 inch | Straight | - | - | - | - | - | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | NYLON | - | - | 5569282-1 | - | - | - | Through Hole | STRAIGHT | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | 5.83 | Compliant | Yes | - | - | Solder | - | - | - | - | - | - | - | - | - | e3 | Yes | Solder | - | TELECOM AND DATACOM CONNECTOR | Telephone/Telecom | 4 | 85 °C | -40 °C | Black | - | 1 | Receptacle | ROHS COMPLIANT, ELV COMPLIANT | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | Straight | Unshielded | 2.54 mm | 16.64 mm | 4 | compliant | - | - | UL | - | COMMERCIAL | 4 POS | STAGGERED | - | 0.63 inch | FEMALE | 94V-0 | Black | NO | 0.65 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | JACK | Compliant | - | SOLDER | - | 1000VAC V | Single | 1 | 500 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | BLACK | User Selectable | - | - | - | - | No | - | - | 0.125 inch | - | - | 14.36 mm | - | - | - | - | 14.36 mm | - | 50u inch | - | 1.57 mm | - | No | - | UL94 V-0 | - | ||
![]() 5406544-1 TE Connectivity | In Stock | - | - | 14 Weeks | Production (Last Updated: 6 days ago) | Gold | Panel | BOARD | - | COPPER-ZINC ALLOY | Thermoplastic (TP) | 32 | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | Right Angle | Thermoplastic | 2.55 inch | Right Angle | TE Connectivity / AMP | - | - | Signal | - | NOT SPECIFIED | NOT SPECIFIED | - | 32 | TE CONNECTIVITY LTD | POLYETHYLENE | - | - | 5406544-1 | - | - | - | Through Hole | RIGHT ANGLE | - | - | - | - | 85 °C | -40 °C | - | Active | Cat 5 | - | - | - | 5.64 | Details | Yes | - | 2.54 mm | Solder | - | - | - | - | - | - | - | Tray | - | e3 | Yes | Solder | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | 85 °C | -40 °C | Black | - | 1 | Receptacle | SHILEDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0400 mm | 32 | Right Angle | Shielded | 2.032 mm | 15.75 mm | 32 | compliant | 1.5 A | TIN | CSA, UL | Through Hole | COMMERCIAL | 32 POS | STAGGERED | - | 0.55 inch | FEMALE | 94V-0 | Black | NO | 0.62 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x4 | 500000000 Ω | JACK | Compliant | 150 V | SOLDER | - | 1400VAC V | - | 4 | 750 Cycles | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | - | - | - | BLACK | Up | - | Modular Connectors / Ethernet Connectors | - | - | No | Connectors | Right Angle | 0.1 inch | RJ45 | Modular Connectors / Ethernet Connectors | 64.77 mm | - | - | - | 13.35 mm | 64.77 mm | - | 50u inch | 1.27 µm | - | - | No | - | UL 94 V-0 | Lead Free | ||
![]() 5557572-1 TE Connectivity | In Stock | - | - | 74 Weeks | - | Gold | - | BOARD | - | COPPER ALLOY | Polyester (PCT) | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | 15 | TYCO ELECTRONICS AMP | PCT-POLYESTER | - | - | 5557572-1 | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | Transferred | Cat 4 | - | - | - | 2.19 | Details | Yes | - | - | - | - | - | - | 150 V | - | - | - | Tray | - | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 16 Base-T | - | Jack (Female) | 6 PORT 8-POSITION EACH, SHIELDED | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | Shielded | - | - | - | unknown | 1.5 A | TIN | - | Solder Pin | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | AMP | - | - | - | 1x6 | - | JACK | - | - | SOLDER | - | - | - | 6 | - | TIN OVER NICKEL | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | Connectors | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 5406295-1 TE Connectivity | In Stock | - | - | 11 Weeks | - | Gold | - | - | - | - | - | 8 | - | - | - | - | Nylon | - | Right Angle | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 80 | TE CONNECTIVITY LTD | - | - | - | 5406295-1 | 5406295 | + 85 C | - 40 C | Through Hole | Board Lock | - | 8P8C | - | - | - | - | - | Active | Cat 4 | - | - | - | 1.62 | Details | Yes | - | - | Solder | - | 0.231009 oz | - | - | - | - | -40 to 80 °C | Tray | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 16 Base-T | - | Receptacle | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | 2.5400 mm | - | - | Shielded, EMI Finger | - | - | - | unknown | 200 mA, 1.5 A | - | - | Solder Pin | - | 8 POS | - | - | - | - | - | - | - | - | AMP | - | - | - | 1x1 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | Connectors | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | 17.78 mm | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 5555140-4 TE Connectivity | In Stock | - | - | 18 Weeks | - | Gold | - | BOARD AND PANEL | - | COPPER ALLOY | Polybutylene Terephthalate (PBT) | - | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | PBT (Polybutylene Terephthalate) | 0.625 inch | Right Angle | TE Connectivity / AMP | - | - | - | - | GOLD (50) | PHOSPHOR BRONZE | - | 152 | TE CONNECTIVITY LTD | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | 5555140-4 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | - | 6P6C | - | - | 85 °C | -40 °C | - | Active | Cat 3 | - | - | - | 1.64 | Details | Yes | - | - | Solder | - | 0.129103 oz | - | - | - | - | - | Tray | - | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 6 Position | - | - | Black | 10 Base-T | - | Receptacle | SHIELDED, LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 6 | - | Shielded | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | TIN | CSA, UL | Solder Pin | COMMERCIAL | - | STAGGERED | - | 0.495 inch | FEMALE | 94V-0 | - | NO | 0.73 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x1 | - | JACK | - | - | SOLDER | - | 1000VAC V | - | 1 | 750 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | Connectors | Right Angle | 0.1 inch | RJ25 | Modular Connectors / Ethernet Connectors | 13.97 mm | - | - | - | - | - | - | 50u inch | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 5569972-1 TE Connectivity | In Stock | - | - | 74 Weeks | Production (Last Updated: 4 days ago) | Gold | - | - | - | - | Nylon | - | - | - | - | Right Angle | - | - | - | TE Connectivity / AMP | - | - | Signal | - | NOT SPECIFIED | NOT SPECIFIED | - | 95 | TE CONNECTIVITY LTD | - | - | - | 5569972-1 | 5569972 | - | - | - | - | - | - | - | - | - | - | - | Active | Cat 3 | - | - | - | 5.66 | Details | Yes | - | 3.56 mm | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | TELECOM AND DATACOM CONNECTOR | - | 8 Position | 85 °C | -40 °C | Black | 10 Base-T | 1 | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Right Angle | Unshielded | - | - | 8 | compliant | 200 mA | - | - | Through Hole | - | 8 | - | - | - | - | - | Black | - | - | AMP | - | - | - | 1x1 | - | - | Compliant | - | - | - | - | Single | 1 Port | - | - | - | - | - | - | Down | - | Modular Connectors / Ethernet Connectors | - | - | Yes | - | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | 13.39 mm | - | - | - | 1.27 µm | 1.57 mm | - | No | - | UL 94 V-0 | - | ||
![]() 5406533-1 TE Connectivity | 30 |
| - | 13 Weeks | Production (Last Updated: 5 days ago) | Gold | - | BOARD AND PANEL | 8 | POLYETHYLENE | Thermoplastic | 12 | LOCKING | SPLIT BOARD LOCK | - | Right Angle | Thermoplastic | 0.65 inch | Right Angle | TE Connectivity | - | Cat 5 | Signal | Right Angle | NOT SPECIFIED | PHOSPHOR BRONZE | RJ45 Connector | 152 | TE CONNECTIVITY LTD | THERMOPLASTIC | With LED | ACTIVE (Last Updated: 5 days ago) | 5406533-1 | - | + 85 C | - 40 C | Through Hole | STRAIGHT | - | 8P8C | - | -40C to 85C | 85 °C | -40 °C | - | Active | Cat 5 | 1.02(mm) | 8 | 15.24(mm) | 1.57 | Details | Yes | AMP - TE CONNECTIVITY - 5406533-1 - RJ45, 8 POSITION, 8CONTACT, 1PORT | 2.54 mm | Solder | - | 0.119614 oz | 150VAC | - | - | - | -40 to 80 °C | Tray | 5406533 | e3 | Yes | Solder | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | 80 °C | -40 °C | Black | 10/100 Base-T | 1 | Receptacle | 1 PORT, 8-POSITION EACH | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0400 mm | 8 | Right Angle | Shielded | 2.032 mm | 15.24mm | 8 | compliant | 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | 8(POS) | STAGGERED | - | 0.535 inch | FEMALE | 94V-0 | Black | NO | 0.6 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x1 | 500000000 Ω | JACK | - | 150 V | SOLDER | - | 1000VAC V | Single | 1 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | 5406533 | BLACK | Up | 8P8C | Modular Connectors / Ethernet Connectors | Shielded | 1.5/Contact(A) | No | Connectors | Right Angle | 0.1 inch | RJ45 | Modular Connectors / Ethernet Connectors | 16.51 mm | 1 x 1 (Port) | - | 16.51(mm) | 12.83 mm | 13.59mm | 16.51mm | 50u inch | 1.27 µm | 1.57 mm | 12.83(mm) | No | Unknown | UL 94 V-0 | - | ||
![]() 5520251-4 TE Connectivity | 8987 |
| - | 17 Weeks | - | Gold | - | BOARD AND PANEL | - | PBT-POLYESTER | Polybutylene Terepht | 8 | LOCKING | SPLIT BOARD LOCK | - | - | PBT (Polybutylene Terephthalate) | 0.7 inch | Right Angle | TE Connectivity / AMP | - | Cat 3 | - | Right Angle | NOT SPECIFIED | PHOSPHOR BRONZE | - | 684 | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Without LED | - | 5520251-4 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | - | 8P8C | - | -40C to 85C | 85 °C | -40 °C | - | Active | Cat 3 | 1.02(mm) | 8 | 20.83(mm) | 1.63 | Details | Yes | TE Connectivity Female Cat3 RJ45 Socket, Through Hole | - | Solder | - | 0.070548 oz | 150VAC | 150 V | - | - | -40 to 70 °C | BOX/PACKAGE/TRAY | Single Port Modular Jack | e4 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | 1 Row | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | - | Unshielded | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | 8 POS | STAGGERED | - | 0.63 inch | FEMALE | - | Black | NO | 0.82 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | 1000VAC V | - | 1 | 750 Cycles | Gold (Au) | - | - | 5520251 | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Right Angle | 0.15 inch | RJ45 | Modular Connectors / Ethernet Connectors | 17.78 mm | 1 x 1 (Port) | - | 17.78(mm) | - | - | - | 50u inch | - | - | 16(mm) | - | - | UL 94 V-0 | - |